- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Battery Backup Switching | Chip Enable Signals | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Watchdog Timers | Packaging | Series | Type | Output Type | Operating Supply Current | Accuracy | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3112Q281A-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | Backup | - | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 380 mW | Yes | Details | 6 V | 700 mV | 0.001411 oz | No Watchdog | MouseReel | R3112Q | Voltage Detectors | Open Drain | 1 uA | 2 % | 2.8 V | 2.744 V | 2.856 V | 100 ms | ||
![]() R3111Q122B-TR-FE Nisshinbo | In Stock | - | - | SC-88A-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 380 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | MouseReel | R3111Q | Voltage Detectors | Open Drain | 1 uA | 2 % | 1.2 V | 1.176 V | 1.224 V | - | ||
![]() R3133D27EC-TR-FE Nisshinbo | In Stock | - | - | SON1612-6 | Backup | No Chip Enable | 4000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 500 mW (1/2 W) | Yes | Details | 6 V | 800 mV | - | No Watchdog | MouseReel | R3133D | Voltage Detectors | CMOS | 900 nA | 2 % | 2.7 V | 2.646 V | 2.754 V | 240 ms | ||
![]() R3111Q191C-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 380 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | MouseReel | R3111Q | Voltage Detectors | CMOS | 1 uA | 2 % | 1.9 V | 1.862 V | 1.938 V | - | ||
![]() R3130N46AC5-TR-FE Nisshinbo | In Stock | - | - | SOT-23-3 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 150 mW | Yes | Details | 6 V | 1 V | 0.000282 oz | No Watchdog | Reel | R3130N | Voltage Supervisory | CMOS | 1.4 uA | 1.5 % | 4.65 V | 4.581 V | 4.719 V | 50 ms | ||
![]() R3111N411A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 420 mW | Yes | Details | 10 V | 0.7 V | 0.000222 oz | No Watchdog | MouseReel | R3111N | Voltage Detectors | Open Drain | 1.3 uA | 2 % | 4.1 V | 4.018 V | 4.182 V | - | ||
![]() R3111Q321A-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 380 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | MouseReel | R3111Q | Voltage Detectors | Open Drain | 1.2 uA | 2 % | 3.2 V | 3.136 V | 3.264 V | - | ||
![]() R3111N272C-TR-FE Nisshinbo | In Stock | - | - | SOT-23-3 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 420 mW | Yes | Details | 10 V | 0.7 V | 0.000282 oz | No Watchdog | MouseReel | R3111N | Voltage Detectors | CMOS | 1.1 uA | 2 % | 2.7 V | 2.646 V | 2.754 V | - | ||
![]() R3111N231C-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 420 mW | Yes | Details | 10 V | 0.7 V | 0.000222 oz | No Watchdog | MouseReel | R3111N | Voltage Detectors | CMOS | 1.1 uA | 2 % | 2.3 V | 2.254 V | 2.346 V | - | ||
![]() R3111N141C-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 420 mW | Yes | Details | 10 V | 0.7 V | 0.000222 oz | No Watchdog | MouseReel | R3111N | Voltage Detectors | CMOS | 1 uA | 2 % | 1.4 V | 1.372 V | 1.428 V | 100 us | ||
![]() R3114N281A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 420 mW | Yes | Details | 6 V | 500 mV | 0.000222 oz | No Watchdog | Reel | R3114N | Voltage Supervisory | CMOS, Open Drain | 1.5 uA | 0.8 % | 2.8 V | 2.758 V | 2.842 V | - | ||
![]() R3130N26EC-TR-FE Nisshinbo | In Stock | - | - | SOT-23-3 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 150 mW | Yes | Details | 6 V | 1 V | 0.000282 oz | No Watchdog | Reel | R3130N | Voltage Detectors | CMOS | 1.4 uA | 1.5 % | 2.6 V | 2.561 V | 2.639 V | 240 ms | ||
![]() R3117N451A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | Yes | Details | 6 V | 1 V | 0.000222 oz | No Watchdog | MouseReel | R3117N | Voltage Detectors | Open Drain | 310 nA | 1 % | 4.5 V | 4.4212 V | 4.617 V | 40 us | ||
![]() R3132D29EC3-TR-FE Nisshinbo | In Stock | - | - | SON1612-6 | Backup | No Chip Enable | 4000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 500 mW (1/2 W) | Yes | Details | 6 V | 750 mV | - | No Watchdog | Reel | R3132D | Voltage Detectors | CMOS | 900 nA | 2 % | 2.93 V | 2.872 V | 2.988 V | 240 ms | ||
![]() R3111Q171A-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 380 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | MouseReel | R3111Q | Voltage Detectors | Open Drain | 1 uA | 2 % | 1.7 V | 1.666 V | 1.734 V | - | ||
![]() R3111N251C-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 420 mW | Yes | Details | 10 V | 0.7 V | 0.000222 oz | No Watchdog | MouseReel | R3111N | Voltage Detectors | CMOS | 1.1 uA | 2 % | 2.5 V | 2.45 V | 2.55 V | 100 us | ||
![]() R3114K161A-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4 | Backup | No Chip Enable | 10000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 400 mW | Yes | Details | 6 V | 500 mV | - | No Watchdog | Reel | R3114K | Voltage Supervisory | CMOS, Open Drain | 1.5 uA | 0.8 % | 1.6 V | 1.576 V | 1.624 V | - | ||
![]() R3119N055E-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | - | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | Details | 6 V | 2.1 V | - | No Watchdog | MouseReel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | 1.5 % | 5.5 V | 5.418 V | 5.582 V | 15 us | ||
![]() R3111N382C-TR-FE Nisshinbo | In Stock | - | - | SOT-23-3 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 420 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | Cut Tape | R3111N | Voltage Detectors | CMOS | 1.2 uA | 2 % | 3.8 V | 3.724 V | 3.876 V | - | ||
![]() R3111Q171C-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 380 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | Cut Tape | R3111Q | Voltage Detectors | CMOS | 1 uA | 2 % | 1.7 V | 1.666 V | 1.734 V | - |