- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Body Material | Number of Terminals | Base/Housing Material | Battery Backup Switching | Body Orientation | Capacitance Tolerance | Chip Enable Signals | Contact Materials | Factory Pack Quantity | I/O Voltage | Insert Arrangement | Instruction Set Architecture | Interface Type | Lens Dimensions | Manual Reset | Maximum Operating Temperature | Maximum Turn-Off Delay Time | Minimum Operating Temperature | Mounting | Mounting Orientation | Mounting Styles | Number of CPU Cores | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | Qualification | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Unit Weight | Voltage, Rating | Watchdog Timers | Wire Size | Operating Temperature | Packaging | Series | Termination | Temperature Coefficient | Type | Resistance | Color | Gender | Capacitance | Power Rating | Pitch | Pin Count | Number of Contacts | Housing Color | Output Type | Operating Supply Voltage | Lead Spacing | Interface | Operating Supply Current | Number of Ports | Viewing Angle | Program Memory Size | Accuracy | Data Bus Width | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reverse Voltage | Number of Drivers | Resistance Tolerance | Peak Wavelength | Reset Delay Time | Strain Relief | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP300N29BA3-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Die-cast Aluminum | No Backup | - | - | No Chip Enable | - | 3000 | - | - | - | - | - | Manual Reset | + 85 C | - | - 40 C | - | - | SMD/SMT | - | 1 Input | 420 mW | No | - | Details | - | 5.5 V | 720 mV | - | 0.000222 oz | 115 V | No Watchdog | - | - | MouseReel | RP300N | Leads | - | Voltage Detectors | - | - | - | - | 146.0000 W | - | - | - | - | Active Low, Open Drain | - | - | - | 3.2 uA | - | - | - | 0.8 % | - | 2.93 V | - | - | - | - | - | - | 100 ms | - | 261 mm | - | - | ||
![]() R1150H017D-T1-FE Nisshinbo | In Stock | - | - | Gold | SOT-89-5 | - | - | - | - | Straight | - | - | Iron-Nickel | 1000 | - | 14-2 | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | Details | - | - | - | Solder | - | - | - | - | -55 to 125 °C | Cut Tape | R1150H | - | - | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 V to 15 V | - | - | - | - | - | - | - | No | 24.79 mm | - | - | ||
![]() R1150H021A-T1-FE Nisshinbo | In Stock | - | - | - | SOT-89-5 | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | -65 to 150 °C | Cut Tape | R1150H | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3 V to 15 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R1150H051A-T1-FE Nisshinbo | In Stock | - | - | - | SOT-89-5 | POM (Polyoxymethylene) | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | -40 to 106 °C | Cut Tape | R1150H | - | - | Marker | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3 V to 15 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3111D271A-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | Backup | - | 5% | No Chip Enable | - | 4000 | - | - | - | - | - | No Manual Reset | + 85 C | - | - 40 C | - | - | SMD/SMT | - | 1 Input | 500 mW | Yes | MIL-PRF-20 | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | - | Reel | R3111D | - | - | Voltage Detectors | - | - | - | 330 pF | - | - | - | - | - | Open Drain | - | 2.54 mm | - | 1.1 uA | - | - | - | 2 % | - | 2.7 V | 2.646 V | 2.754 V | - | - | - | - | - | - | 4.83 mm | 4.83 x 2.29 x 4.83 mm | - | ||
![]() R1510S011C-E2-FE Nisshinbo | In Stock | - | - | Gold | HSOP-8E-8 | - | 68 | LCP (Liquid Crystal Polymer) | - | Straight | - | - | Phosphor Bronze | 1000 | - | - | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | Details | - | - | - | IDT | - | - | - | - | -55 to 85 °C | Reel | R1510S | - | - | VHDCI | - | - | Plug | - | - | 0.8000 mm | - | 68 POS | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 43.2 mm | - | - | ||
![]() R3111D281A-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | Backup | - | - | No Chip Enable | - | 4000 | - | - | - | - | - | No Manual Reset | + 85 C | - | - 40 C | - | - | SMD/SMT | - | 1 Input | 500 mW | Yes | - | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | - | Reel | R3111D | - | 200 ppm/°C | Voltage Detectors | 0.62 Ohm | - | - | - | 2 W | - | - | - | - | Open Drain | - | - | - | 1.1 uA | - | - | - | 2 % | - | 2.8 V | 2.744 V | 2.856 V | - | - | 5 | - | - | - | 6.35 mm | 3.15 mm | - | ||
![]() R3112D101A-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Details | - | - | - | - | 0.001411 oz | - | - | - | - | Reel | R3112D | - | - | - | - | - | - | 39 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 0.94 | - | ||
![]() R3132D20EA-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | No Backup | - | - | No Chip Enable | - | 4000 | - | - | - | - | - | Manual Reset | + 85 C | - | - 40 C | - | - | SMD/SMT | - | 1 Input | 500 mW | Yes | - | Details | - | 6 V | 0.75 V | - | - | - | No Watchdog | - | - | Reel | R3132D | - | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | 800 nA | - | - | - | 2 % | - | 2 V | 1.96 V | 2.04 V | - | - | - | - | 240 ms | - | - | - | - | ||
![]() R3111D181C-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | Thermoplastic | Backup | Straight | - | No Chip Enable | - | 4000 | - | - | - | - | - | No Manual Reset | + 85 C | - | - 40 C | Cable Mount | - | SMD/SMT | - | 1 Input | 500 mW | Yes | - | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | 22 to 16, 28 AWG | -55 to 125 °C | Reel | R3111D | - | - | Voltage Detectors | - | - | RCP | - | - | - | - | - | - | CMOS | - | - | - | 1uA | - | - | - | 2 % | - | 1.8 V | 1.764 V | 1.836 V | - | - | - | - | - | - | - | - | - | ||
![]() R1510S006C-E2-FE Nisshinbo | In Stock | - | - | - | HSOP-8E-8 | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | 1.3x0.8x0.525 mm | - | - | - | - | Surface Mount | Top Mount | - | - | - | - | - | - | Details | SMT | - | - | - | - | - | - | - | -40 to 100 °C | Reel | R1510S | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | 160 ° | - | - | - | - | - | - | 12 V | - | - | 591 nm | - | - | - | - | - | ||
![]() R3111Q231C-TR-FE Nisshinbo | In Stock | - | - | Tin | SC-82AB-4 | - | - | Nylon | Backup | Right Angle | - | No Chip Enable | Copper Alloy | 3000 | - | - | - | - | - | No Manual Reset | + 85 C | - | - 40 C | Cable Mount | - | SMD/SMT | - | 1 Input | 380 mW | Yes | - | Details | - | 10 V | 0.7 V | IDT | - | - | No Watchdog | - | -55 to 105 °C | Cut Tape | R3111Q | - | - | Voltage Detectors | - | - | Receptacle | - | - | 2.5400 mm | - | - | Green | CMOS | - | - | - | 1.1 uA | - | - | - | 2 % | - | 2.3 V | 2.254 V | 2.346 V | - | - | - | - | - | - | 25.4 mm | - | - | ||
![]() R3111N341A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | No Chip Enable | - | 3000 | 1.8, 2.5, 3.3 V | - | RISC | - | - | No Manual Reset | + 85 C | - | - 40 C | Surface Mount | - | SMD/SMT | 1 | 1 Input | 420 mW | Yes | - | Details | PBGA | 10 V | 0.7 V | - | - | - | No Watchdog | - | -40 to 105 °C | Cut Tape | R3111N | - | - | Voltage Detectors | - | - | - | - | - | - | 516 | - | - | Open Drain | 2.5, 5.5 V | - | - | 1.2 uA | - | - | - | 2 % | 32 Bit | 3.4 V | 3.332 V | 3.468 V | - | - | - | - | - | - | - | - | PowerQUICC II Pro | ||
![]() R1510S006A-E2-FE Nisshinbo | In Stock | - | - | - | HSOP-8E-8 | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | 10000 ns | - | Surface Mount | - | - | - | - | - | - | - | Details | LQFP | - | - | - | - | - | - | - | - | Reel | R1510S | - | - | - | - | - | - | - | - | - | 32 | - | - | - | 5.5, 18 V | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | ||
![]() R3111D491C-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | Backup | - | - | No Chip Enable | - | 4000 | - | - | - | - | - | No Manual Reset | + 85 C | - | - 40 C | - | - | SMD/SMT | - | 1 Input | 500 mW | Yes | - | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | - | Reel | R3111D | - | - | Voltage Detectors | - | - | - | 0.022 uF | - | - | - | - | - | CMOS | - | - | - | 1.3 uA | - | - | - | 2 % | - | 4.9 V | 4.802 V | 4.998 V | - | - | - | - | - | - | - | - | - | ||
![]() R3111N101A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | No Chip Enable | - | 3000 | - | - | - | - | - | No Manual Reset | + 85 C | - | - 40 C | - | - | SMD/SMT | - | 1 Input | 420 mW | Yes | - | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | - | Cut Tape | R3111N | - | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | 1 uA | - | - | - | 2 % | - | 1 V | 0.98 V | 1.02 V | - | - | - | - | 100 us | - | - | - | - | ||
![]() R3111Q111B-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | 10% | No Chip Enable | - | 3000 | - | - | - | - | - | No Manual Reset | + 85 C | - | - 40 C | - | - | SMD/SMT | - | 1 Input | 380 mW | Yes | - | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | - | Cut Tape | R3111Q | - | - | Voltage Detectors | - | - | - | 0.0047 uF | - | - | - | - | - | Open Drain | - | - | - | 1 uA | - | - | - | 2 % | - | 1.1 V | 1.078 V | 1.122 V | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.9 mm | - | ||
![]() R3111D301A-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | Backup | - | - | No Chip Enable | - | 4000 | 1.8, 2.5, 3.3 V | - | RISC | Ethernet/I2C/SPI/UART/USB | - | No Manual Reset | + 85 C | - | - 40 C | Surface Mount | - | SMD/SMT | 1 | 1 Input | 500 mW | Yes | - | Details | PBGA | 10 V | 0.7 V | - | - | - | No Watchdog | - | -40 to 105 °C | Reel | R3111D | - | - | Voltage Detectors | - | - | - | - | - | - | 516 | - | - | Open Drain | 1 V | - | - | 1.2 uA | - | - | - | 2 % | 32 Bit | 3 V | 2.94 V | 3.06 V | - | - | - | - | - | - | - | - | e300 | ||
![]() R3132D33EA-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | No Backup | - | 5% | No Chip Enable | - | 4000 | - | - | - | - | - | Manual Reset | + 85 C | - | - 40 C | - | - | SMD/SMT | - | 1 Input | 500 mW | Yes | - | Details | - | 6 V | 0.75 V | - | - | - | No Watchdog | - | - | Reel | R3132D | - | - | Voltage Detectors | - | - | - | 390 pF | - | - | - | - | - | Open Drain | - | - | - | 800 nA | - | - | - | 2 % | - | 3.3 V | 3.234 V | 3.366 V | - | - | - | - | 240 ms | - | 1.6 mm | 1.6 x 0.81 x 0.9 mm | - | ||
![]() R3112D221A-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Details | - | - | - | - | 0.001411 oz | - | - | - | - | Reel | R3112D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SCI/SPI | - | - | - | 32 Kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - |