- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Body Material | Number of Terminals | Base/Housing Material | Battery Backup Switching | Body Orientation | Capacitance Tolerance | Category | Chip Enable Signals | Contact Materials | Factory Pack Quantity | I/O Voltage | Insert Arrangement | Instruction Set Architecture | Intensity | Interface Type | LED Material | Lens Dimensions | Lens Shape Type | Manual Reset | Maximum Forward Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Orientation | Mounting Styles | Number of CPU Cores | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Tab Size | Termination Method | Unit Weight | Usage Level | Watchdog Timers | Wire Size | Operating Temperature | Packaging | Series | Type | Color | Number of Rows | Gender | Capacitance | Pitch | Pin Count | Number of Contacts | Contact Gender | Output Voltage | Housing Color | Output Type | Operating Supply Voltage | Interface | Plating | Operating Supply Current | Number of Ports | RAM Size | Viewing Angle | Program Memory Size | Accuracy | Family | Data Bus Width | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reverse Voltage | Screening Level | Number of LEDs | Peak Wavelength | Dominant Wavelength | Reset Delay Time | Strain Relief | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3111N181B-TR-FE Nisshinbo | In Stock | - | - | Gold | SOT-23-5 | - | - | Polyester | Backup | Straight | - | - | No Chip Enable | Phosphor Bronze | 3000 | - | - | - | - | - | - | - | - | No Manual Reset | - | + 85 C | - 40 C | Through Hole | - | SMD/SMT | - | 1 Input | 420 mW | Yes | Details | - | 10 V | 0.7 V | - | Press Fit | - | - | No Watchdog | - | - | Cut Tape | R3111N | Hard Metric | - | 10 | Plug | - | 2.0000 mm | - | 220 POS | - | - | Gray | Open Drain | - | - | - | 1 uA | - | - | - | - | 2 % | - | - | 1.8 V | 1.764 V | 1.836 V | - | - | - | - | - | - | - | - | - | - | ||
![]() R3111Q461C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | 12-Channel Configurable PMIC | No Chip Enable | - | 3000 | - | - | - | - | - | - | - | - | No Manual Reset | - | + 85 C | - 40 C | Surface Mount | - | SMD/SMT | - | 1 Input | 380 mW | Yes | Details | QFN EP | 10 V | 0.7 V | - | - | - | Industrial grade | No Watchdog | - | -40 to 85 °C | Cut Tape | R3111Q | 12-Channel Configurable PMIC | - | - | - | - | - | 48 | - | - | - | - | CMOS | - | - | - | 1.3 uA | - | - | - | - | 2 % | - | - | 4.6 V | 4.508 V | 4.692 V | - | Industrial | - | - | - | - | - | - | - | - | ||
![]() R3111Q401C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | I/O Expander | No Chip Enable | - | 3000 | - | - | - | - | - | - | - | - | No Manual Reset | - | + 85 C | - 40 C | Surface Mount | - | SMD/SMT | - | 1 Input | 380 mW | Yes | Details | HVQFN EP | 10 V | 0.7 V | - | - | - | - | No Watchdog | - | -40 to 85 °C | Cut Tape | R3111Q | I/O Expander | - | - | - | - | - | 16 | - | - | - | - | CMOS | - | - | - | 1.3 uA | - | - | - | - | 2 % | - | - | 4 V | 3.92 V | 4.08 V | - | - | - | - | - | - | - | - | - | - | ||
![]() R3111Q161C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | Bronze | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | - | - | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | - | 1 Input | 380 mW | Yes | Details | - | 10 V | 0.7 V | 11.63 mm² | - | - | - | No Watchdog | 13.5, 17 AWG | - | Cut Tape | R3111Q | Quick Disconnect Terminal | - | - | Receptacle | - | - | - | - | - | - | - | CMOS | - | - | Tin | 1 uA | - | - | - | - | 2 % | - | - | 1.6 V | 1.568 V | 1.632 V | - | - | - | - | - | - | - | 28 mm | - | - | ||
![]() R3112D181C-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | - | - | - | Chip LED | - | - | 4000 | - | - | - | 35/90 mcd | - | AlGaInP | 1.1x1.5x0.37 mm | Rectangular | - | 30 mA | - | - | Surface Mount | Top Mount | SMD/SMT | - | - | - | - | Details | SMD | - | - | - | - | 0.001411 oz | - | - | - | -30 to 85 °C | Reel | R3112D | Bi-Color | Green/Yellow | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | 130 ° | - | - | - | - | - | - | - | 5 V | - | 2 | 574/591 nm | 571/589 nm | - | - | - | - | - | ||
![]() R3111N312C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-3 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | 1.8, 2.8, 3.3 V | - | RISC | - | Ethernet/I2C/I2S/PCIe/SPI/UART/USB | - | - | - | No Manual Reset | - | + 85 C | - 40 C | Surface Mount | - | SMD/SMT | 2 | 1 Input | 420 mW | Yes | Details | FCPBGA | 10 V | 0.7 V | - | - | - | - | No Watchdog | - | -40 to 125 °C | Cut Tape | R3111N | Voltage Detectors | - | - | - | - | - | 624 | - | - | - | - | CMOS | 1.5 V | - | - | 1.2 uA | - | 256 KB | - | 96 KB | 2 % | - | 32 Bit | 3.1 V | 3.038 V | 3.162 V | - | - | - | - | - | - | - | - | - | ARM Cortex A9 | ||
![]() R3132D26EA3-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | No Backup | - | - | - | No Chip Enable | - | 4000 | - | - | - | - | - | - | - | - | Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | - | 1 Input | 500 mW | Yes | Details | - | 6 V | 0.75 V | - | - | - | - | No Watchdog | - | - | Reel | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | 800 nA | - | - | - | - | 2 % | - | - | 2.63 V | - | - | - | - | - | - | - | 240 ms | - | - | - | - | ||
![]() R3132D45EC-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | No Backup | - | - | - | No Chip Enable | - | 4000 | - | - | - | - | - | - | - | - | Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | - | 1 Input | 500 mW | Yes | Details | - | 6 V | 0.75 V | - | - | - | - | No Watchdog | - | - | Reel | R3132D | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | 800 nA | - | - | - | - | 2 % | - | - | 4.5 V | 4.41 V | 4.59 V | - | - | - | - | - | 240 ms | - | - | - | - | ||
![]() R3111Q571A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | - | - | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | - | 1 Input | 380 mW | Yes | Details | SOIC | 10 V | 0.7 V | - | - | - | - | No Watchdog | - | - | Cut Tape | R3111Q | Voltage Detectors | - | - | - | - | - | 16 | - | - | - | - | Open Drain | - | - | - | 1.4 uA | - | - | - | - | 2 % | - | - | 5.7 V | 5.586 V | 5.814 V | - | - | - | - | - | - | - | - | - | - | ||
![]() R3111Q312A-TR-FE Nisshinbo | In Stock | - | - | - | SC-88A-5 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | - | - | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | - | 1 Input | 380 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | - | No Watchdog | - | - | Cut Tape | R3111Q | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | 1.2 uA | - | - | - | - | 2 % | - | - | 3.1 V | 3.038 V | 3.162 V | - | - | - | - | - | - | - | - | - | - | ||
![]() R3114K301C-TR Nisshinbo | In Stock | - | - | Gold | DFN-PLP-1010-4 | - | - | Thermoplastic | - | Right Angle | - | - | - | Phosphor Bronze | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Details | - | - | - | - | Solder | - | - | - | - | -65 to 105 °C | Reel | R3114K | - | - | - | Header | - | 2.5400 mm | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.39 mm | - | - | ||
![]() R3111Q491C-TR-FE Nisshinbo | In Stock | - | - | Gold | SC-82AB-4 | - | - | - | Backup | Straight | - | - | No Chip Enable | Iron-Nickel | 3000 | - | 8-4 | - | - | - | - | - | - | No Manual Reset | - | + 85 C | - 40 C | Cable Mount | - | SMD/SMT | - | 1 Input | 380 mW | Yes | Details | - | 10 V | 0.7 V | - | Solder | - | - | No Watchdog | - | -55 to 125 °C | Cut Tape | R3111Q | Voltage Detectors | - | - | Plug | - | - | - | - | PIN | - | - | CMOS | - | - | - | 1.3 uA | - | - | - | - | 2 % | - | - | 4.9 V | 4.802 V | 4.998 V | - | - | - | - | - | - | No | 64.45 mm | - | - | ||
![]() R3111D371A-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | Backup | - | - | - | No Chip Enable | - | 4000 | - | - | - | - | - | - | - | - | No Manual Reset | - | + 85 C | - 40 C | Surface Mount | - | SMD/SMT | - | 1 Input | 500 mW | Yes | Details | SMT | 10 V | 0.7 V | - | - | - | - | No Watchdog | - | -40 to 125 °C | Reel | R3111D | Voltage Detectors | - | - | - | - | - | 8 | - | - | 0.2 to 4.6 V | - | Open Drain | 4.7, 5.75 V | - | - | 1.2 uA | - | - | - | - | ±1.5 % | - | - | 3.7 V | 3.626 V | 3.774 V | - | - | - | - | - | - | - | - | - | - | ||
![]() R3112Q321C-TR-FE Nisshinbo | In Stock | - | - | Gold | SC-82AB-4 | - | 9 | Nylon | - | Straight | - | - | - | Copper Alloy | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Details | - | - | - | - | Press Fit | 0.001411 oz | - | - | - | -55 to 105 °C | Cut Tape | R3112Q**1 | D-Subminiature | - | - | Pin | - | 2.7400 mm | - | 9 POS | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.81 mm | - | - | ||
![]() R3111N242C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-3 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | - | - | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | - | 1 Input | 420 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | - | No Watchdog | - | - | Cut Tape | R3111N | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | CMOS | - | CAN/I2C/SCI/SPI | - | 1.1 uA | - | - | - | 1024 KB | 2 % | - | 32 Bit | 2.4 V | 2.352 V | 2.448 V | - | - | - | - | - | - | - | - | - | e200z0h | ||
![]() R3111N222C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-3 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | - | - | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | - | 1 Input | 420 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | - | No Watchdog | - | - | Cut Tape | R3111N | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | 1.1 uA | - | - | - | - | 2 % | Multi-Beam XL, XLE, & HD Power Connectors | - | 2.2 V | 2.156 V | 2.244 V | - | - | - | - | - | - | - | - | - | - | ||
![]() R1510S011A-E2-FE Nisshinbo | In Stock | - | - | - | HSOP-8E-8 | - | - | - | - | - | - | - | - | - | 1000 | 1.2, 1.8 V | - | - | - | DUART/eSPI/I2C/SGMII/USB | - | - | - | - | - | - | - | Surface Mount | - | - | 1 | - | - | - | Details | FCPBGA | - | - | - | - | - | - | - | - | -40 to 105 °C | Reel | R1510S | - | - | - | - | - | - | 525 | - | - | - | - | - | 6, 58 V | - | - | - | - | - | - | - | - | - | 64 Bit | - | - | - | - | - | - | - | - | - | - | - | - | e5500 | ||
![]() R3132D40EA-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | No Backup | - | 1% | - | No Chip Enable | - | 4000 | - | - | - | - | - | - | - | - | Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | - | 1 Input | 500 mW | Yes | Details | - | 6 V | 0.75 V | - | - | - | - | No Watchdog | - | - | Cut Tape | R3132D | Voltage Detectors | - | - | - | 510 pF | - | - | - | - | - | - | Open Drain | - | - | - | 800 nA | - | - | - | - | 2 % | - | - | 4 V | 3.928 V | 4.072 V | - | - | - | - | - | 240 ms | - | 2.01 mm | 2.01 x 1.25 mm | - | ||
![]() R3116N261C-TR-YE Nisshinbo | In Stock | - | - | Gold | SOT-23-5 | - | 64 | Thermoplastic | - | Right Angle | - | - | - | Copper Alloy | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | Details | - | - | - | - | IDT | - | - | - | - | - | Reel | R3116N | IEEE 488 | - | - | Plug | - | 2.1600 mm | - | 64 POS | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 92.73 mm | - | - | ||
![]() R3111N342A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-3 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | - | - | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | - | 1 Input | 420 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | - | No Watchdog | - | - | Cut Tape | R3111N | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | Open Drain | - | I2C/I2S/SPI/UART/USB | - | 1.2 uA | - | - | - | 256 Kb | 2 % | - | 32 Bit | 3.4 V | 3.332 V | 3.468 V | - | - | - | - | - | - | - | - | - | ARM Cortex M4 |