- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Body Material | Number of Terminals | Base/Housing Material | Battery Backup Switching | Body Orientation | Capacitance Tolerance | Category | Chip Enable Signals | Contact Materials | Factory Pack Quantity | For Use With | Manual Reset | Maximum Collector Current | Maximum Collector Emitter Saturation Voltage | Maximum Collector Emitter Voltage | Maximum Fall Time | Maximum Operating Temperature | Maximum Rise Time | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Channels per Chip | Number of CPU Cores | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Unit Weight | Voltage, Rating | Watchdog Timers | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Color | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Pin Count | Number of Contacts | Housing Color | Output Type | Lead Spacing | Interface | Operating Supply Current | Number of Ports | Program Memory Size | Input Type | Accuracy | Family | Data Bus Width | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Channel Type | Input Current | Resistance Tolerance | Reset Delay Time | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3112D271C-TR-FE Nisshinbo | In Stock | - | - | Gold | SON1612-6 | - | - | PCT (Polychlorinated Terphenyl) | - | Right Angle | - | - | - | Phosphor Bronze | 4000 | - | - | - | - | - | - | - | - | - | - | Through Hole | SMD/SMT | - | - | - | - | - | Details | - | - | - | Solder | 0.001411 oz | - | - | -40 to 80 °C | Reel | R3112D | - | - | - | - | Receptacle | - | - | 2.5400 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 61.67 mm | - | - | ||
![]() R3111Q201B-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | 10% | - | No Chip Enable | - | 3000 | - | No Manual Reset | - | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | 1 Input | 380 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | Cut Tape | R3111Q | - | Voltage Detectors | - | - | - | 180 pF | - | - | - | - | - | - | Open Drain | - | - | 1.1 uA | - | - | - | 2 % | - | - | 2 V | 1.96 V | 2.04 V | - | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.86 mm | - | ||
![]() R3114K401C-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | - | - | - | - | I/O Expander | - | - | 10000 | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | Details | SSOP | - | - | - | - | - | - | -40 to 85 °C | Reel | R3114K | - | I/O Expander | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3111Q351C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | No Manual Reset | - | - | - | - | + 85 C | - | - | - 40 C | Surface Mount | SMD/SMT | - | 2 | 1 Input | 380 mW | Yes | Details | FCBGA | 10 V | 0.7 V | - | - | - | No Watchdog | - | Cut Tape | R3111Q | - | Voltage Detectors | - | - | - | - | - | - | - | 624 | - | - | CMOS | - | - | 1.2 uA | - | - | - | 2 % | - | 32 Bit | 3.5 V | 3.43 V | 3.57 V | - | - | - | - | - | - | - | ||
![]() R3132D29EA3-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | No Backup | - | - | - | No Chip Enable | - | 4000 | - | Manual Reset | - | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | 1 Input | 500 mW | Yes | Details | - | 6 V | 0.75 V | - | - | - | No Watchdog | - | Reel | - | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | Open Drain | - | SCI/SPI | 800 nA | - | - | - | 2 % | - | 32 Bit | 2.93 V | - | - | - | - | - | 240 ms | - | - | ColdFire | ||
![]() R3111Q091C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | Thermoplastic | Backup | Straight | - | - | No Chip Enable | - | 3000 | - | No Manual Reset | - | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | 1 Input | 380 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | Cut Tape | R3111Q | - | Voltage Detectors | - | - | Plug | - | - | 4.5000 mm | - | - | - | Green | CMOS | - | - | 1 uA | - | - | - | 2 % | - | - | 900 mV | 0.882 V | 0.918 V | - | - | - | - | 24.83 mm | - | - | ||
![]() R3119N094A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | R3119N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Multi-Beam XL, XLE, & HD Power Connectors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R1510S002C-E2-FE Nisshinbo | In Stock | - | - | - | HSOP-8E-8 | - | - | Zinc | - | Straight | - | - | - | - | 1000 | D-Sub Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | R1510S | - | Backshell Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 81.66 mm | - | - | ||
![]() R3112Q341C-TR-FE Nisshinbo | In Stock | - | - | Gold | SC-82AB-4 | - | 25 | Polyester | - | Straight | - | - | - | Phosphor Bronze | 3000 | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Details | - | - | - | Solder | 0.001411 oz | - | - | - | Cut Tape | R3112Q**1 | - | D-Subminiature | - | - | Receptacle | - | - | 2.7700 mm | - | - | 25 POS | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 53.09 mm | - | - | ||
![]() R3132D27EA-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | No Backup | - | - | - | No Chip Enable | - | 4000 | - | Manual Reset | 50 mA | 200 mV | 80 V | 18 us | + 85 C | 18 us | 3750 Vrms | - 40 C | Surface Mount | SMD/SMT | 1 | - | 1 Input | 500 mW | Yes | Details | Mini-Flat | 6 V | 0.75 V | - | - | - | No Watchdog | -55 to 110 °C | Reel | R3132D | - | Voltage Detectors | - | - | - | - | - | - | - | 4 | - | - | DC | - | - | 800 nA | - | - | DC | 2 % | - | - | 2.7 V | 2.646 V | 2.754 V | N | 50 mA | - | 240 ms | - | - | - | ||
![]() R3111Q471A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | No Manual Reset | - | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | 1 Input | 380 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | Cut Tape | R3111Q | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | Open Drain | - | CAN/I2C/SCI/SPI | 1.3 uA | - | 512 KB | - | 2 % | - | 32 Bit | 4.7 V | 4.606 V | 4.794 V | - | - | - | - | - | - | - | ||
![]() R3111D201C-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | Cross-Linked Polyvinylidene Fluoride | - | - | Backup | - | - | - | No Chip Enable | - | 4000 | - | No Manual Reset | - | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | 1 Input | 500 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | Reel | R3111D | - | Solder Sleeve | - | Transparent Blue | - | - | - | - | - | - | - | - | CMOS | - | - | 1.1 uA | - | - | - | 2 % | - | - | 2 V | 1.96 V | 2.04 V | - | - | - | - | - | - | - | ||
![]() R3111D241A-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | Backup | - | - | - | No Chip Enable | - | 4000 | - | No Manual Reset | - | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | 1 Input | 500 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | Reel | R3111D | - | Voltage Detectors | - | - | - | 1.2 pF | - | - | - | - | - | - | Open Drain | - | - | 1.1 uA | - | - | - | 2 % | - | - | 2.4 V | 2.352 V | 2.448 V | - | - | - | - | 1 mm | 1 x 0.5 x 0.56 | - | ||
![]() R3116K181C-TR Nisshinbo | In Stock | - | - | Gold | DFN-PLP-1010-4 | - | - | PPS (Polyphenylene Sulfide)/Polyester | - | Straight | - | - | - | Beryllium Copper/Brass | 10000 | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Details | - | - | - | Solder | - | - | - | - | Reel | R3116K | - | - | - | - | Pin | - | - | 2.7700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53.42 mm | - | - | ||
![]() R3111Q162C-TR-FE Nisshinbo | In Stock | - | - | - | SC-88A-5 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | No Manual Reset | - | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | 1 Input | 380 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | Cut Tape | R3111Q | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | CMOS | - | CAN/I2C/SCI/SPI | 1 uA | - | 512 KB | - | 2 % | - | 16 Bit | 1.6 V | 1.568 V | 1.632 V | - | - | - | - | - | - | - | ||
![]() R3112D191C-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Details | - | - | - | - | 0.001411 oz | - | - | - | Reel | R3112D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SPI/UART | - | - | 256 KB | - | - | - | 32 Bit | - | - | - | - | - | - | - | - | - | ColdFire | ||
![]() R3132D17EA-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | No Backup | - | 10% | - | No Chip Enable | - | 4000 | - | Manual Reset | - | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | 1 Input | 500 mW | Yes | Details | - | 6 V | 0.75 V | - | - | - | No Watchdog | - | Reel | R3132D | - | Voltage Detectors | - | - | - | 0.1 uF | - | - | - | - | - | - | Open Drain | 5 mm | - | 800 nA | - | - | - | 2 % | - | - | 1.7 V | 1.666 V | 1.734 V | - | - | - | 240 ms | 7.2 mm | 7.5 x 2.5 x 6 mm | - | ||
![]() R1510S010A-E2-FE Nisshinbo | In Stock | - | - | - | HSOP-8E-8 | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 75 V | - | - | Reel | R1510S | 15.0000 ppm/°C | - | 17.8 Ohm | - | - | - | 100 mW | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 | - | 1.55 mm | 0.8 mm | - | ||
![]() R3111N131C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | 25 | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | No Manual Reset | - | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | 1 Input | 420 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | Cut Tape | R3111N | - | D-Subminiature | - | - | - | - | - | - | - | - | 25 POS | - | CMOS | - | - | 1 uA | 1 | - | - | 2 % | - | - | 1.3 V | 1.274 V | 1.326 V | - | - | - | - | - | - | - | ||
![]() R3111D181A-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | Backup | - | - | - | No Chip Enable | - | 4000 | - | No Manual Reset | - | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | 1 Input | 500 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | Reel | R3111D | ± 100ppm/°C | Voltage Detectors | 6.2 kOhm | - | - | - | 500 mW | - | Precision | - | - | - | Open Drain | - | - | 1uA | - | - | - | 2 % | - | - | 1.8 V | 1.764 V | 1.836 V | - | - | ± 0.5% | - | 10.5 mm | - | - |