- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Body Material | Base/Housing Material | Battery Backup Switching | Body Orientation | Capacitance Tolerance | Chip Enable Signals | CoilResistance | Contact Materials | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Maximum Voltage Rating | Minimum Dropout Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | Qualification | Relay Construction | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Switching Regulator | Termination Method | Unit Weight | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Color | Number of Rows | Gender | Capacitance | Pitch | Pin Count | Number of Outputs | Output Voltage | Housing Color | Output Type | Failure Rate | Interface | Operating Supply Current | Output Current | Program Memory Size | Manufacturer Size Code | Output Power | Accuracy | Data Bus Width | Threshold Voltage | ESR | Operate Time | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time | Contact Arrangement | Input Voltage | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1510S009B-E2-FE Nisshinbo | In Stock | - | - | Gold | HSOP-8E-8 | - | Polyester | - | Right Angle | - | - | - | Copper Alloy | 1000 | - | - | 250 | - | - | Through Hole | - | - | - | - | - | - | Details | - | - | - | - | Solder | - | - | -55 to 105 °C | Reel | R1510S | Wire to Board | - | 1 | Header | - | 2.5400 mm | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4 mm | - | - | ||
![]() R3111D111B-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | Backup | - | - | No Chip Enable | - | - | 4000 | No Manual Reset | + 85 C | - | - | - 40 C | Through Hole | SMD/SMT | 1 Input | 500 mW | Yes | - | - | Details | Half-Brick | 10 V | 0.7 V | No | - | - | No Watchdog | -40 to 100 °C | Reel | R3111D | Step Down | - | - | - | - | - | 9 | 1 | 28 V | - | Open Drain | - | - | 1 uA | 16 A | - | - | 448 W | 2 % | - | 1.1 V | - | - | 1.078 V | 1.122 V | - | - | 48 V | - | - | - | ||
![]() R3117K251C-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | - | MIL-PRF-20 | - | Details | - | - | - | - | - | - | - | - | Reel | R3117K | - | - | - | - | 390 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.83 mm | 4.83 x 2.29 x 4.83 | - | ||
![]() R3114K091C-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | R3114K | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SPI/UART | - | - | 32 KB | - | - | - | 32 Bit | - | - | - | - | - | - | - | - | - | - | ColdFire | ||
![]() R3117K101A-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | Backup | - | 10% | - | - | - | 10000 | No Manual Reset | + 105 C | - | - | - 40 C | - | SMD/SMT | 1 Input | - | - | - | - | Details | - | 6 V | - | - | - | - | No Watchdog | - | Cut Tape | R3117K | Voltage Detectors | - | - | - | 0.012 uF | - | - | - | - | - | Open Drain | - | - | - | - | - | - | - | 1 % | - | 1 V | - | - | - | - | 80 us | - | - | 1.6 mm | 1.6 x 0.81 x 0.86 mm | - | ||
![]() R3130N46AA5-TR-FE Nisshinbo | In Stock | - | - | Gold | - | - | PPS (Polyphenylene Sulfide) | - | Right Angle | - | - | - | Beryllium Copper/Brass | 3000 | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Details | - | - | - | - | Solder | - | - | - | Reel | - | - | - | - | Receptacle | - | 1.2700 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 67.31 mm | - | - | ||
![]() R3117K281C-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | XLPO (Cross-Linked Polyolefin) | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | -40 to 105 °C | Reel | R3117K | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3116Q271C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | R3116Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3114N401A-TR-FE Nisshinbo | In Stock | - | - | Tin-Lead | SOT-23-5 | - | PCT (Polychlorinated Terphenyl) | - | Right Angle | - | - | - | Phosphor Bronze | 3000 | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Details | - | - | - | - | Solder | - | - | -55 to 125 °C | Reel | R3114N | Socket Strip | - | 2 | Receptacle | - | 2.5400 mm | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7 mm | - | - | ||
![]() R3112N191C-TR-FE Nisshinbo | In Stock | - | - | Gold | SOT-23-5 | - | Thermoplastic | - | Right Angle | - | - | - | Phosphor Bronze | 3000 | - | - | - | - | - | Through Hole | - | - | - | - | - | - | Details | - | - | - | - | Solder | 0.001411 oz | - | -55 to 105 °C | Cut Tape | R3112N | - | - | - | Header | - | 2.5400 mm | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53.84 mm | - | - | ||
![]() R3114N331A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | - | - | 1.44 kOhm | Nickel-Silver | 3000 | - | - | - | 2.4 Vdc | - | Through Hole | - | - | - | - | - | Non-Latching | Details | DIP | - | - | - | - | - | - | -40 to 85 °C | Reel | R3114N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 ms | - | - | - | DPST-NO | - | 29 mm | - | - | ||
![]() R3119N040A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | R3119N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3116K071A-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | - | - | -20%, +80% | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | R3116K | - | - | - | - | 1 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 1.27 mm | - | ||
![]() R3116K081C-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | - | MIL-PRF-20 | - | Details | - | - | - | - | - | - | - | - | Reel | R3116K | - | - | - | - | 200 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.83 mm | 4.83 x 2.29 x 4.83 | - | ||
![]() R3117K271C-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | -45 to 70 °C | Reel | R3117K | Marker | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3114K251C-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | R3114K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3117N131A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | R3117N | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SCI/SPI | - | - | 60 Kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3130N29EA3-TR-FE Nisshinbo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | 10 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.9 | - | ||
![]() R3111H201C-T1-FE Nisshinbo | In Stock | - | - | - | SOT-89-3 | - | - | Backup | - | - | No Chip Enable | - | - | 1000 | No Manual Reset | + 85 C | - | - | - 40 C | - | SMD/SMT | 1 Input | 900 mW | Yes | MIL-PRF-55365/4 | - | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | Cut Tape | R3111H | Voltage Detectors | - | - | - | 3.3 uF | - | - | - | - | - | CMOS | B | - | 1.1 uA | - | - | G | - | 2 % | - | 2 V | 2 Ohm | - | 1.96 V | 2.04 V | - | - | - | 6.73 mm | 6.73 x 2.79 x 2.79 | - | ||
![]() R3118K271C-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1212-6 | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | R3118K | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SCI/SPI | - | - | - | - | - | - | 32 Bit | - | - | - | - | - | - | - | - | - | - | ColdFire |