- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Watchdog Timers | Packaging | Series | Type | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJU7704F43A-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7704F4 | - | - | Reel | NJU7704F43 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7706F42A3-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 350 mW | Details | 9 V | 0.8 V | NJU7706F4 | 0.000222 oz | No Watchdog | Reel | NJU7706F42 | Voltage Detectors | 4.2 V | 4.158 V | 4.242 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7706F42A2-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 350 mW | Details | 9 V | 0.8 V | NJU7706F4 | 0.000222 oz | No Watchdog | MouseReel | NJU7706F42 | Voltage Detectors | 4.2 V | 4.158 V | 4.242 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7701F26-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7701F2 | - | - | Reel | NJU7701F26 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7719U1-42-TE1 Nisshinbo | In Stock | - | - | - | 2000 | - | - | - | - | - | - | Details | - | - | NJU7719 | - | - | Reel | NJU7719 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7705F3-45A-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7705F3-4 | - | - | Reel | NJU7705F3-45 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7706F27B3-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 350 mW | Details | 9 V | 0.8 V | NJU7706F2 | 0.000222 oz | No Watchdog | Reel | NJU7706F27 | Voltage Detectors | 2.7 V | 2.673 V | 2.727 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7707F43A2-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 350 mW | Details | 9 V | 0.8 V | NJU7707F4 | 0.000222 oz | No Watchdog | Reel | NJU7707F43 | Voltage Detectors | 4.3 V | 4.257 V | 4.343 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7707F25B2-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 350 mW | Details | 9 V | 0.8 V | NJU7707F2 | 0.000222 oz | No Watchdog | Reel | NJU7707F25 | Voltage Detectors | 2.5 V | 2.475 V | 2.525 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7707F29A2-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 350 mW | Details | 9 V | 0.8 V | NJU7707F2 | 0.000222 oz | No Watchdog | Reel | NJU7707F29 | Voltage Detectors | 2.9 V | 2.871 V | 2.929 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7701F4-45-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7701F4-4 | - | - | Reel | NJU7701F4-45 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7704F3-29A-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7704F3-2 | - | - | MouseReel | NJU7704F3-29 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7706F39A1-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | Details | 9 V | 0.8 V | NJU7706F3 | 0.000222 oz | No Watchdog | Reel | NJU7706F39 | Voltage Detectors | 1.5 V to 6 V | 3.861 V | 3.939 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7700F4-47-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7700F4-4 | - | - | Reel | NJU7700F4-47 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7705F06A-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7705F | - | - | Reel | NJU7705F06 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7705F3-43A-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7705F3-4 | - | - | Reel | NJU7705F3-43 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7700F4-52-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7700F4-5 | - | - | Reel | NJU7700F4-52 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7701F18-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7701F1 | - | - | Reel | NJU7701F18 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7707F42A2-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 350 mW | Details | 9 V | 0.8 V | NJU7707F4 | 0.000222 oz | No Watchdog | Reel | NJU7707F42 | Voltage Detectors | 4.2 V | 4.158 V | 4.242 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7709F42-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7709 | - | - | Reel | NJU7709 | Voltage Detectors | - | - | - | - | - | - |