- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Battery Backup Switching | Chip Enable Signals | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | RoHS | Supply Voltage-Max | Supply Voltage-Min | Watchdog Timers | Packaging | Series | Type | Output Type | Operating Supply Current | Accuracy | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3118K501A-TR Nisshinbo | In Stock | - | - | DFN-PLP-1212-6 | - | - | 5000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3118K | - | - | - | - | - | - | - | - | ||
![]() R3117Q422A-TR-FE Nisshinbo | In Stock | - | - | SC-88A-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3117Q | - | - | - | - | - | - | - | - | ||
![]() R3133D41EA-TR-FE Nisshinbo | In Stock | - | - | SON1612-6 | No Backup | No Chip Enable | 4000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 500 mW | Yes | Details | 6 V | 0.8 V | No Watchdog | Reel | R3133D | Voltage Detectors | Open Drain | 800 nA | 2 % | 4.1 V | 4.018 V | 4.182 V | 240 ms | ||
![]() R3132Q15EC-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | No Backup | No Chip Enable | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 380 mW | Yes | Details | 6 V | 0.75 V | No Watchdog | Reel | R3132Q | Voltage Detectors | CMOS | 800 nA | 2 % | 1.5 V | 1.47 V | 1.53 V | 240 ms | ||
![]() R3119N108A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3119N | - | - | - | - | - | - | - | - | ||
![]() R3132Q41EA-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | No Backup | No Chip Enable | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 380 mW | Yes | Details | 6 V | 0.75 V | No Watchdog | Reel | R3132Q | Voltage Detectors | Open Drain | 800 nA | 2 % | 4.1 V | 4.018 V | 4.182 V | 240 ms | ||
![]() R3117N283A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3117N | - | - | - | - | - | - | - | - | ||
![]() R3114N071A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3114N | - | - | - | - | - | - | - | - | ||
![]() R3111Q541C-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 380 mW | Yes | Details | 10 V | 0.7 V | No Watchdog | Cut Tape | R3111Q | Voltage Detectors | CMOS | 1.4 uA | 2 % | 5.4 V | 5.292 V | 5.508 V | - | ||
![]() R3119N038E-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3119N | - | - | - | - | - | - | - | - | ||
![]() R3134N17EA-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | No Backup | No Chip Enable | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 525 mW | No | Details | 6 V | 0.85 V | No Watchdog | Reel | R3134N | Voltage Detectors | Open Drain | 800 nA | 1.8 % | 1.7 V | 1.669 V | 1.731 V | 240 ms | ||
![]() R3116K231C-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4 | - | - | 10000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3116K | - | - | - | - | - | - | - | - | ||
![]() R3116N481A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3116N | - | - | - | - | - | - | - | - | ||
![]() R3114Q311A-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3114Q | - | - | - | - | - | - | - | - | ||
![]() R3116Q461A-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3116Q | - | - | - | - | - | - | - | - | ||
![]() R3117K181A-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4 | - | - | 10000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3117K | - | - | - | - | - | - | - | - | ||
![]() R3114N501C-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 420 mW | Yes | Details | 6 V | 0.5 V | No Watchdog | Cut Tape | R3114N | Voltage Detectors | CMOS | 1.7 uA | 0.8 % | 5 V | - | - | 40 us | ||
![]() R3116K421C-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4 | - | - | 10000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3116K | - | - | - | - | - | - | - | - | ||
![]() R3118Q102A-TR-FE Nisshinbo | In Stock | - | - | SC-88A-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3118Q | - | - | - | - | - | - | - | - | ||
![]() R3116K201A-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4 | - | - | 10000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3116K | - | - | - | - | - | - | - | - |