- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Terminals | Base/Housing Material | Battery Backup Switching | Body Orientation | Capacitance Tolerance | Category | Chip Enable Signals | Contact Materials | Factory Pack Quantity | Insert Arrangement | Intensity | LED Material | Lens Dimensions | Lens Shape Type | Manual Reset | Maximum Forward Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Orientation | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Unit Weight | Voltage, Rating | Watchdog Timers | Operating Temperature | Packaging | Series | Termination | Temperature Coefficient | Type | Resistance | Color | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Pin Count | Number of Contacts | Contact Gender | Housing Color | Output Type | Interface | Operating Supply Current | Number of Ports | Viewing Angle | Program Memory Size | Accuracy | Data Bus Width | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Luminous Flux | Reverse Voltage | Number of LEDs | Resistance Tolerance | Peak Wavelength | Dominant Wavelength | Reset Delay Time | Strain Relief | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3132D40EA-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | No Backup | - | 1% | - | No Chip Enable | - | 4000 | - | - | - | - | - | Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 500 mW | Yes | Details | - | 6 V | 0.75 V | - | - | - | No Watchdog | - | Cut Tape | R3132D | - | - | Voltage Detectors | - | - | - | 510 pF | - | - | - | - | - | - | - | Open Drain | - | 800 nA | - | - | - | 2 % | - | 4 V | 3.928 V | 4.072 V | - | - | - | - | - | - | 240 ms | - | 2.01 mm | 2.01 x 1.25 mm | - | ||
![]() R3116N261C-TR-YE Nisshinbo | In Stock | - | - | Gold | SOT-23-5 | 64 | Thermoplastic | - | Right Angle | - | - | - | Copper Alloy | 3000 | - | - | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | Details | - | - | - | IDT | - | - | - | - | Reel | R3116N | - | - | IEEE 488 | - | - | Plug | - | - | 2.1600 mm | - | - | 64 POS | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 92.73 mm | - | - | ||
![]() R3111N342A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-3 | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | Cut Tape | R3111N | - | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | Open Drain | I2C/I2S/SPI/UART/USB | 1.2 uA | - | - | 256 Kb | 2 % | 32 Bit | 3.4 V | 3.332 V | 3.468 V | - | - | - | - | - | - | - | - | - | - | ARM Cortex M4 | ||
![]() R3111D601C-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | Backup | - | - | IrLED | No Chip Enable | - | 4000 | - | 35 mW/sr | - | 0.75x0.75x0.375 mm | Circular | No Manual Reset | 70 mA | + 85 C | - 40 C | Surface Mount | Top Mount | SMD/SMT | 1 Input | 500 mW | Yes | Details | SMD | 10 V | 0.7 V | - | - | - | No Watchdog | -40 to 85 °C | Reel | R3111D | - | - | IrLED | - | - | - | - | - | - | - | 2 | - | - | - | CMOS | - | 1.4 uA | - | 44 ° | - | 2 % | - | 6 V | 5.88 V | 6.12 V | 40 mW | 5 V | 1 | - | 860 nm | - | - | - | - | - | - | ||
![]() R3112D431A-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | - | - | General Tools | - | - | 4000 | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | Details | - | - | - | - | 0.001411 oz | - | - | - | Reel | R3112D | - | - | General Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3114Q331C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 6 V | 0.5 V | - | - | - | No Watchdog | - | Cut Tape | R3114Q | - | 30.0000 ppm/°C | Voltage Detectors | 33 kOhm | - | - | - | 50 W | - | - | - | - | - | - | CMOS | - | 1.6 uA | - | - | - | 0.8 % | - | 3.3 V | - | - | - | - | - | 5 | - | - | 40 us | - | 72.5 mm | 30 mm | - | ||
![]() R3114Q331A-TR-FE Nisshinbo | In Stock | - | - | Gold | SC-82AB-4 | - | Polyester | - | Right Angle | - | - | - | Phosphor Bronze | 3000 | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | Details | - | - | - | Solder | - | - | - | -55 to 125 °C | Reel | R3114Q | - | - | - | - | - | Receptacle | - | - | 2.0000 mm | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49.9 mm | - | - | ||
![]() R3111D481B-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | Backup | - | - | - | No Chip Enable | - | 4000 | - | - | - | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 500 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | Reel | R3111D | - | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | Open Drain | I2C/SPI/SSP/USART | 1.3 uA | - | - | 16 Kb | 2 % | 32 Bit | 4.8 V | 4.704 V | 4.896 V | - | - | - | - | - | - | - | - | - | - | ARM Cortex M0 | ||
![]() R3133D18EC-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | No Backup | - | - | - | No Chip Enable | - | 4000 | - | - | - | - | - | Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 500 mW | Yes | Details | - | 6 V | 0.8 V | - | - | - | No Watchdog | - | Reel | R3133D | - | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | CMOS | CAN/SCI/SPI | 800 nA | - | - | - | 2 % | - | 1.8 V | 1.764 V | 1.836 V | - | - | - | - | - | - | 240 ms | - | - | - | - | ||
![]() R3116N261C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | 1% | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | R3116N | - | - | - | - | - | - | 82 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.01 mm | 2.01 x 1.25 x 0.94 mm | - | ||
![]() R3111D161B-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | Backup | - | - | - | No Chip Enable | - | 4000 | - | - | - | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 500 mW | Yes | Details | - | 10 V | 0.7 V | - | - | 25 V | No Watchdog | - | Reel | R3111D | - | ± 25ppm/°C | Voltage Detectors | 261 Ohm | - | - | - | 63 mW | - | High Precision/High Stability | - | - | - | - | Open Drain | - | 1 uA | - | - | - | 2 % | - | 1.6 V | 1.568 V | 1.632 V | - | - | - | ± 0.1% | - | - | - | - | 1 mm | 0.5 mm | - | ||
![]() R3112D471A-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | - | - | Chip LED | - | - | 4000 | - | 3 mcd | GaAsP | 1.1x0.8x0.52 mm | Rectangular | - | 30 mA | - | - | Surface Mount | Top Mount | SMD/SMT | - | - | - | Details | Chip LED | - | - | - | 0.001411 oz | - | - | -55 to 85 °C | Reel | R3112D | - | - | Uni-Color | - | Red | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 130 ° | - | - | - | - | - | - | - | 5 V | 1 | - | 630 nm | 621 nm | - | - | - | - | - | ||
![]() R3111D511B-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | Backup | - | - | - | No Chip Enable | - | 4000 | - | - | - | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 500 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | Reel | R3111D | - | 300.0000 ppm/°C | Voltage Detectors | 68 Ohm | - | - | - | 2.0000 W | - | - | - | - | - | - | Open Drain | - | 1.4 uA | - | - | - | 2 % | - | 5.1 V | 4.998 V | 5.202 V | - | - | - | 5 | - | - | - | - | 9 | - | - | ||
![]() R3112N391C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | PBT (Polybutylene Terephthalate) | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.001411 oz | 24 V | - | -20 to 70 °C | Cut Tape | R3112N | Leads | - | - | - | - | - | - | 0.9000 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 mm | - | - | ||
![]() R3111Q161A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | Cut Tape | R3111Q | - | - | Voltage Detectors | - | - | - | 0.015 uF | - | - | - | - | - | - | - | Open Drain | - | 1 uA | - | - | - | 2 % | - | 1.6 V | 1.568 V | 1.632 V | - | - | - | - | - | - | - | - | 1 mm | 1 x 0.5 x 0.56 | - | ||
![]() R3111Q571C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | Cut Tape | R3111Q | - | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | 1.4 uA | - | - | - | 2 % | - | 5.7 V | 5.586 V | 5.814 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3116K341C-TR Nisshinbo | In Stock | - | - | Gold | DFN-PLP-1010-4 | - | - | - | Straight | - | - | - | - | 10000 | 20-41 | - | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | Details | - | - | - | Solder Bucket | - | - | - | -55 to 125 °C | Reel | R3116K | - | - | - | - | - | Plug | - | - | - | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 24.79 mm | - | - | ||
![]() R3111Q481C-TR-FE Nisshinbo | In Stock | - | - | Tin | SC-82AB-4 | - | Polyester | Backup | Straight | - | - | No Chip Enable | Copper Alloy | 3000 | - | - | - | - | - | No Manual Reset | - | + 85 C | - 40 C | Through Hole | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 10 V | 0.7 V | Solder | - | - | No Watchdog | - | Cut Tape | R3111Q | - | - | Voltage Detectors | - | - | Header | - | - | 3.9600 mm | - | - | - | - | Natural | CMOS | - | 1.3 uA | - | - | - | 2 % | - | 4.8 V | 4.704 V | 4.896 V | - | - | - | - | - | - | - | - | 15.24 mm | - | - | ||
![]() R3116K101C-TR Nisshinbo | In Stock | - | - | Gold | DFN-PLP-1010-4 | - | Thermoplastic | - | Straight | - | - | - | Phosphor Bronze | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | Solder | - | - | - | -40 to 80 °C | Reel | R3116K | - | - | - | - | - | Receptacle | - | - | 1.2700 mm | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26 mm | - | - | ||
![]() R3111D091C-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | Backup | - | - | - | No Chip Enable | - | 4000 | - | - | - | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 500 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | Reel | R3111D | - | - | Voltage Detectors | - | - | - | 0.47 uF | - | - | - | - | - | - | - | CMOS | - | 1 uA | - | - | - | 2 % | - | 900 mV | 0.882 V | 0.918 V | - | - | - | - | - | - | - | - | 2.01 mm | 2.01 x 1.25 | - |