- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Battery Backup Switching | Chip Enable Signals | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Watchdog Timers | Packaging | Series | Type | Output Type | Operating Supply Current | Quiescent Current | Accuracy | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJU7700F31-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | - | Details | 9 V | 0.8 V | NJU7700F3 | 0.000222 oz | No Watchdog | Reel | NJU7700F31 | Voltage Detectors | - | - | - | 1 % | 3.1 V | 3.069 V | 3.131 V | - | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7706F42A1-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | - | Details | 9 V | 0.8 V | NJU7706F4 | 0.000222 oz | No Watchdog | Reel | NJU7706F42 | Voltage Detectors | - | - | - | - | 1.5 V to 6 V | 4.158 V | 4.242 V | - | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7704F19B-TE1 Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | NJU7704F1 | - | - | Reel | NJU7704F19 | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7704F3-39A-TE1 Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | NJU7704F3-39 | - | - | Reel | NJU7704F3-39 | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7704F29A-TE1 Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | NJU7704F2 | - | - | MouseReel | NJU7704F29 | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7719U42-TE1 Nisshinbo | In Stock | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | Details | - | - | NJU7719 | - | - | Reel | NJU7719 | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7700F03-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | - | Details | 9 V | 0.8 V | NJU7700F0 | 0.000222 oz | No Watchdog | Reel | NJU7700F0 | Voltage Detectors | - | - | - | 1 % | 3 V | 2.97 V | 3.03 V | - | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7708F06-TE1 Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | NJU7708 | - | - | Reel | NJU7708 | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7706F42B2-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 350 mW | - | Details | 9 V | 0.8 V | NJU7706F4 | 0.000222 oz | No Watchdog | Reel | NJU7706F42 | Voltage Detectors | - | - | - | - | 4.2 V | 4.158 V | 4.242 V | - | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7709F15-TE1 Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | NJU7709 | - | - | Reel | NJU7709 | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7711F3-4219-TE1 Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | NJU7711 | - | - | Reel | NJU7711 | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7700F47-TE1 Nisshinbo | In Stock | - | - | SC-82AB-4 | - | - | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | - | Details | 9 V | 0.8 V | NJU7700F4 | - | No Watchdog | Reel | NJU7700F47 | Voltage Detectors | - | - | - | - | 4.7 V | 4.653 V | 4.747 V | - | 1.1 mm | 2 mm | 1.6 mm | ||
![]() NJU7705F3-25A-TE1 Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | NJU7705F3-2 | - | - | Reel | NJU7705F3-25 | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7707F27A3-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 350 mW | - | Details | 9 V | 0.8 V | NJU7707F2 | 0.000222 oz | No Watchdog | Reel | NJU7707F27 | Voltage Detectors | - | - | - | - | 2.7 V | 2.673 V | 2.727 V | - | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7719U1-21-TE1 Nisshinbo | In Stock | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | Details | - | - | NJU7719 | - | - | Reel | NJU7719 | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7708F42-TE1 Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | NJU7708 | - | - | Reel | NJU7708 | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7700F18-TE2 Nisshinbo | In Stock | - | - | SOT-23-5 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | No | Details | 9 V | 0.8 V | - | 0.000222 oz | No Watchdog | Reel | NJU7700F | Voltage Detectors | Open Drain | - | 0.8 uA | 1 % | 1.8 V | - | - | - | - | - | - | ||
![]() NJU7295F1-BT-TE1 Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | NJU72 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7295F1-AT-TE1 Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | NJU72 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU2103AD Nisshinbo | In Stock | - | - | DIP-8 | No Backup | No Chip Enable | 100 | No Manual Reset | + 125 C | - 40 C | Through Hole | 1 Input | 1300 mW | No | Details | 18 V | 2.5 V | - | 0.040239 oz | No Watchdog | Tube | NJU2103 | Voltage Monitors | Active Low | 300 uA | 280 uA | - | 4.2 V | - | - | - | - | - | - |