- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Battery Backup Switching | Chip Enable Signals | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Watchdog Timers | Packaging | Series | Type | Output Type | Operating Supply Current | Accuracy | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R5107G291A-TR-JE Nisshinbo | In Stock | - | - | SSOP-8G | No Backup | No Chip Enable | 3000 | Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 475 mW | No | AEC-Q100 | Details | 6 V | 0.9 V | - | - | Watchdog | Reel | R5107G | Voltage Supervisory | Open Drain | 11 uA | 1 % | 2.9 V | 2.871 V | 2.929 V | 370 ms | - | - | - | ||
![]() R3119N046E-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 6 V | 2.1 V | - | - | No Watchdog | MouseReel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | 1.5 % | 4.6 V | 4.531 V | 4.669 V | 15 us | - | - | - | ||
![]() R3118K211A-TR Nisshinbo | In Stock | - | - | DFN1212-6 | Backup | No Chip Enable | 5000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 450 mW | Yes | - | Details | 6 V | 1 V | - | - | No Watchdog | Reel | R3118K | Voltage Detectors | Open Drain | 400 nA | 1.5 % | 2.1 V | 2.0685 V | 2.1315 V | 100 ms | - | - | - | ||
![]() R3119N078E-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 6 V | 2.1 V | - | - | No Watchdog | MouseReel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | 1.5 % | 7.8 V | 7.684 V | 7.917 V | 15 us | - | - | - | ||
![]() R3119N038A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 36 V | 1.2 V | - | - | No Watchdog | Reel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | 1.5 % | 3.8 V | 3.743 V | 3.857 V | 85 ms | - | - | - | ||
![]() R3150N017B-TR-JE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 830 mW | No | AEC-Q100 | Details | 36 V | 1.4 V | - | - | No Watchdog | MouseReel | R3150N | Voltage Detectors | Open Drain | 3.8 uA | 1.5 % | 5.3 V | 5.221 V | 5.379 V | 10 ms | - | - | - | ||
![]() R3119N046A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 36 V | 1.2 V | - | - | No Watchdog | MouseReel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | 1.5 % | 4.6 V | 4.531 V | 4.669 V | 85 ms | - | - | - | ||
![]() R3119N030A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 36 V | 1.2 V | - | 0.056606 oz | No Watchdog | Reel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | 1.5 % | 3 V | 2.955 V | 3.045 V | 85 ms | - | - | - | ||
![]() R5107G281A-TR-JE Nisshinbo | In Stock | - | - | SSOP-8G | No Backup | No Chip Enable | 3000 | Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 475 mW | No | AEC-Q100 | Details | 6 V | 0.9 V | - | - | Watchdog | MouseReel | R5107G | Voltage Supervisory | Open Drain | 11 uA | 1 % | 2.8 V | 2.772 V | 2.828 V | 370 ms | - | - | - | ||
![]() R5106N281A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 830 mW | No | AEC-Q100 | Details | 6 V | 0.9 V | - | - | Watchdog | Reel | R5106N | Voltage Supervisory | Open Drain | 11 uA | 1 % | 2.8 V | 2.772 V | 2.828 V | 370 ms | - | - | - | ||
![]() R5107G271A-TR-JE Nisshinbo | In Stock | - | - | SSOP-8G | No Backup | No Chip Enable | 3000 | Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 475 mW | No | AEC-Q100 | Details | 6 V | 0.9 V | - | - | Watchdog | MouseReel | R5107G | Voltage Supervisory | Open Drain | 11 uA | 1 % | 2.7 V | 2.673 V | 2.727 V | 370 ms | - | - | - | ||
![]() NJU7701F33-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | - | - | Details | 9 V | 0.8 V | NJU7701F3 | 0.000222 oz | No Watchdog | Reel | NJU7701F33 | Voltage Detectors | - | - | - | 3.3 V | 3.267 V | 3.333 V | - | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7705F27B-TE1 Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | Details | - | - | NJU7705F2 | - | - | Reel | NJU7705F27 | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7700F4-42-TE1 Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | Details | - | - | NJU7700F4-4 | - | - | Reel | NJU7700F4-42 | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7700F4-36-TE1 Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | Details | - | - | NJU7700F4-3 | - | - | Reel | NJU7700F4-36 | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7700F38-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | - | - | Details | 9 V | 0.8 V | NJU7700F3 | 0.000222 oz | No Watchdog | Reel | NJU7700F38 | Voltage Detectors | - | - | - | 3.8 V | 3.762 V | 3.838 V | - | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7719U23-TE1 Nisshinbo | In Stock | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | Details | - | - | NJU7719 | - | - | Reel | NJU7719 | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7703F03-TE1 Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | Details | - | - | NJU7703 | - | - | Reel | NJU7703 | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7701F4-22-TE1 Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | Details | - | - | NJU7701F4-2 | - | - | Reel | NJU7701F4-22 | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7701F4-42-TE1 Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | Details | - | - | NJU7701F4-4 | - | - | Reel | NJU7701F4-42 | Voltage Detectors | - | - | - | - | - | - | - | - | - | - |