- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Battery Backup Switching | Chip Enable Signals | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | RoHS | Supply Voltage-Max | Supply Voltage-Min | Watchdog Timers | Packaging | Series | Type | Output Type | Operating Supply Current | Accuracy | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3117K093A-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4 | - | - | 10000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3117K | - | - | - | - | - | - | - | - | ||
![]() R3132Q30EC-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | No Backup | No Chip Enable | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 380 mW | Yes | Details | 6 V | 0.75 V | No Watchdog | Reel | R3132Q | Voltage Detectors | CMOS | 800 nA | 2 % | 3 V | 2.94 V | 3.06 V | 240 ms | ||
![]() R3132Q17EA-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | No Backup | No Chip Enable | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 380 mW | Yes | Details | 6 V | 0.75 V | No Watchdog | Reel | R3132Q | Voltage Detectors | Open Drain | 800 nA | 2 % | 1.7 V | 1.666 V | 1.734 V | 240 ms | ||
![]() R3134N30EA-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | No Backup | No Chip Enable | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 525 mW | No | Details | 6 V | 0.85 V | No Watchdog | Reel | R3134N | Voltage Detectors | Open Drain | 800 nA | 1.8 % | 3 V | 2.946 V | 3.054 V | 240 ms | ||
![]() R3111H521C-T1-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | Details | 10 V | 0.7 V | No Watchdog | Cut Tape | R3111H | Voltage Detectors | CMOS | 1.4 uA | 2 % | 5.2 V | 5.096 V | 5.304 V | - | ||
![]() RN5VD22CA-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | RN5VD | - | - | - | - | - | - | - | - | ||
![]() R3132Q34EA-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | No Backup | No Chip Enable | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 380 mW | Yes | Details | 6 V | 0.75 V | No Watchdog | Reel | R3132Q | Voltage Detectors | Open Drain | 800 nA | 2 % | 3.4 V | 3.332 V | 3.468 V | 240 ms | ||
![]() R3134N40EC-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | No Backup | No Chip Enable | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 525 mW | No | Details | 6 V | 0.85 V | No Watchdog | Reel | R3134N | Voltage Detectors | CMOS | 800 nA | 1.8 % | 4 V | 3.928 V | 4.072 V | 240 ms | ||
![]() RP300K29AA3-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4B-4 | No Backup | - | 10000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | - | - | Details | 5.5 V | - | No Watchdog | Cut Tape | RP300K | Voltage Detectors | Active Low, Open Drain | - | 0.8 % | 2.93 V | - | - | 50 ms | ||
![]() RP300K29AC3-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4B-4 | - | - | 10000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | RP300K | - | - | - | - | - | - | - | - | ||
![]() R3111H471C-T1-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | Details | 10 V | 0.7 V | No Watchdog | Cut Tape | R3111H | Voltage Detectors | CMOS | 1.3 uA | 2 % | 4.7 V | 4.606 V | 4.794 V | - | ||
![]() R5108G291A-TR-FE Nisshinbo | In Stock | - | - | SSOP-8G-8 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R5108G | - | - | - | - | - | - | - | - | ||
![]() R3111H541A-T1-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | Details | 10 V | 0.7 V | No Watchdog | Cut Tape | R3111H | Voltage Detectors | Open Drain | 1.4 uA | 2 % | 5.4 V | 5.292 V | 5.508 V | - | ||
![]() R3132Q46EA-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | No Backup | No Chip Enable | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 380 mW | Yes | Details | 6 V | 0.75 V | No Watchdog | Reel | R3132Q | Voltage Detectors | Open Drain | 800 nA | 2 % | 4.6 V | 4.508 V | 4.692 V | 240 ms | ||
![]() R3132Q20EA5-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | No Backup | No Chip Enable | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 380 mW | Yes | Details | 6 V | 0.75 V | No Watchdog | Reel | - | Voltage Detectors | Open Drain | 800 nA | 2 % | 2.05 V | - | - | 240 ms | ||
![]() R3134N41EA-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | No Backup | No Chip Enable | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 525 mW | No | Details | 6 V | 0.85 V | No Watchdog | Reel | R3134N | Voltage Detectors | Open Drain | 800 nA | 1.8 % | 4.1 V | 4.026 V | 4.174 V | 240 ms | ||
![]() R3132Q28EC-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | No Backup | No Chip Enable | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 380 mW | Yes | Details | 6 V | 0.75 V | No Watchdog | Reel | R3132Q | Voltage Detectors | CMOS | 800 nA | 2 % | 2.8 V | 2.744 V | 2.856 V | 240 ms | ||
![]() RN5VD44AA-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | RN5VD | - | - | - | - | - | - | - | - | ||
![]() R5107G281C-TR-FE Nisshinbo | In Stock | - | - | SSOP-8G-8 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R5107G | - | - | - | - | - | - | - | - | ||
![]() R3111H481A-T1-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | Details | 10 V | 0.7 V | No Watchdog | Cut Tape | R3111H | Voltage Detectors | Open Drain | 1.3 uA | 2 % | 4.8 V | 4.704 V | 4.896 V | - |