- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Battery Backup Switching | Chip Enable Signals | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Watchdog Timers | Packaging | Series | Type | Output Type | Operating Supply Current | Output Current | Quiescent Current | Accuracy | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJU2102AM-TE1 Nisshinbo | 8000 | - | - | DMP-8 | No Backup | No Chip Enable | 2000 | No Manual Reset | + 125 C | - 40 C | SMD/SMT | 1 Input | 600 mW | No | - | Details | 18 V | 3.5 V | - | - | Watchdog | Cut Tape | NJU2102A | Voltage Detectors | Active High, Active Low | 320 uA | - | 320 uA | - | 4.2 V | - | - | 200 ms | - | - | - | ||
![]() NJU2103AM-TE1 Nisshinbo | In Stock | - | - | DMP-8 | No Backup | No Chip Enable | 2000 | No Manual Reset | + 125 C | - 40 C | SMD/SMT | 1 Input | 600 mW | No | - | Details | 18 V | 2.5 V | - | 0.015889 oz | No Watchdog | MouseReel | NJU2103 | Voltage Monitors | Active Low | 300 uA | - | - | - | 4.2 V | - | - | - | - | - | - | ||
![]() NJU7701F02-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | - | - | Details | 9 V | 0.8 V | NJU7701F0 | 0.000222 oz | No Watchdog | Reel | NJU7701F02 | Voltage Detectors | - | - | - | - | 1 % | 2 V | 1.98 V | 2.02 V | - | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() R3117N303A-TR-YE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 660 mW | No | - | Details | 6 V | 1 V | - | - | No Watchdog | Cut Tape | R3117N | Voltage Detectors | Open Drain | 290 nA | - | - | 1 % | 3 V | - | - | 40 us | - | - | - | ||
![]() R5111S072D-E2-KE Nisshinbo | In Stock | - | - | HSOP-8E-8 | No Backup | - | 1000 | Manual Reset | + 125 C | - 40 C | SMD/SMT | 1 Input | 3900 mW | - | AEC-Q100 | Details | 36 V | 3.5 V | - | - | Watchdog | Cut Tape | R5111 | Voltage Detectors | Active Low, Open Drain | 25 uA | - | - | 1.8 % | 3.7 V | 3.634 V | 3.766 V | 242 ms | - | - | - | ||
![]() R5110S122D-E2-KE Nisshinbo | In Stock | - | - | HSOP-8E-8 | No Backup | - | 1000 | Manual Reset | + 125 C | - 40 C | SMD/SMT | 1 Input | 3900 mW | No | AEC-Q100 | Details | 36 V | 3.5 V | - | - | Watchdog | Cut Tape | R5110S | Voltage Detectors | Active Low, Open Drain | 25 uA | - | - | 1.8 % | 4.1 V | 4.027 V | 4.173 V | 242 ms | - | - | - | ||
![]() R5112S121B-E2-KE Nisshinbo | In Stock | - | - | HSOP-8E-8 | No Backup | - | 1000 | No Manual Reset | + 125 C | - 40 C | SMD/SMT | 1 Input | 3600 mW | - | AEC-Q100 | Details | 42 V | 3.5 V | - | - | No Watchdog | Cut Tape | R5112S | Voltage Detectors | Open Drain | 3.8 uA | 200 mA | - | 0.6 % | 4.1 V | - | - | 6 ms | - | - | - | ||
![]() R5110S072D-E2-KE Nisshinbo | In Stock | - | - | HSOP-8E-8 | No Backup | - | 1000 | Manual Reset | + 125 C | - 40 C | SMD/SMT | 1 Input | 3900 mW | No | AEC-Q100 | Details | 36 V | 3.5 V | - | - | Watchdog | Cut Tape | R5110S | Voltage Detectors | Active Low, Open Drain | 25 uA | - | - | 1.8 % | 3.7 V | 3.634 V | 3.766 V | 242 ms | - | - | - | ||
![]() R5110S102C-E2-KE Nisshinbo | In Stock | - | - | HSOP-8E-8 | No Backup | - | 1000 | Manual Reset | + 125 C | - 40 C | SMD/SMT | 1 Input | 3900 mW | No | AEC-Q100 | Details | 36 V | 3.5 V | - | - | Watchdog | Cut Tape | R5110S | Voltage Detectors | Active Low, Open Drain | 25 uA | - | - | 1.8 % | 2.8 V | 2.75 V | 2.85 V | 242 ms | - | - | - | ||
![]() R3154N203A-TR-R Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | - | 3000 | No Manual Reset | + 125 C | - 40 C | SMD/SMT | 1 Input | - | - | - | Details | 42 V | 3 V | - | - | No Watchdog | MouseReel | R3154N-R | Voltage Detectors | Open Drain | 2 uA | - | - | 0.75 % | 3.54 V | - | - | 4 ms | - | - | - | ||
![]() R5110L102D-TR-KE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | - | 2000 | Manual Reset | + 125 C | - 40 C | SMD/SMT | 1 Input | 830 mW | - | AEC-Q100 | Details | 36 V | - | - | - | Watchdog | Cut Tape | R5110L | Voltage Detectors | Active Low, Open Drain | - | - | - | 1.8 % | 2.8 V | - | - | 242 ms | - | - | - | ||
![]() R5542Z202B-E2-F Nisshinbo | In Stock | - | - | WLCSP-12 | No Backup | - | 4000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 1000 mW | No | - | Details | 5.5 V | 1.2 V | - | - | No Watchdog | Cut Tape | R5542Z | Voltage Detectors | CMOS | 10 uA | - | - | 2 % | 2 V | - | - | 100 us | - | - | - | ||
![]() R3154N204A-TR-R Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | - | 3000 | No Manual Reset | + 125 C | - 40 C | SMD/SMT | 1 Input | - | - | - | Details | 42 V | 3 V | - | - | No Watchdog | MouseReel | R3154N-R | Voltage Detectors | Open Drain | 2 uA | - | - | 0.75 % | 1.33 V | - | - | 4 ms | - | - | - | ||
![]() R3154N206A-TR-R Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | - | 3000 | No Manual Reset | + 125 C | - 40 C | SMD/SMT | 1 Input | - | - | - | Details | 42 V | 3 V | - | - | No Watchdog | MouseReel | R3154N-R | Voltage Detectors | Open Drain | 2 uA | - | - | 0.75 % | 870 mV | - | - | 4 ms | - | - | - | ||
![]() R3152N017A-TR-KE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | - | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 830 mW | - | AEC-Q100 | Details | 42 V | - | - | - | No Watchdog | Cut Tape | R3152N | Voltage Detectors | Open Drain | - | - | - | 0.5 % | 3.57 V | - | - | 4 ms | - | - | - | ||
![]() R3160N150A-TR-KE Nisshinbo | In Stock | - | - | DFN1010-4 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 50 C | SMD/SMT | 1 Input | 400 mW | No | AEC-Q100 | Details | 6 V | 0.5 V | - | - | No Watchdog | Reel | R3160N | Voltage Detectors | Open Drain | 350 nA | - | - | 0.8 % | 2.9 V | 2.758 V | 2.842 V | 100 ms | - | - | - | ||
![]() R5110S082C-E2-KE Nisshinbo | In Stock | - | - | HSOP-8E-8 | No Backup | - | 1000 | Manual Reset | + 125 C | - 40 C | SMD/SMT | 1 Input | 3900 mW | No | AEC-Q100 | Details | 36 V | 3.5 V | - | - | Watchdog | Cut Tape | R5110S | Voltage Detectors | Active Low, Open Drain | 25 uA | - | - | 1.8 % | 3 V | 2.946 V | 3.054 V | 242 ms | - | - | - | ||
![]() R3116K291A-TR-Y Nisshinbo | In Stock | - | - | DFN1010-4 | Backup | - | 10000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 400 mW | - | - | Details | 6 V | 0.5 V | - | - | No Watchdog | Cut Tape | R3116K | Voltage Detectors | Open Drain | 2.2 uA | 200 mA | - | 0.8 % | 2.9 V | - | - | 100 ms | - | - | - | ||
![]() R3500S010A-E2-FE Nisshinbo | In Stock | - | - | HSOP-18 | Backup | - | 1000 | Manual Reset | + 105 C | - 40 C | SMD/SMT | 4 Input | - | - | - | Details | 42 V | 3 V | - | - | No Watchdog | Reel | R3500S | Voltage Detectors | Open Drain | 10 uA | - | - | 0.75 % | - | - | - | 4 ms | - | - | - | ||
![]() R3119N083A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 36 V | 1.2 V | - | - | No Watchdog | Reel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | - | - | 1.5 % | 8.3 V | 8.176 V | 8.424 V | 85 ms | - | - | - |