- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Watchdog Timers | Packaging | Series | Type | Accuracy | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJU7701F31-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | Details | 9 V | 0.8 V | NJU7701F3 | 0.000222 oz | No Watchdog | Reel | NJU7701F31 | Voltage Detectors | 1 % | 3.1 V | 3.069 V | 3.131 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7713F0433-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 2 Input | 350 mW | Details | 9 V | 0.8 V | NJU7713 | 0.000222 oz | No Watchdog | Reel | NJU7713 | Voltage Detectors | - | 4 V, 3.3 V | 3.96 V, 3.267 V | 4.04 V, 3.333 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7700F05-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7700F0 | - | - | Reel | NJU7700F0 | Voltage Detectors | - | - | - | - | - | - | - | ||
![]() NJU7704F3-45A-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7704F3-45 | - | - | MouseReel | NJU7704F3-45 | Voltage Detectors | - | - | - | - | - | - | - | ||
![]() NJU7701F4-33-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7701F4-3 | - | - | Reel | NJU7701F4-33 | Voltage Detectors | - | - | - | - | - | - | - | ||
![]() NJU7701F4-43-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7701F4-4 | - | - | Reel | NJU7701F4-43 | Voltage Detectors | - | - | - | - | - | - | - | ||
![]() NJU7700F4-35-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7700F4-3 | - | - | Reel | NJU7700F4-35 | Voltage Detectors | - | - | - | - | - | - | - | ||
![]() NJU7701F4-29-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7701F4-2 | - | - | Reel | NJU7701F4-29 | Voltage Detectors | - | - | - | - | - | - | - | ||
![]() NJU7700F52-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7700F5 | - | - | Reel | NJU7700F52 | Voltage Detectors | - | - | - | - | - | - | - | ||
![]() NJU7700F4-03-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7700F4 | - | - | Reel | NJU7700F4-03 | Voltage Detectors | - | - | - | - | - | - | - | ||
![]() NJU7705F03A-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7705F | - | - | Reel | NJU7705F03 | Voltage Detectors | - | - | - | - | - | - | - | ||
![]() NJU7704F27B-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7704F2 | - | - | Reel | NJU7704F27 | Voltage Detectors | - | - | - | - | - | - | - | ||
![]() NJU7705F02A-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7705F | - | - | Reel | NJU7705F02 | Voltage Detectors | - | - | - | - | - | - | - | ||
![]() NJU7719U27-TE1 Nisshinbo | In Stock | - | - | - | 2000 | - | - | - | - | - | - | Details | - | - | NJU7719 | - | - | Reel | NJU7719 | Voltage Detectors | - | - | - | - | - | - | - | ||
![]() NJU7704F02A-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7704F | - | - | Reel | NJU7704F02 | Voltage Detectors | - | - | - | - | - | - | - | ||
![]() NJU7704F45A-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7704F45 | - | - | MouseReel | NJU7704F45 | Voltage Detectors | - | - | - | - | - | - | - | ||
![]() NJU7707F22A2-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 350 mW | Details | 9 V | 0.8 V | NJU7707F2 | 0.000222 oz | No Watchdog | Reel | NJU7707F22 | Voltage Detectors | - | 2.2 V | 2.178 V | 2.222 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7700F4-32-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7700F4-3 | - | - | Reel | NJU7700F4-32 | Voltage Detectors | - | - | - | - | - | - | - | ||
![]() NJU7705F3-39A-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7705F3-3 | - | - | Reel | NJU7705F3-39 | Voltage Detectors | - | - | - | - | - | - | - | ||
![]() NJU7704F19A-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7704F1 | - | - | Reel | NJU7704F19 | Voltage Detectors | - | - | - | - | - | - | - |