- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Watchdog Timers | Packaging | Series | Type | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJU7700F36-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | Details | 9 V | 0.8 V | NJU7700F3 | 0.000222 oz | No Watchdog | Reel | NJU7700F36 | Voltage Detectors | 3.6 V | 3.564 V | 3.636 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7705F3-32A-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7705F3-3 | - | - | Reel | NJU7705F3-32 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7707F03A2-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 350 mW | Details | 9 V | 0.8 V | NJU7707F0 | 0.000222 oz | No Watchdog | Reel | NJU7707F03 | Voltage Detectors | 3 V | 2.97 V | 3.03 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7700F4-15-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7700F4-1 | - | - | Reel | NJU7700F4-15 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7700F4-18-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7700F4-1 | - | - | Reel | NJU7700F4-18 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7704F3-03A-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7704F3-03 | - | - | MouseReel | NJU7704F3-03 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7701F4-24-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7701F4-2 | - | - | Reel | NJU7701F4-24 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7700F35-TE2 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | Details | 9 V | 0.8 V | NJU7700F3 | 0.000222 oz | No Watchdog | Reel | NJU7700F35 | Voltage Detectors | 3.5 V | 3.465 V | 3.535 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7705F22A-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7705F2 | - | - | Reel | NJU7705F22 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7700F4-27-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7700F4-2 | - | - | Reel | NJU7700F4-27 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7706F27B2-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 350 mW | Details | 9 V | 0.8 V | NJU7706F2 | 0.000222 oz | No Watchdog | Reel | NJU7706F27 | Voltage Detectors | 2.7 V | 2.673 V | 2.727 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7707F42A1-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | Details | 9 V | 0.8 V | NJU7707F4 | 0.000222 oz | No Watchdog | Reel | NJU7707F42 | Voltage Detectors | 1.5 V to 6 V | 4.158 V | 4.242 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7701F4-04-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7701F4 | - | - | Reel | NJU7701F4-04 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7701F38-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | Details | 9 V | 0.8 V | NJU7701F3 | 0.000222 oz | No Watchdog | Reel | NJU7701F38 | Voltage Detectors | 3.8 V | 3.762 V | 3.838 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7702F42-TE2 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7702 | - | - | Reel | NJU7702 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7706F29A2-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 350 mW | Details | 9 V | 0.8 V | NJU7706F2 | 0.000222 oz | No Watchdog | MouseReel | NJU7706F29 | Voltage Detectors | 2.9 V | 2.871 V | 2.929 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7701F4-21-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7701F4-2 | - | - | Reel | NJU7701F4-21 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7700F04-TE2 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | Details | 9 V | 0.8 V | NJU7700F0 | 0.000222 oz | No Watchdog | Reel | NJU7700F0 | Voltage Detectors | 4 V | 3.96 V | 4.04 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7719U1-34-TE1 Nisshinbo | In Stock | - | - | - | 2000 | - | - | - | - | - | - | Details | - | - | NJU7719 | - | - | Reel | NJU7719 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7707F25A2-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 350 mW | Details | 9 V | 0.8 V | NJU7707F2 | 0.000222 oz | No Watchdog | Reel | NJU7707F25 | Voltage Detectors | 2.5 V | 2.475 V | 2.525 V | 1.1 mm | 2.9 mm | 1.6 mm |