- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Body Material | Conductor Material | Base/Housing Material | Battery Backup Switching | Body Orientation | Capacitance Tolerance | Chip Enable Signals | Contact Materials | Factory Pack Quantity | Manual Reset | Maximum Data Rate | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Unit Weight | Voltage, Rating | Watchdog Timers | Wire Size | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Color | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Pin Count | Number of Conductors | Housing Color | Output Type | Operating Supply Voltage | Interface | Plating | Operating Supply Current | Program Memory Size | Accuracy | Family | Data Bus Width | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Cable Diameter | Resistance Tolerance | Number of Receivers | Stud Size | Number of Transmitters | Reset Delay Time | Power Supply Type | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3111H301C-T1-FE Nisshinbo | 30000 | - | - | - | SOT-89-3 | - | - | - | Backup | - | - | No Chip Enable | - | 1000 | No Manual Reset | - | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 900 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | - | MouseReel | R3111H | - | Voltage Detectors | - | - | - | 47 pF | - | - | - | - | - | - | CMOS | - | - | - | 1.2 uA | - | 2 % | - | - | 3 V | 2.94 V | 3.06 V | - | - | - | - | - | 100 us | - | 1 mm | 1 x 0.5 | - | ||
![]() R3111N351C-TR-FE Nisshinbo | In Stock | - | - | Gold | SOT-23-5 | - | - | PPS (Polyphenylene Sulfide) | Backup | Straight | - | No Chip Enable | Phosphor Bronze | 3000 | No Manual Reset | - | + 85 C | - 40 C | Through Hole | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 10 V | 0.7 V | Solder | 0.000222 oz | - | No Watchdog | - | -55 to 85 °C | MouseReel | R3111N | - | Voltage Detectors | - | - | - | - | - | 1.2700 mm | - | - | - | Brown | CMOS | - | - | - | 1.2 uA | - | 2 % | - | - | 3.5 V | 3.43 V | 3.57 V | - | - | - | - | - | 100 us | - | - | - | - | ||
![]() R3111N352A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-3 | - | - | - | Backup | - | - | No Chip Enable | - | 3000 | No Manual Reset | - | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 10 V | 0.7 V | - | 0.000282 oz | 250 V | No Watchdog | - | - | MouseReel | R3111N | 100.0000 ppm/°C | Voltage Detectors | 9.1 | - | - | - | 2.0000 W | - | High Power | - | - | - | Open Drain | - | - | - | 1.2 uA | - | 2 % | - | - | 3.5 V | 3.43 V | 3.57 V | - | 5 | - | - | - | 100 us | - | 6.3 mm | 3.2 mm | - | ||
![]() R3111N181C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | No Chip Enable | - | 3000 | No Manual Reset | - | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 10 V | 0.7 V | - | 0.000222 oz | - | No Watchdog | - | - | MouseReel | R3111N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | 1 uA | - | 2 % | Terminals & Splices | - | 1.8 V | 1.764 V | 1.836 V | - | - | - | - | - | 100 us | - | - | - | - | ||
![]() R3111Q131A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | No Chip Enable | - | 3000 | No Manual Reset | - | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | - | MouseReel | R3111Q | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | 1 uA | - | 2 % | - | - | 1.3 V | 1.274 V | 1.326 V | - | - | - | - | - | - | - | - | - | - | ||
![]() R3111D241B-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | Backup | - | - | No Chip Enable | - | 4000 | No Manual Reset | - | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 500 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | - | Reel | R3111D | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | 1.1 uA | - | 2 % | - | - | 2.4 V | 2.352 V | 2.448 V | - | - | - | - | - | - | - | - | - | - | ||
![]() R3111N201A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | No Chip Enable | - | 3000 | No Manual Reset | - | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 10 V | 0.7 V | - | 0.000222 oz | - | No Watchdog | - | - | MouseReel | R3111N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | Open Drain | - | CAN/I2C/I2S/SPI/UART | - | 1.1 uA | 512 Kb | 2 % | - | 32 Bit | 2 V | 1.96 V | 2.04 V | - | - | - | - | - | 100 us | - | - | - | ARM Cortex M4 | ||
![]() R3111H451C-T1-FE Nisshinbo | 51000 | - | - | - | SOT-89-3 | - | - | - | Backup | - | - | No Chip Enable | - | 1000 | No Manual Reset | - | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 900 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | - | MouseReel | R3111H | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | 1.3 uA | - | 2 % | - | - | 4.5 V | 4.41 V | 4.59 V | - | - | - | - | - | - | - | - | - | - | ||
![]() R3112Q291C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | PO (Polyolefin) | - | - | Backup | - | - | - | - | 3000 | No Manual Reset | - | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 6 V | 700 mV | - | 0.001411 oz | - | No Watchdog | - | -30 to 125 °C | MouseReel | R3112Q | - | Heat Shrinkable Tubing | - | Black | - | - | - | - | - | - | - | - | CMOS | - | - | - | 1 uA | - | 2 % | - | - | 2.9 V | 2.842 V | 2.958 V | - | - | - | - | - | 100 ms | - | - | - | - | ||
![]() R3112Q181A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | Silver Coated Copper | - | Backup | - | - | No Chip Enable | - | 3000 | No Manual Reset | - | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 6 V | 700 mV | - | 0.001411 oz | - | No Watchdog | - | - | MouseReel | R3112Q | - | Triaxial Cable | - | - | - | - | - | - | - | - | 1 | - | CMOS, Open Drain | - | - | - | 1 uA | - | 2 % | - | - | 1.8 V | 1.764 V | 1.836 V | 3.7 mm | - | - | - | - | 100 ms | - | - | - | - | ||
![]() R3112N281C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | Copper | - | - | Backup | - | - | - | - | 3000 | No Manual Reset | - | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 6 V | 700 mV | - | 0.000222 oz | - | No Watchdog | 12 to 10, 12 AWG | -55 to 125 °C | MouseReel | R3112N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | Tin | 1 uA | - | 2 % | - | - | 2.8 V | 2.744 V | 2.856 V | - | - | - | 4.83 mm | - | 100 ms | - | 40.13 mm | - | - | ||
![]() R3111H211C-T1-FE Nisshinbo | In Stock | - | - | - | SOT-89-3 | - | - | - | Backup | - | - | No Chip Enable | - | 1000 | No Manual Reset | - | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 900 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | - | MouseReel | R3111H | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | 1.1 uA | - | 2 % | - | - | 2.1 V | 2.058 V | 2.142 V | - | - | - | - | - | 100 us | - | - | 1.27 x 2 x 1.02 | - | ||
![]() R3111H451A-T1-FE Nisshinbo | In Stock | - | - | - | SOT-89-3 | - | - | - | Backup | - | 5% | No Chip Enable | - | 1000 | No Manual Reset | - | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 900 mW | Yes | Details | - | 10 V | 0.7 V | - | 0.008119 oz | - | No Watchdog | - | - | MouseReel | R3111H | - | Voltage Detectors | - | - | - | 120 pF | - | - | - | - | - | - | Open Drain | - | - | - | 1.3 uA | - | 2 % | - | - | 4.5 V | 4.41 V | 4.59 V | - | - | - | - | - | - | - | 2.01 mm | 2.01 x 1.25 x 0.94 mm | - | ||
![]() R3111N551A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | No Chip Enable | - | 3000 | No Manual Reset | - | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 10 V | 0.7 V | - | 0.000222 oz | - | No Watchdog | - | - | MouseReel | R3111N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | 1.4 uA | - | 2 % | - | - | 5.5 V | 5.39 V | 5.61 V | - | - | - | - | - | 100 us | - | - | - | - | ||
![]() R5107G271A-TR-FE Nisshinbo | In Stock | - | - | Gold | SSOP-8G-8 | - | - | Nylon | No Backup | Straight | - | - | Brass | 3000 | Manual Reset | - | + 105 C | - 40 C | Through Hole | SMD/SMT | 1 Input | 380 mW | - | Details | - | 6 V | 900 mV | Solder | - | - | Watchdog | - | -55 to 105 °C | MouseReel | R5107G | - | Voltage Supervisory | - | - | Pin | - | - | 2.7400 mm | - | - | - | - | Open Drain | - | - | - | 11 uA | - | 1 % | - | - | 2.7 V | 2.6244 V | 2.7405 V | - | - | - | - | - | 370 ms | - | 31.19 mm | - | - | ||
![]() R3111Q331C-TR-FE Nisshinbo | In Stock | - | - | Gold | SC-82AB-4 | - | - | Thermoplastic | Backup | Straight | - | No Chip Enable | Phosphor Bronze | 3000 | No Manual Reset | - | + 85 C | - 40 C | Cable Mount | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 10 V | 0.7 V | IDT | - | - | No Watchdog | - | -65 to 105 °C | MouseReel | R3111Q | - | Voltage Detectors | - | - | Pin | - | - | 2.5400 mm | - | - | - | Black | CMOS | - | - | - | 1.2 uA | - | 2 % | - | - | 3.3 V | 3.234 V | 3.366 V | - | - | - | - | - | 100 us | - | 7.49 mm | - | - | ||
![]() R3200L052B-E2 Nisshinbo | In Stock | - | - | - | DFN1216-8 | - | - | - | No Backup | - | - | - | - | 5000 | No Manual Reset | - | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 625 mW | No | Details | Dust Cover | 5.5 V | 1.65 V | - | - | - | No Watchdog | - | - | MouseReel | R3200L | - | Voltage Sequencers | - | - | - | - | - | - | - | - | - | - | CMOS, Open Drain | - | - | - | 280 nA | - | 10 % | - | - | - | - | - | - | - | - | - | - | 10 s | - | - | - | - | ||
![]() R3116Q101A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | No Chip Enable | - | 3000 | No Manual Reset | 10 Mbps | + 85 C | - 40 C | Surface Mount | SMD/SMT | 1 Input | 380 mW | Yes | Details | SSOP | 6 V | 500 mV | - | - | - | No Watchdog | - | -40 to 150 °C | Reel | R3116Q | - | FlexRay Transceiver | - | - | - | - | - | - | - | 20 | - | - | CMOS, Open Drain | 4.3, 1.4, 3 V | - | - | 62 mA | - | 0.8 % | - | - | 1 V | 978 mV | 1.023 V | - | - | 1 | - | 1 | 100 ms | Single | - | - | - | ||
![]() R3119N085E-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | - | - | 3000 | No Manual Reset | - | + 105 C | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 6 V | 2.1 V | - | 0.000222 oz | - | No Watchdog | - | - | MouseReel | R3119N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | Open Drain | - | I2C/I2S/SPI/UART/USB | - | 3.3 uA | 32 Kb | 1.5 % | - | 32 Bit | 8.5 V | - | - | - | - | - | - | - | 15 us | - | - | - | ARM Cortex M4 | ||
![]() R3117Q154C-TR-FE Nisshinbo | In Stock | - | - | - | SC-88A-5 | - | - | - | Backup | - | 10% | No Chip Enable | - | 3000 | No Manual Reset | - | + 105 C | - 40 C | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 6 V | 1 V | - | - | - | No Watchdog | - | - | MouseReel | R3117Q | - | Voltage Detectors | - | - | - | 680 pF | - | - | - | - | - | - | CMOS | - | - | - | 310 nA | - | 1 % | - | - | 1.5 V | 1.474 V | 1.539 V | - | - | - | - | - | 40 us | - | 3.2 mm | 3.2 x 2.5 x 1.7 mm | - |