- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Body Material | Number of Terminals | Base/Housing Material | Battery Backup Switching | Body Orientation | Capacitance Tolerance | Category | Chip Enable Signals | Contact Materials | Factory Pack Quantity | For Use With | I/O Voltage | Input Frequency | Insert Arrangement | Instruction Set Architecture | Manual Reset | Maximum Operating Temperature | Maximum Output Power | Maximum Voltage Rating | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Number of CPU Cores | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Unit Weight | Watchdog Timers | Wire Size | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Color | Number of Rows | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Pin Count | Number of Outputs | Number of Contacts | Contact Gender | Output Voltage | Housing Color | Output Type | Operating Supply Voltage | Interface | Operating Supply Current | Number of Ports | Output Current | Program Memory Size | Accuracy | Data Bus Width | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Resistance Tolerance | Reset Delay Time | Input Voltage | Strain Relief | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3118N151C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | - | No Manual Reset | + 85 C | - | - | - | - 40 C | - | SMD/SMT | - | 1 Input | 420 mW | Yes | Details | - | 6 V | 1 V | - | 0.000222 oz | No Watchdog | - | - | Reel | R3118N | - | Voltage Detectors | - | - | - | - | 150 pF | - | - | - | - | - | - | - | - | - | CMOS | - | - | 480 nA | - | - | - | 1.5 % | - | 1.5 V | - | - | - | 80 us | - | - | 3.2 mm | 3.2 x 1.6 | - | ||
![]() R3112N251A-TL-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | - | No Manual Reset | + 85 C | - | - | - | - 40 C | - | SMD/SMT | - | 1 Input | 420 mW | Yes | Details | - | 6 V | 700 mV | - | 0.000222 oz | No Watchdog | - | - | MouseReel | R3112N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Open Drain | - | - | 1 uA | - | - | - | 2 % | - | 2.5 V | 2.45 V | 2.55 V | - | 100 ms | - | - | - | - | - | ||
![]() R3116Q311C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | 47 to 440 Hz | - | - | No Manual Reset | + 85 C | 10 W | - | 3000 Vdc | - 40 C | Through Hole | SMD/SMT | - | 1 Input | 380 mW | Yes | Details | - | 6 V | 500 mV | - | 0.005046 oz | No Watchdog | - | -10 to 70 °C | Reel | R3116Q | - | Regulated | - | - | - | - | - | - | - | - | 5 | 2 | - | - | 15, -15 V | - | CMOS | - | - | 1.6 uA | - | 0.36/-0.36 A | - | 0.8 % | - | 3.1 V | 3.054 V | 3.147 V | - | 100 ms | 85 to 265 V | - | - | - | - | ||
![]() R3118N281A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | - | - | - | 3000 | - | - | - | - | - | No Manual Reset | + 85 C | - | - | - | - 40 C | - | SMD/SMT | - | 1 Input | 420 mW | Yes | Details | - | 6 V | 1 V | - | 0.000222 oz | No Watchdog | - | - | MouseReel | R3118N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | I2C/SSP/SPI/UART | 480 nA | - | - | 96 Kb | 1.5 % | 32 Bit | 2.8 V | - | - | - | 80 us | - | - | - | - | ARM Cortex M0 | ||
![]() R3112D151A-TR-FE Nisshinbo | In Stock | - | - | Gold | SON1612-6 | - | - | Nylon | Backup | Right Angle | - | - | No Chip Enable | Phosphor Bronze | 4000 | - | - | - | - | - | No Manual Reset | + 85 C | - | - | - | - 40 C | Through Hole | SMD/SMT | - | 1 Input | 500 mW (1/2 W) | Yes | Details | - | 6 V | 700 mV | Solder | 0.001411 oz | No Watchdog | - | -40 to 80 °C | Reel | R3112D | - | Voltage Detectors | - | - | - | Receptacle | - | - | 2.5400 mm | - | - | - | - | - | - | - | CMOS, Open Drain | - | - | 700 nA | - | - | - | 2 % | - | 1.5 V | 1.47 V | 1.53 V | - | 100 ms | - | - | 17.78 mm | - | - | ||
![]() R3116N071C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | - | No Manual Reset | + 85 C | - | - | - | - 40 C | - | SMD/SMT | - | 1 Input | 420 mW | Yes | Details | - | 6 V | 500 mV | - | 0.000222 oz | No Watchdog | - | - | Reel | R3116N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | 1.4 uA | - | - | - | 0.8 % | - | 700 mV | 678 mV | 723 mV | - | 100 ms | - | - | - | - | - | ||
![]() R3112N241A-TR-FE Nisshinbo | In Stock | - | - | Gold | SOT-23-5 | - | - | PPO (Polyphenylene Oxide) | Backup | Straight | - | - | No Chip Enable | Copper Alloy | 3000 | - | - | - | - | - | No Manual Reset | + 85 C | - | - | - | - 40 C | Cable Mount | SMD/SMT | - | 1 Input | 420 mW | Yes | Details | - | 6 V | 700 mV | IDT | 0.000222 oz | No Watchdog | - | - | MouseReel | R3112N | - | IDC Connector | - | - | 2 | Plug | - | - | 2.1500 mm | - | - | - | 50 POS | - | - | - | Open Drain | - | - | 1 uA | - | - | - | 2 % | - | 2.4 V | 2.352 V | 2.448 V | - | 100 ms | - | - | 83.31 mm | - | - | ||
![]() R3111N421A-TR-FE Nisshinbo | In Stock | - | - | Tin | SOT-23-5 | - | - | Polyester | Backup | Right Angle | - | - | No Chip Enable | Copper Alloy | 3000 | - | - | - | - | - | No Manual Reset | + 85 C | - | - | - | - 40 C | Through Hole | SMD/SMT | - | 1 Input | 420 mW | Yes | Details | - | 10 V | 0.7 V | Solder | - | No Watchdog | - | -55 to 105 °C | MouseReel | R3111N | - | Voltage Detectors | - | - | - | Header | - | - | 3.9600 mm | - | - | - | - | - | - | White | Open Drain | - | - | 1.3 uA | - | - | - | 2 % | - | 4.2 V | 4.116 V | 4.284 V | - | 100 us | - | - | 31.7 mm | - | - | ||
![]() R3111N131A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | - | No Manual Reset | + 85 C | - | - | - | - 40 C | - | SMD/SMT | - | 1 Input | 420 mW | Yes | Details | - | 10 V | 0.7 V | - | 0.000222 oz | No Watchdog | - | - | MouseReel | R3111N | ± 300ppm/°C | Voltage Detectors | 91 mOhm | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | Open Drain | - | - | 1 uA | - | - | - | 2 % | - | 1.3 V | 1.274 V | 1.326 V | ± 5% | - | - | - | 6.35 mm | 3.15 mm | - | ||
![]() R3112Q111A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | - | No Manual Reset | + 85 C | - | - | - | - 40 C | - | SMD/SMT | - | 1 Input | 380 mW | Yes | Details | - | 6 V | 700 mV | - | 0.001411 oz | No Watchdog | - | - | MouseReel | R3112Q | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Open Drain | - | - | 700 nA | - | - | - | 2 % | - | 1.1 V | 1.078 V | 1.122 V | - | 100 ms | - | - | - | - | - | ||
![]() R3134N30EA8-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | - | - | - | 3000 | - | - | - | - | - | Manual Reset | + 85 C | - | - | - | - 40 C | - | SMD/SMT | - | 1 Input | 525 mW | No | Details | - | 6 V | 750 mV | - | - | No Watchdog | - | - | MouseReel | R3134N | 50 ppm/°C | Voltage Supervisory | 23.2 kOhm | - | - | - | - | 0.0625 W | - | Precision Low TCR | - | - | - | - | - | - | Open Drain | - | - | 900 nA | - | - | - | 1.8 % | - | 3.08 V | 3.025 V | 3.135 V | 1 | 240 ms | - | - | 1.55 | 0.8 | - | ||
![]() R3111H201A-T1-FE Nisshinbo | In Stock | - | - | - | SOT-89-3 | - | - | - | Backup | - | - | - | No Chip Enable | - | 1000 | - | 3.3 V | - | - | RISC | No Manual Reset | + 85 C | - | - | - | - 40 C | Surface Mount | SMD/SMT | 1 | 1 Input | 900 mW | Yes | Details | MAPBGA | 10 V | 0.7 V | - | - | No Watchdog | - | -40 to 85 °C | MouseReel | R3111H | - | Voltage Detectors | - | - | - | - | - | - | - | - | 225 | - | - | - | - | - | Open Drain | 1.2, 3.3 V | - | 1.1 uA | - | - | - | 2 % | 32 Bit | 2 V | 1.96 V | 2.04 V | - | 100 us | - | - | - | - | ColdFire V2 | ||
![]() R3112N111C-TR-FE Nisshinbo | In Stock | - | - | Gold | SOT-23-5 | - | - | - | Backup | Right Angle | - | - | No Chip Enable | - | 3000 | - | - | - | 13-3 | - | No Manual Reset | + 85 C | - | - | - | - 40 C | Through Hole | SMD/SMT | - | 1 Input | 420 mW | Yes | Details | - | 6 V | 700 mV | Solder | 0.000222 oz | No Watchdog | - | - | MouseReel | R3112N | - | Voltage Detectors | - | - | - | Receptacle | - | - | - | - | - | - | - | SKT | - | - | CMOS | - | - | 700 nA | - | - | - | 2 % | - | 1.1 V | 1.078 V | 1.122 V | - | 100 ms | - | No | 32 mm | - | - | ||
![]() R3111Q451C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | 20% | - | No Chip Enable | - | 3000 | - | - | - | - | - | No Manual Reset | + 85 C | - | - | - | - 40 C | - | SMD/SMT | - | 1 Input | 380 mW | Yes | Details | - | 10 V | 0.7 V | - | - | No Watchdog | - | - | MouseReel | R3111Q | - | Voltage Detectors | - | - | - | - | 0.001 uF | - | - | - | - | - | - | - | - | - | CMOS | - | - | 1.3 uA | - | - | - | 2 % | - | 4.5 V | 4.41 V | 4.59 V | - | - | - | - | 1.02 mm | 1 x 0.5 x 0.56 mm | - | ||
![]() R3132Q11EA-TR-FE Nisshinbo | In Stock | - | - | Gold | SC-82AB-4 | - | 37 | Polyester | Backup | Straight | - | - | - | Phosphor Bronze | 3000 | - | - | - | - | - | Manual Reset | + 85 C | - | - | - | - 40 C | Through Hole | SMD/SMT | - | 1 Input | 380 mW | Yes | Details | - | 6 V | 750 mV | Solder | - | No Watchdog | - | - | Reel | R3132Q | - | D-Subminiature | - | - | - | Receptacle | - | - | 2.7700 mm | - | - | - | 37 POS | - | - | - | CMOS, Open Drain | - | - | 800 nA | 1 | - | - | 2 % | - | 1.1 V | 1.078 V | 1.122 V | - | 240 ms | - | - | 69.39 mm | - | - | ||
![]() R3111Q141A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | I/O Expander | No Chip Enable | - | 3000 | - | - | - | - | - | No Manual Reset | + 85 C | - | - | - | - 40 C | Surface Mount | SMD/SMT | - | 1 Input | 380 mW | Yes | Details | TSSOP | 10 V | 0.7 V | - | - | No Watchdog | - | -40 to 85 °C | MouseReel | R3111Q | - | I/O Expander | - | - | - | - | - | - | - | - | 16 | - | - | - | - | - | Open Drain | - | - | 1 uA | - | - | - | 2 % | - | 1.4 V | 1.372 V | 1.428 V | - | - | - | - | - | - | - | ||
![]() R3111Q211B-TR-FE Nisshinbo | In Stock | - | - | Gold | SC-82AB-4 | - | - | - | Backup | Straight | - | - | No Chip Enable | - | 3000 | - | - | - | 16-26 | - | No Manual Reset | + 85 C | - | - | - | - 40 C | Cable Mount | SMD/SMT | - | 1 Input | 380 mW | Yes | Details | - | 10 V | 0.7 V | Solder Bucket | - | No Watchdog | - | -55 to 125 °C | MouseReel | R3111Q | - | Voltage Detectors | - | - | - | Plug | - | - | - | - | - | - | - | PIN | - | - | Open Drain | - | - | 1.1 uA | - | - | - | 2 % | - | 2.1 V | 2.058 V | 2.142 V | - | - | - | No | 24.79 mm | - | - | ||
![]() R3112N371A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | PC (Polycarbonate) | Backup | Straight | - | - | No Chip Enable | - | 3000 | - | - | - | - | - | No Manual Reset | + 85 C | - | - | - | - 40 C | - | SMD/SMT | - | 1 Input | 420 mW | Yes | Details | - | 6 V | 700 mV | - | 0.000222 oz | No Watchdog | 12 to 6, 12 AWG | -20 to 105 °C | MouseReel | R3112N | - | Voltage Detectors | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | Gray | Open Drain | - | - | 1.2 uA | - | - | - | 2 % | - | 3.7 V | 3.626 V | 3.774 V | - | 100 ms | - | - | 35.05 mm | - | - | ||
![]() R3112N261A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | Cross-Linked Polyvinylidene Fluoride | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | Cables | - | - | - | - | No Manual Reset | + 85 C | - | - | - | - 40 C | - | SMD/SMT | - | 1 Input | 420 mW | Yes | Details | - | 6 V | 700 mV | - | 0.000222 oz | No Watchdog | - | -55 to 175 °C | MouseReel | R3112N | - | Solder Sleeve | - | Transparent Blue | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | 1 uA | - | - | - | 2 % | - | 2.6 V | 2.548 V | 2.652 V | - | 100 ms | - | - | - | - | - | ||
![]() RN5VD14AA-TR-FE Nisshinbo | In Stock | - | - | Tin | SOT-23-5 | - | - | Polyamide 66 | Backup | Straight | - | - | No Chip Enable | Phosphor Bronze | 3000 | - | - | - | - | - | Manual Reset | + 85 C | - | 300 | - | - 40 C | Through Hole | SMD/SMT | - | 1 Input | 420 mW | Yes | Details | - | 10 V | 700 mV | Solder | 0.000222 oz | No Watchdog | - | - | Reel | RN5VD | - | Shrouded Header | - | - | 1 | Header | - | - | 5.0800 mm | - | - | - | - | - | - | Black | CMOS, Open Drain | - | - | 2 uA | - | - | - | 2.5 % | - | 1.4 V | 1.365 V | 1.435 V | - | - | - | - | 17.06 mm | - | - |