- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Battery Backup Switching | Chip Enable Signals | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Watchdog Timers | Packaging | Series | Type | Output Type | Operating Supply Current | Accuracy | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3119N029E-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3119N | - | - | - | - | - | - | - | - | ||
![]() R3116K071C-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4 | - | - | 10000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3116K | - | - | - | - | - | - | - | - | ||
![]() R3117N153A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3117N | - | - | - | - | - | - | - | - | ||
![]() R3111H231C-T1-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | Cut Tape | R3111H | Voltage Detectors | CMOS | 1.1 uA | 2 % | 2.3 V | 2.254 V | 2.346 V | - | ||
![]() R3114N251A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3114N | - | - | - | - | - | - | - | - | ||
![]() R3132D25EA-TR-FE Nisshinbo | In Stock | - | - | SON1612-6 | No Backup | No Chip Enable | 4000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 500 mW | Yes | Details | 6 V | 0.75 V | - | No Watchdog | Reel | R3132D | Voltage Detectors | Open Drain | 800 nA | 2 % | 2.5 V | 2.45 V | 2.55 V | 240 ms | ||
![]() R3114K261A-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4 | Backup | - | 10000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | - | - | Details | 6 V | - | - | No Watchdog | Cut Tape | R3114K | Voltage Detectors | Open Drain | - | 0.8 % | 2.6 V | - | - | 40 us | ||
![]() R3130N26BA3-TR-FE Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | ||
![]() R3132D29EA-TR-FE Nisshinbo | In Stock | - | - | SON1612-6 | No Backup | No Chip Enable | 4000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 500 mW | Yes | Details | 6 V | 0.75 V | - | No Watchdog | Reel | R3132D | Voltage Detectors | Open Drain | 800 nA | 2 % | 2.9 V | 2.842 V | 2.958 V | 240 ms | ||
![]() R3119N060A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | R3119N | - | - | - | - | - | - | - | - | ||
![]() R3116K091A-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4 | - | - | 10000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3116K | - | - | - | - | - | - | - | - | ||
![]() R3114Q091A-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3114Q | - | - | - | - | - | - | - | - | ||
![]() R3111Q381C-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 380 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | Cut Tape | R3111Q | Voltage Detectors | CMOS | 1.2 uA | 2 % | 3.8 V | 3.724 V | 3.876 V | - | ||
![]() R3117N161A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3117N | - | - | - | - | - | - | - | - | ||
![]() R3133D22EA-TR-FE Nisshinbo | In Stock | - | - | SON1612-6 | No Backup | No Chip Enable | 4000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 500 mW | Yes | Details | 6 V | 0.8 V | - | No Watchdog | Reel | R3133D | Voltage Detectors | Open Drain | 800 nA | 2 % | 2.2 V | - | - | 240 ms | ||
![]() R3112Q171C-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | 0.001411 oz | - | Cut Tape | R3112Q**1 | - | - | - | - | - | - | - | - | ||
![]() R3114N311C-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3114N | - | - | - | - | - | - | - | - | ||
![]() R3114K341A-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4 | - | - | 10000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3114K | - | - | - | - | - | - | - | - | ||
![]() R3132D29EC-TR-FE Nisshinbo | In Stock | - | - | SON1612-6 | No Backup | No Chip Enable | 4000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 500 mW | Yes | Details | 6 V | 0.75 V | - | No Watchdog | Reel | R3132D | Voltage Detectors | CMOS | 800 nA | 2 % | 2.9 V | 2.842 V | 2.958 V | 240 ms | ||
![]() R3114N081C-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3114N | - | - | - | - | - | - | - | - |