- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Battery Backup Switching | Chip Enable Signals | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | RoHS | Supply Voltage-Max | Supply Voltage-Min | Watchdog Timers | Packaging | Series | Type | Output Type | Operating Supply Current | Accuracy | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3116Q231C-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3116Q | - | - | - | - | - | - | - | - | ||
![]() R3114Q451A-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3114Q | - | - | - | - | - | - | - | - | ||
![]() R3111Q591C-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 380 mW | Yes | Details | 10 V | 0.7 V | No Watchdog | Cut Tape | R3111Q | Voltage Detectors | CMOS | 1.4 uA | 2 % | 5.9 V | 5.782 V | 6.018 V | - | ||
![]() R3133D29EC3-TR-FE Nisshinbo | In Stock | - | - | SON1612-6 | No Backup | No Chip Enable | 4000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 500 mW | Yes | Details | 6 V | 0.8 V | No Watchdog | Reel | - | Voltage Detectors | CMOS | 800 nA | 2 % | 2.93 V | - | - | 240 ms | ||
![]() R3114N241C-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3114N | - | - | - | - | - | - | - | - | ||
![]() R3111H581A-T2-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | Details | 10 V | 0.7 V | No Watchdog | Cut Tape | R3111H | Voltage Detectors | Open Drain | 1.4 uA | 2 % | 5.8 V | 5.684 V | 5.916 V | - | ||
![]() R3117N333A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3117N | - | - | - | - | - | - | - | - | ||
![]() RN5VD33CA-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | RN5VD | - | - | - | - | - | - | - | - | ||
![]() R3111H091C-T1-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | Details | 10 V | 0.7 V | No Watchdog | Cut Tape | R3111H | Voltage Detectors | CMOS | 1 uA | 2 % | 900 mV | 0.882 V | 0.918 V | - | ||
![]() R3116Q381A-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3116Q | - | - | - | - | - | - | - | - | ||
![]() R3114K421A-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4 | - | - | 10000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3114K | - | - | - | - | - | - | - | - | ||
![]() R3114Q091C-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3114Q | - | - | - | - | - | - | - | - | ||
![]() R3130N44EA-TR-FE Nisshinbo | In Stock | - | - | SOT-23-3 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3130N | - | - | - | - | - | - | - | - | ||
![]() R3111N331C-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 420 mW | Yes | Details | 10 V | 0.7 V | No Watchdog | Cut Tape | R3111N | Voltage Detectors | CMOS | 1.2 uA | 2 % | 3.3 V | 3.234 V | 3.366 V | - | ||
![]() R3111N462C-TR-FE Nisshinbo | In Stock | - | - | SOT-23-3 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 420 mW | Yes | Details | 10 V | 0.7 V | No Watchdog | Cut Tape | R3111N | Voltage Detectors | CMOS | 1.3 uA | 2 % | 4.6 V | 4.508 V | 4.692 V | - | ||
![]() R3114N281C-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3114N | - | - | - | - | - | - | - | - | ||
![]() R3114Q071C-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3114Q | - | - | - | - | - | - | - | - | ||
![]() R3116Q381C-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3116Q | - | - | - | - | - | - | - | - | ||
![]() R3114K351A-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4 | - | - | 10000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3114K | - | - | - | - | - | - | - | - | ||
![]() R3111N252A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-3 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 420 mW | Yes | Details | 10 V | 0.7 V | No Watchdog | Cut Tape | R3111N | Voltage Detectors | Open Drain | 1.1 uA | 2 % | 2.5 V | 2.45 V | 2.55 V | - |