- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Battery Backup Switching | Chip Enable Signals | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | RoHS | Supply Voltage-Max | Supply Voltage-Min | Watchdog Timers | Packaging | Series | Type | Output Type | Operating Supply Current | Accuracy | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3118K271A-TR Nisshinbo | In Stock | - | - | DFN-PLP-1212-6 | - | - | 5000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3118K | - | - | - | - | - | - | - | ||
![]() R3118Q302C-TR-FE Nisshinbo | In Stock | - | - | SC-88A-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3118Q | - | - | - | - | - | - | - | ||
![]() R3111N521A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 420 mW | Yes | Details | 10 V | 0.7 V | No Watchdog | Cut Tape | R3111N | Voltage Detectors | Open Drain | 1.4 uA | 2 % | 5.2 V | 5.096 V | 5.304 V | ||
![]() R3111Q521C-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 380 mW | Yes | Details | 10 V | 0.7 V | No Watchdog | Cut Tape | R3111Q | Voltage Detectors | CMOS | 1.4 uA | 2 % | 5.2 V | 5.096 V | 5.304 V | ||
![]() R3114N081A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3114N | - | - | - | - | - | - | - | ||
![]() R3116Q281C-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3116Q | - | - | - | - | - | - | - | ||
![]() R3117K331A-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4 | - | - | 10000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3117K | - | - | - | - | - | - | - | ||
![]() R3114N411C-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3114N | - | - | - | - | - | - | - | ||
![]() R3111N322B-TR-FE Nisshinbo | In Stock | - | - | SOT-23-3 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 420 mW | Yes | Details | 10 V | 0.7 V | No Watchdog | Cut Tape | R3111N | Voltage Detectors | Open Drain | 1.2 uA | 2 % | 3.2 V | 3.136 V | 3.264 V | ||
![]() R3111N422C-TR-FE Nisshinbo | In Stock | - | - | SOT-23-3 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 420 mW | Yes | Details | 10 V | 0.7 V | No Watchdog | Cut Tape | R3111N | Voltage Detectors | CMOS | 1.3 uA | 2 % | 4.2 V | 4.116 V | 4.284 V | ||
![]() R3114N091C-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3114N | - | - | - | - | - | - | - | ||
![]() R3117N151A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3117N | - | - | - | - | - | - | - | ||
![]() R3114Q341A-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3114Q | - | - | - | - | - | - | - | ||
![]() R3116N381A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3116N | - | - | - | - | - | - | - | ||
![]() R3118Q282A-TR-FE Nisshinbo | In Stock | - | - | SC-88A-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3118Q | - | - | - | - | - | - | - | ||
![]() R3119N029A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3119N | - | - | - | - | - | - | - | ||
![]() R3116N171C-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3116N | - | - | - | - | - | - | - | ||
![]() RN5VD11AA-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | RN5VD | - | - | - | - | - | - | - | ||
![]() R3119N028A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3119N | - | - | - | - | - | - | - | ||
![]() RP300N45AA-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Cut Tape | RP300N | - | - | - | - | - | - | - |