- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Body Material | Number of Terminals | Actuator Style | Base/Housing Material | Battery Backup Switching | Body Orientation | Capacitance Tolerance | Category | Chip Enable Signals | Contact Materials | Factory Pack Quantity | LED Material | Lens Dimensions | Lens Shape Type | Manual Reset | Maximum Forward Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Orientation | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Pole Throw Configuration | Power Fail Detection | Qualification | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Switch Configuration | Termination Method | Unit Weight | Usage Level | Watchdog Timers | Wire Size | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Color | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Pin Count | Number of Contacts | Housing Color | Output Type | Interface | Plating | Operating Supply Current | Number of Ports | Viewing Angle | Program Memory Size | Accuracy | Data Bus Width | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reverse Voltage | Screening Level | Number of LEDs | Resistance Tolerance | Peak Wavelength | Dominant Wavelength | Stud Size | Reset Delay Time | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3112N401A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | Copper | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | - | Yes | - | Details | - | 6 V | 700 mV | - | - | 0.000222 oz | - | No Watchdog | 22 to 16, 22 AWG | - | MouseReel | R3112N | - | Ring Tongue Terminal | - | - | - | - | - | - | - | - | - | - | Open Drain | - | Tin | 1.2 uA | - | - | - | 2 % | - | 4 V | 3.92 V | 4.08 V | - | - | - | - | - | - | 8 mm | 100 ms | 21.74 mm | - | - | ||
![]() R3116K221A-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | - | Nylon | Backup | Straight | - | - | No Chip Enable | - | 10000 | - | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 400 mW | - | Yes | - | Details | - | 6 V | 500 mV | - | - | - | - | No Watchdog | - | -30 to 105 °C | Reel | R3116K | - | Voltage Detectors | - | - | Plug | - | - | 2.5000 mm | - | - | - | Natural | CMOS, Open Drain | - | - | 1.5 uA | - | - | - | 0.8 % | - | 2.2 V | 2.167 V | 2.233 V | - | - | - | - | - | - | - | 100 ms | 15 mm | - | - | ||
![]() R3112Q421C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | - | Backup | - | - | - | - | - | 3000 | - | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 380 mW | - | Yes | - | Details | - | 6 V | 700 mV | - | - | 0.001411 oz | - | No Watchdog | - | - | MouseReel | R3112Q | ± 50ppm/°C | Voltage Detectors | 357 Ohm | - | - | - | 250 mW | - | Precision | - | - | - | CMOS | - | - | 1.5 uA | - | - | - | 2 % | - | 4.2 V | 4.116 V | 4.284 V | - | - | - | ± 0.1% | - | - | - | - | 7.2 mm | - | - | ||
![]() R3112D221C-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | - | Backup | - | 10% | - | No Chip Enable | - | 4000 | - | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 500 mW (1/2 W) | - | Yes | - | Details | - | 6 V | 700 mV | - | - | 0.001411 oz | - | No Watchdog | - | - | Reel | R3112D | - | Voltage Detectors | - | - | - | 390 pF | - | - | - | - | - | - | CMOS | - | - | 1 uA | - | - | - | 2 % | - | 2.2 V | 2.156 V | 2.244 V | - | - | - | - | - | - | - | 100 ms | 2.01 mm | 2.01 x 1.25 x 0.94 mm | - | ||
![]() R3111H361A-T1-FE Nisshinbo | In Stock | - | - | - | SOT-89-3 | - | - | - | - | Backup | - | - | Communications Processor | No Chip Enable | - | 1000 | - | - | - | No Manual Reset | - | + 85 C | - 40 C | Surface Mount | - | SMD/SMT | 1 Input | 900 mW | - | Yes | - | Details | FCPBGA | 10 V | 0.7 V | - | - | - | - | No Watchdog | - | -40 to 105 °C | MouseReel | R3111H | - | Communications Processor | - | - | - | - | - | - | - | 780 | - | - | Open Drain | - | - | 1.2 uA | - | - | - | 2 % | - | 3.6 V | 3.528 V | 3.672 V | - | Extended Industrial | - | - | - | - | - | - | - | - | - | ||
![]() R3112N161C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | Backup | - | - | Chip LED | No Chip Enable | - | 3000 | AlGaInP | 1.5x1x0.71 mm | Rectangular | No Manual Reset | 20 mA | + 85 C | - 40 C | Surface Mount | Top Mount | SMD/SMT | 1 Input | 420 mW | - | Yes | - | Details | SMT | 6 V | 700 mV | - | - | 0.000222 oz | - | No Watchdog | - | -40 to 100 °C | MouseReel | R3112N | - | Uni-Color | - | Green | - | - | - | - | - | 2 | - | - | CMOS | - | - | 1 uA | - | 120 ° | - | 2 % | - | 1.6 V | 1.568 V | 1.632 V | 12 V | - | 1 | - | 572 nm | 570 nm | - | 100 ms | - | - | - | ||
![]() R3111N202A-TR-FE Nisshinbo | In Stock | - | - | Gold | SOT-23-3 | - | 25 | - | Polyester | Backup | Straight | - | - | No Chip Enable | Phosphor Bronze | 3000 | - | - | - | No Manual Reset | - | + 85 C | - 40 C | Through Hole | - | SMD/SMT | 1 Input | 420 mW | - | Yes | - | Details | - | 10 V | 0.7 V | - | Solder | 0.000282 oz | - | No Watchdog | - | - | MouseReel | R3111N | - | D-Subminiature | - | - | Receptacle | - | - | 2.7700 mm | - | - | 25 POS | - | Open Drain | - | - | 1.1 uA | 1 | - | - | 2 % | - | 2 V | 1.96 V | 2.04 V | - | - | - | - | - | - | - | - | 53.09 mm | - | - | ||
![]() R3111Q151A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 380 mW | - | Yes | - | Details | - | 10 V | 0.7 V | - | - | - | - | No Watchdog | - | - | MouseReel | R3111Q | 100 ppm/°C | Voltage Detectors | - | - | - | - | 0.25 W | - | - | - | - | - | Open Drain | - | - | 1 uA | - | - | - | 2 % | - | 1.5 V | 1.47 V | 1.53 V | - | - | - | 20 | - | - | - | - | 5 | 5.7 | - | ||
![]() R3112Q261C-TR-FE Nisshinbo | In Stock | - | - | Gold | SC-82AB-4 | - | - | - | Polyester | Backup | - | - | - | No Chip Enable | Beryllium Copper | 3000 | - | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 380 mW | - | Yes | - | Details | - | 6 V | 700 mV | - | - | 0.001411 oz | - | No Watchdog | - | -65 to 105 °C | MouseReel | R3112Q | - | Voltage Detectors | - | - | - | - | - | 5.0800 mm | - | - | - | Black | CMOS | - | - | 1 uA | - | - | - | 2 % | - | 2.6 V | 2.548 V | 2.652 V | - | - | - | - | - | - | - | 100 ms | 7.62 mm | - | - | ||
![]() R3111Q291C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 380 mW | - | Yes | MIL-PRF-55681 | Details | - | 10 V | 0.7 V | - | - | - | - | No Watchdog | - | - | MouseReel | R3111Q | - | Voltage Detectors | - | - | - | 0.01 uF | - | - | - | - | - | - | CMOS | - | - | 1.1 uA | - | - | - | 2 % | - | 2.9 V | 2.842 V | 2.958 V | - | - | - | - | - | - | - | - | 4.57 mm | 4.57 x 1.27 x 1.4 | - | ||
![]() R3112N291C-TR-FE Nisshinbo | In Stock | - | - | Gold | SOT-23-5 | - | - | Recessed Slide | PPS (Polyphenylene Sulfide) | Backup | - | - | - | - | Copper Alloy | 3000 | - | - | - | No Manual Reset | - | + 85 C | - 40 C | Surface Mount | - | SMD/SMT | 1 Input | 420 mW | DPDT | Yes | - | Details | - | 6 V | 700 mV | N.O./N.C. | - | 0.000222 oz | - | No Watchdog | - | -40 to 85 °C | MouseReel | R3112N | - | Compact | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | 1 uA | - | - | - | 2 % | - | 2.9 V | 2.842 V | 2.958 V | - | - | - | - | - | - | - | 100 ms | - | - | - | ||
![]() R3112N251A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | Backup | - | - | - | - | - | 3000 | - | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | - | Yes | - | Details | - | 6 V | 700 mV | - | - | 0.000222 oz | - | No Watchdog | - | - | MouseReel | R3112N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | Open Drain | CAN/I2C/I2S/SPI/UART | - | 1 uA | - | - | 256 Kb | 2 % | 32 Bit | 2.5 V | 2.45 V | 2.55 V | - | - | - | - | - | - | - | 100 ms | - | - | ARM Cortex M4 | ||
![]() R3112D421A-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | - | Backup | - | - | - | No Chip Enable | - | 4000 | - | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 500 mW (1/2 W) | - | Yes | - | Details | - | 6 V | 700 mV | - | - | 0.001411 oz | - | No Watchdog | - | - | MouseReel | R3112D | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | 1.5 uA | - | - | - | 2 % | - | 4.2 V | 4.116 V | 4.284 V | - | - | - | - | - | - | - | 100 ms | - | - | - | ||
![]() R3114N191A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | - | Yes | - | Details | - | 6 V | 0.5 V | - | - | 0.000222 oz | - | No Watchdog | - | - | MouseReel | R3114N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | Open Drain | I2C/SPI/SSP/UART | - | 1.5 uA | - | - | 32 Kb | 0.8 % | 16/32 Bit | 1.9 V | - | - | - | - | - | - | - | - | - | 40 us | - | - | ARM7TDMI-S | ||
![]() R3111Q271A-TR-FE Nisshinbo | 6000 | - | - | - | SC-82AB-4 | Elastomeric Polymer | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 380 mW | - | Yes | - | Details | - | 10 V | 0.7 V | - | - | - | - | No Watchdog | - | -55 to 105 °C | MouseReel | R3111Q | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | 1.1 uA | - | - | - | 2 % | - | 2.7 V | 2.646 V | 2.754 V | - | - | - | - | - | - | - | 100 us | - | - | - | ||
![]() R3111N351A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | - | Yes | - | Details | - | 10 V | 0.7 V | - | - | 0.000222 oz | - | No Watchdog | - | - | MouseReel | R3111N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | 1.2 uA | - | - | - | 2 % | - | 3.5 V | 3.43 V | 3.57 V | - | - | - | - | - | - | - | 100 us | - | - | - | ||
![]() R3117Q274C-TR-FE Nisshinbo | In Stock | - | - | - | SC-88A-5 | - | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | No Manual Reset | - | + 105 C | - 40 C | - | - | SMD/SMT | 1 Input | 380 mW | - | Yes | - | Details | - | 6 V | 1 V | - | - | - | - | No Watchdog | - | - | Reel | R3117Q | - | Voltage Supervisory | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | 310 nA | - | - | - | 1 % | - | 2.7 V | 2.6527 V | 2.7702 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3111H301A-T1-FE Nisshinbo | In Stock | - | - | - | SOT-89-3 | - | - | - | - | Backup | - | - | - | No Chip Enable | - | 1000 | - | - | - | No Manual Reset | - | + 85 C | - 40 C | Surface Mount | Top Mount | SMD/SMT | 1 Input | 900 mW | - | Yes | - | Details | SMD | 10 V | 0.7 V | - | - | - | Industrial grade | No Watchdog | - | -40 to 85 °C | MouseReel | R3111H | - | Voltage Detectors | - | - | - | - | - | - | - | 4 | - | - | Open Drain | - | - | 1.2 uA | - | 120 ° | - | 2 % | - | 3 V | 2.94 V | 3.06 V | - | Industrial | - | - | - | - | - | - | - | - | - | ||
![]() R3117N271C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | No Manual Reset | - | + 105 C | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | - | Yes | - | Details | - | 6 V | 1 V | - | - | 0.000222 oz | - | No Watchdog | - | - | Reel | R3117N | - | Voltage Supervisory | - | - | - | - | - | - | - | - | - | - | CMOS | CAN/SCI/SPI | - | 310 nA | - | - | - | 1 % | 32 Bit | 2.7 V | 2.6527 V | 2.7702 V | - | - | - | - | - | - | - | - | - | - | e200 | ||
![]() R3111Q601B-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | - | Backup | - | 5% | - | No Chip Enable | - | 3000 | - | - | - | No Manual Reset | - | + 85 C | - 40 C | - | - | SMD/SMT | 1 Input | 380 mW | - | Yes | - | Details | - | 10 V | 0.7 V | - | - | - | - | No Watchdog | - | - | MouseReel | R3111Q | - | Voltage Detectors | - | - | - | 100 pF | - | - | - | - | - | - | Open Drain | - | - | 1.4 uA | - | - | - | 2 % | - | 6 V | 5.88 V | 6.12 V | - | - | - | - | - | - | - | 100 us | 2.01 mm | 2.01 x 1.25 mm | - |