- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Body Material | Number of Terminals | Base/Housing Material | Battery Backup Switching | Body Orientation | Category | Chip Enable Signals | Contact Materials | Factory Pack Quantity | For Use With | Insert Arrangement | Manual Reset | Maximum Operating Temperature | Maximum Voltage Rating | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | Qualification | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Unit Weight | Watchdog Timers | Wire Size | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Color | Number of Rows | Gender | Capacitance | Power Rating | Pitch | Pin Count | Number of Contacts | Contact Gender | Housing Color | Output Type | Failure Rate | Interface | Plating | Operating Supply Current | Number of Ports | Manufacturer Size Code | Accuracy | Data Bus Width | Threshold Voltage | ESR | Undervoltage Threshold | Overvoltage Threshold | Resistance Tolerance | Reset Delay Time | Strain Relief | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3119N050E-TR-JE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | No Backup | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 105 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | - | 6 V | 2.1 V | - | - | No Watchdog | - | - | Reel | R3119N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | 3.3 uA | - | - | 1.5 % | - | 5 V | - | 4.925 V | 5.075 V | - | 15 us | - | - | - | - | ||
![]() R3119N059A-TR-JE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | No Backup | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 105 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | - | 36 V | 1.2 V | - | - | No Watchdog | - | - | Reel | R3119N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | 3.3 uA | - | - | 1.5 % | - | 5.9 V | - | 5.812 V | 5.988 V | - | 85 ms | - | - | - | - | ||
![]() R3119N028A-TR-JE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | No Backup | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 105 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | - | 36 V | 1.2 V | - | - | No Watchdog | - | - | Reel | R3119N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | 3.3 uA | - | - | 1.5 % | - | 2.8 V | - | 2.758 V | 2.842 V | - | 85 ms | - | - | - | - | ||
![]() R3119N051A-TR-JE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | No Backup | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 105 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | - | 36 V | 1.2 V | - | - | No Watchdog | - | - | Reel | R3119N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | 3.3 uA | - | - | 1.5 % | - | 5.1 V | - | 5.024 V | 5.176 V | - | 85 ms | - | - | - | - | ||
![]() R3150N011F-TR-JE Nisshinbo | In Stock | - | - | - | SOT-23-6 | - | - | - | No Backup | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 105 C | - | - 40 C | - | SMD/SMT | 1 Input | 830 mW | No | AEC-Q100 | Details | - | 6 V | 3.6 V | - | - | No Watchdog | - | - | Reel | R3150N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | 3.5 uA | - | - | 1.5 % | - | 7.8 V | - | 7.683 V | 7.917 V | - | 10 ms | - | - | - | - | ||
![]() R3150N018A-TR-JE Nisshinbo | In Stock | - | - | - | SOT-23-6 | - | - | - | No Backup | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 105 C | - | - 40 C | - | SMD/SMT | 1 Input | 830 mW | No | AEC-Q100 | Details | - | 36 V | 1.4 V | - | - | No Watchdog | - | - | MouseReel | R3150N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | 3.8 uA | - | - | 1.5 % | - | 6 V | - | 5.91 V | 6.09 V | - | 10 ms | - | - | - | - | ||
![]() R3119N023E-TR-JE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | No Backup | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 105 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | - | 6 V | 2.1 V | - | - | No Watchdog | - | - | Reel | R3119N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | 3.3 uA | - | - | 1.5 % | - | 2.3 V | - | 2.266 V | 2.334 V | - | 15 us | - | - | - | - | ||
![]() R5109G421A-TR-JE Nisshinbo | In Stock | - | - | - | SSOP-8G | - | - | - | No Backup | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 105 C | - | - 40 C | - | SMD/SMT | 1 Input | 475 mW | No | AEC-Q100 | Details | - | 6 V | 0.9 V | - | - | Watchdog | - | - | MouseReel | R5109G | - | Voltage Supervisory | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | 11.5 uA | - | - | 1 % | - | 4.2 V | - | 4.158 V | 4.242 V | - | 370 ms | - | - | - | - | ||
![]() R5109G421C-TR-JE Nisshinbo | In Stock | - | - | - | SSOP-8G | - | - | - | No Backup | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 105 C | - | - 40 C | - | SMD/SMT | 1 Input | 475 mW | No | AEC-Q100 | Details | - | 6 V | 0.9 V | - | - | Watchdog | - | - | MouseReel | R5109G | - | Voltage Supervisory | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | 11.5 uA | - | - | 1 % | - | 4.2 V | - | 4.158 V | 4.242 V | - | 370 ms | - | - | - | - | ||
![]() R3121N120A-TR-KE Nisshinbo | In Stock | - | - | - | SOT-23-6 | - | - | - | No Backup | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 125 C | - | - 40 C | - | SMD/SMT | 1 Input | 830 mW | No | AEC-Q100 | Details | - | 36 V | 1.4 V | - | - | No Watchdog | - | - | MouseReel | R3121N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | 3.8 uA | - | - | 1.5 % | - | 12 V | - | 11.82 V | 12.18 V | - | 10 ms | - | - | - | - | ||
![]() R3132Q11EA-TR-FE Nisshinbo | In Stock | - | - | Gold | SC-82AB-4 | - | 37 | Polyester | Backup | Straight | - | - | Phosphor Bronze | 3000 | - | - | Manual Reset | + 85 C | - | - 40 C | Through Hole | SMD/SMT | 1 Input | 380 mW | Yes | - | Details | - | 6 V | 750 mV | Solder | - | No Watchdog | - | - | Reel | R3132Q | - | D-Subminiature | - | - | - | Receptacle | - | - | 2.7700 mm | - | 37 POS | - | - | CMOS, Open Drain | - | - | - | 800 nA | 1 | - | 2 % | - | 1.1 V | - | 1.078 V | 1.122 V | - | 240 ms | - | 69.39 mm | - | - | ||
![]() R3111Q141A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | I/O Expander | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | 1 Input | 380 mW | Yes | - | Details | TSSOP | 10 V | 0.7 V | - | - | No Watchdog | - | -40 to 85 °C | MouseReel | R3111Q | - | I/O Expander | - | - | - | - | - | - | - | 16 | - | - | - | Open Drain | - | - | - | 1 uA | - | - | 2 % | - | 1.4 V | - | 1.372 V | 1.428 V | - | - | - | - | - | - | ||
![]() R3111Q211B-TR-FE Nisshinbo | In Stock | - | - | Gold | SC-82AB-4 | - | - | - | Backup | Straight | - | No Chip Enable | - | 3000 | - | 16-26 | No Manual Reset | + 85 C | - | - 40 C | Cable Mount | SMD/SMT | 1 Input | 380 mW | Yes | - | Details | - | 10 V | 0.7 V | Solder Bucket | - | No Watchdog | - | -55 to 125 °C | MouseReel | R3111Q | - | Voltage Detectors | - | - | - | Plug | - | - | - | - | - | PIN | - | Open Drain | - | - | - | 1.1 uA | - | - | 2 % | - | 2.1 V | - | 2.058 V | 2.142 V | - | - | No | 24.79 mm | - | - | ||
![]() R3112N371A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | PC (Polycarbonate) | Backup | Straight | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | - | Details | - | 6 V | 700 mV | - | 0.000222 oz | No Watchdog | 12 to 6, 12 AWG | -20 to 105 °C | MouseReel | R3112N | - | Voltage Detectors | - | - | - | Receptacle | - | - | - | - | - | - | Gray | Open Drain | - | - | - | 1.2 uA | - | - | 2 % | - | 3.7 V | - | 3.626 V | 3.774 V | - | 100 ms | - | 35.05 mm | - | - | ||
![]() R3112N261A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | Cross-Linked Polyvinylidene Fluoride | - | - | Backup | - | - | No Chip Enable | - | 3000 | Cables | - | No Manual Reset | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | - | Details | - | 6 V | 700 mV | - | 0.000222 oz | No Watchdog | - | -55 to 175 °C | MouseReel | R3112N | - | Solder Sleeve | - | Transparent Blue | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | 1 uA | - | - | 2 % | - | 2.6 V | - | 2.548 V | 2.652 V | - | 100 ms | - | - | - | - | ||
![]() RN5VD14AA-TR-FE Nisshinbo | In Stock | - | - | Tin | SOT-23-5 | - | - | Polyamide 66 | Backup | Straight | - | No Chip Enable | Phosphor Bronze | 3000 | - | - | Manual Reset | + 85 C | 300 | - 40 C | Through Hole | SMD/SMT | 1 Input | 420 mW | Yes | - | Details | - | 10 V | 700 mV | Solder | 0.000222 oz | No Watchdog | - | - | Reel | RN5VD | - | Shrouded Header | - | - | 1 | Header | - | - | 5.0800 mm | - | - | - | Black | CMOS, Open Drain | - | - | - | 2 uA | - | - | 2.5 % | - | 1.4 V | - | 1.365 V | 1.435 V | - | - | - | 17.06 mm | - | - | ||
![]() R3112N241C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | - | Details | - | 6 V | 700 mV | - | 0.000222 oz | No Watchdog | - | - | MouseReel | R3112N | ± 400ppm/°C | Voltage Detectors | 51 mOhm | - | - | - | - | 250 mW | - | - | - | - | - | CMOS | - | - | - | 1 uA | - | - | 2 % | - | 2.4 V | - | 2.352 V | 2.448 V | ± 5% | 100 ms | - | 2 mm | 1.25 mm | - | ||
![]() R3112Q111C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | Copper Alloy | - | - | Backup | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 380 mW | Yes | - | Details | - | 6 V | 700 mV | - | 0.001411 oz | No Watchdog | 26 to 20, 26 AWG | - | MouseReel | R3112Q | - | Splice Terminal | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | Tin | 700 nA | - | - | 2 % | - | 1.1 V | - | 1.078 V | 1.122 V | - | 100 ms | - | 80.52 mm | - | - | ||
![]() R3116K211A-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | - | Backup | - | - | No Chip Enable | - | 10000 | - | - | No Manual Reset | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 400 mW | Yes | MIL-PRF-55365/4 | Details | - | 6 V | 500 mV | - | - | No Watchdog | - | - | Reel | R3116K | - | Voltage Detectors | - | - | - | - | 10 uF | - | - | - | - | - | - | Open Drain | B | - | - | 1.5 uA | - | F | 0.8 % | - | 2.1 V | 2.5 Ohm | 2.069 V | 2.132 V | - | 100 ms | - | 5.59 mm | 5.59 x 3.43 x 1.78 | - | ||
![]() R3112N381A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | - | Details | - | 6 V | 700 mV | - | 0.000222 oz | No Watchdog | - | - | MouseReel | R3112N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | CMOS, Open Drain | - | CAN/I2C/SCI/SPI | - | 1.2 uA | - | - | 2 % | 16 Bit | 3.8 V | - | 3.724 V | 3.876 V | - | 100 ms | - | - | - | S12Z |