- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Body Material | Number of Terminals | Base/Housing Material | Battery Backup Switching | Body Orientation | Capacitance Tolerance | Category | Chip Enable Signals | Contact Materials | Factory Pack Quantity | Half Intensity Angle Degrees | Input Frequency | Intensity | LED Material | Lens Dimensions | Lens Shape Type | Manual Reset | Maximum Collector Current | Maximum Fall Time | Maximum Forward Current | Maximum Operating Temperature | Maximum Output Power | Maximum Rise Time | Minimum Isolation Voltage | Minimum Operating Temperature | Mounting | Mounting Orientation | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Switch Configuration | Switching Speed | Termination Method | Unit Weight | Usage Level | Viewing Orientation | Voltage, Rating | Watchdog Timers | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Color | Gender | Capacitance | Power Rating | Pitch | Technology | Resistor Type | Pin Count | Number of Outputs | Number of Contacts | Output Voltage | Output Type | Operating Supply Voltage | Polarity | Operating Supply Current | Number of Ports | Output Current | Viewing Angle | Accuracy | Number of Turns | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Luminous Flux | Reverse Voltage | Screening Level | Number of LEDs | Resistance Tolerance | Peak Wavelength | Number of Switches | Dominant Wavelength | Reset Delay Time | Input Voltage | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3112Q151A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | - | - | No Manual Reset | - | - | - | + 85 C | - | - | - | - 40 C | - | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 6 V | 700 mV | - | - | - | 0.001411 oz | - | - | - | No Watchdog | - | MouseReel | R3112Q | 100 ppm/°C | Voltage Detectors | - | - | - | - | 0.125 W | - | - | - | - | - | - | - | Open Drain | - | - | 700 nA | - | - | - | 2 % | 5(Elec) Turns | 1.5 V | 1.47 V | 1.53 V | - | - | - | - | 20 | - | - | - | 100 ms | - | 3.9 mm | 3.5 | ||
![]() R3112Q401A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | - | - | No Manual Reset | - | - | - | + 85 C | - | - | 55 dB | - 40 C | - | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 6 V | 700 mV | Single SPDT | 10000000 ns | - | 0.001411 oz | - | - | - | No Watchdog | - | MouseReel | R3112Q | - | Voltage Detectors | - | - | - | - | - | - | TTL | - | - | - | - | - | Open Drain | 3.3 V | - | 1.2 uA | - | - | - | 2 % | - | 4 V | 3.92 V | 4.08 V | - | - | - | - | - | - | 1 | - | 100 ms | - | - | - | ||
![]() R3114K311C-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | - | Backup | - | - | - | No Chip Enable | - | 10000 | - | - | - | - | - | - | No Manual Reset | - | - | - | + 85 C | - | - | - | - 40 C | - | - | SMD/SMT | 1 Input | 400 mW | Yes | Details | - | 6 V | 500 mV | - | - | - | - | - | - | - | No Watchdog | - | MouseReel | R3114K | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | 1.6 uA | - | - | - | 0.8 % | - | 3.1 V | 3.0535 V | 3.1465 V | - | - | - | - | - | - | - | - | 40 us | - | - | - | ||
![]() R3114K301A-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | - | Backup | - | - | - | No Chip Enable | - | 10000 | - | - | - | - | - | - | No Manual Reset | - | - | - | + 85 C | - | - | - | - 40 C | - | - | SMD/SMT | 1 Input | 400 mW | Yes | Details | - | 6 V | 500 mV | - | - | - | - | - | - | - | No Watchdog | - | MouseReel | R3114K | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | 1.5 uA | - | - | - | 0.8 % | - | 3 V | 2.955 V | 3.045 V | - | - | - | - | - | - | - | - | 40 us | - | - | - | ||
![]() R3117Q224A-TR-FE Nisshinbo | In Stock | - | - | - | SC-88A-5 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | 47 to 440 Hz | - | - | - | - | No Manual Reset | - | - | - | + 105 C | 30 W | - | 2000 Vdc | - 40 C | Screw Mount | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 6 V | 1 V | - | - | - | - | - | - | - | No Watchdog | 0 to 60 °C | Reel | R3117Q | - | Regulated | - | - | - | - | - | - | - | - | 12 | 3 | - | 5, 12, -12 V | CMOS, Open Drain | - | - | 310 nA | - | 5/1.2/0.6 A | - | 1 % | - | 2.2 V | 2.1615 V | 2.2572 V | - | - | - | - | - | - | - | - | - | 85 to 265 V | - | - | ||
![]() RN5VD28AA-TL-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | 10% | - | No Chip Enable | - | 3000 | - | - | - | - | - | - | No Manual Reset | - | - | - | + 85 C | - | - | - | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 10 V | 700 mV | - | - | - | 0.000222 oz | - | - | - | No Watchdog | - | MouseReel | RN5VD | - | Voltage Detectors | - | - | - | 0.001 uF | - | - | - | - | - | - | - | - | Open Drain | - | - | 3.5 uA | - | - | - | 2.5 % | - | 2.8 V | 2.73 V | 2.87 V | - | - | - | - | - | - | - | - | 100 ms | - | 4.7 mm | 4.57 x 2.03 x 2.03 mm | ||
![]() R3112D091A-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | Backup | - | - | Chip LED | No Chip Enable | - | 4000 | - | - | 450(Max) mcd | InGaN | - | Rectangular | No Manual Reset | - | - | 20 mA | + 85 C | - | - | - | - 40 C | Surface Mount | Top Mount | SMD/SMT | 1 Input | 500 mW (1/2 W) | Yes | Details | SMD | 6 V | 700 mV | - | - | - | 0.001411 oz | - | - | - | No Watchdog | -40 to 85 °C | Reel | R3112D | - | Uni-Color | - | Blue | - | - | - | - | - | - | 2 | - | - | - | CMOS, Open Drain | - | - | 600 nA | - | - | 120 ° | 2 % | - | 900 mV | 882 mV | 918 mV | 1.35(Max) lm | 5 V | - | 1 | - | 468 nm | - | 475(Max) nm | 100 ms | - | - | - | ||
![]() R3119N077A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | I2C Bus LED Dimmer | - | - | 3000 | - | - | - | - | - | - | No Manual Reset | - | - | - | + 105 C | - | - | - | - 40 C | Surface Mount | - | SMD/SMT | 1 Input | 420 mW | No | Details | TSSOP | 36 V | 1.2 V | - | - | - | - | - | - | - | No Watchdog | -40 to 85 °C | Reel | R3119N | - | I2C Bus LED Dimmer | - | - | - | - | - | - | - | - | 24 | - | - | - | Open Drain | - | - | 3.3 uA | - | - | - | 1.5 % | - | 7.7 V | 7.585 V | 7.815 V | - | - | - | - | - | - | - | - | 85 ms | - | - | - | ||
![]() R3111Q451B-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | 50 | - | - | - | 5.1 mm | Domed | No Manual Reset | 50 mA | 10000 ns | - | + 85 C | - | 10000 ns | - | - 40 C | Through Hole | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | T-1 3/4 | 10 V | 0.7 V | - | - | - | - | Industrial grade | Top View | - | No Watchdog | -40 to 100 °C | MouseReel | R3111Q | - | IR Chip | - | - | - | - | - | - | - | - | 2 | - | - | - | Open Drain | - | NPN | 1.3 uA | - | - | - | 2 % | - | 4.5 V | 4.41 V | 4.59 V | - | - | Industrial | - | - | 880 nm | - | - | 100 us | - | - | - | ||
![]() R3111Q301A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | - | - | No Manual Reset | - | - | - | + 85 C | - | - | - | - 40 C | - | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | - | - | - | 150 V | No Watchdog | - | MouseReel | R3111Q | 25 ppm/°C | Voltage Detectors | 6.65 kOhm | - | - | - | 0.125 W | - | - | Precision High Power | - | - | - | - | Open Drain | - | - | 1.2 uA | - | - | - | 2 % | - | 3 V | 2.94 V | 3.06 V | - | - | - | - | 0.1 | - | - | - | 100 us | - | 2 mm | 1.25 mm | ||
![]() R3132D26EC3-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | Backup | - | - | - | No Chip Enable | - | 4000 | - | - | - | - | - | - | Manual Reset | - | - | - | + 85 C | - | - | - | - 40 C | - | - | SMD/SMT | 1 Input | 500 mW (1/2 W) | Yes | Details | - | 6 V | 750 mV | - | - | - | - | - | - | - | No Watchdog | - | Reel | R3132D | 200.0000 ppm/°C | Voltage Detectors | 120 mOhm | - | - | - | 0.25 mW | - | - | - | - | - | - | - | CMOS | - | - | 800 nA | - | - | - | 2 % | - | 2.63 V | 2.578 V | 2.682 V | - | - | - | - | 5 | - | - | - | 240 ms | - | 3.1 mm | 1.55 mm | ||
![]() R3111Q501A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | - | - | No Manual Reset | - | - | - | + 85 C | - | - | - | - 40 C | - | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | - | - | - | - | No Watchdog | - | MouseReel | R3111Q | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | 1.4 uA | - | - | - | 2 % | - | 5 V | 4.9 V | 5.1 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3112N311A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | - | - | - | 3000 | - | - | - | - | - | - | No Manual Reset | - | - | - | + 85 C | - | - | - | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 6 V | 700 mV | - | - | - | 0.000222 oz | - | - | - | No Watchdog | - | MouseReel | R3112N | - | Boot | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | 1.2 uA | - | - | - | 2 % | - | 3.1 V | 3.038 V | 3.162 V | - | - | - | - | - | - | - | - | 100 ms | - | 41.66 mm | - | ||
![]() R3112Q271C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | PO (Polyolefin) | - | - | Backup | - | - | - | - | - | 3000 | - | - | - | - | - | - | No Manual Reset | - | - | - | + 85 C | - | - | - | - 40 C | - | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 6 V | 700 mV | - | - | - | 0.001411 oz | - | - | - | No Watchdog | -55 to 135 °C | MouseReel | R3112Q | - | Voltage Detectors | - | Clear | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | 1 uA | - | - | - | 2 % | - | 2.7 V | 2.646 V | 2.754 V | - | - | - | - | - | - | - | - | 100 ms | - | - | - | ||
![]() R3111Q331A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | 0.1pF | - | No Chip Enable | - | 3000 | - | - | - | - | - | - | No Manual Reset | - | - | - | + 85 C | - | - | - | - 40 C | - | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | - | - | - | - | No Watchdog | - | MouseReel | R3111Q | - | Voltage Detectors | - | - | - | 1.5 pF | - | - | - | - | - | - | - | - | Open Drain | - | - | 1.2 uA | - | - | - | 2 % | - | 3.3 V | 3.234 V | 3.366 V | - | - | - | - | - | - | - | - | 100 us | - | 1.02 mm | 1 x 0.5 x 0.56 mm | ||
![]() R3111Q371A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | - | - | No Manual Reset | - | - | - | + 85 C | - | - | - | - 40 C | - | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | - | - | - | - | No Watchdog | - | MouseReel | R3111Q | - | Voltage Detectors | - | - | - | 130 pF | - | - | - | - | - | - | - | - | Open Drain | - | - | 1.2 uA | - | - | - | 2 % | - | 3.7 V | 3.626 V | 3.774 V | - | - | - | - | - | - | - | - | - | - | 2.01 mm | 2.01 x 1.25 | ||
![]() R3117N201C-TR-FE Nisshinbo | In Stock | - | - | Gold | SOT-23-5 | - | - | PPS (Polyphenylene Sulfide)/Polyester | Backup | Straight | - | - | No Chip Enable | Beryllium Copper/Brass | 3000 | - | - | - | - | - | - | No Manual Reset | - | - | - | + 105 C | - | - | - | - 40 C | Through Hole | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 6 V | 1 V | - | - | Solder | 0.000222 oz | - | - | - | No Watchdog | -55 to 125 °C | Reel | R3117N | - | Voltage Supervisory | - | - | Receptacle | - | - | 2.7700 mm | - | - | - | - | - | - | CMOS | - | - | 310 nA | - | - | - | 1 % | - | 2 V | 1.965 V | 2.052 V | - | - | - | - | - | - | - | - | - | - | 39.52 mm | - | ||
![]() R3111Q601A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | Power Management Integrated Circuit | No Chip Enable | - | 3000 | - | - | - | - | - | - | No Manual Reset | - | - | - | + 85 C | - | - | - | - 40 C | Surface Mount | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 10 V | 0.7 V | - | - | - | - | - | - | - | No Watchdog | -40 to 105 °C | MouseReel | R3111Q | - | Power Management Integrated Circuit | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | 1.4 uA | - | - | - | 2 % | - | 6 V | 5.88 V | 6.12 V | - | - | Extended Industrial | - | - | - | - | - | - | - | - | - | ||
![]() R3116Q401A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | - | - | No Manual Reset | - | - | - | + 85 C | - | - | - | - 40 C | Surface Mount | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | LQFP | 6 V | 500 mV | - | - | - | - | - | - | - | No Watchdog | -40 to 85 °C | Reel | R3116Q | - | Voltage Detectors | - | - | - | - | - | - | - | - | 80 | - | - | - | CMOS, Open Drain | - | - | 1.6 uA | - | - | - | 0.8 % | - | 4 V | 3.94 V | 4.06 V | - | - | - | - | - | - | - | - | 100 ms | - | - | - | ||
![]() R3111Q181A-TR-FE Nisshinbo | In Stock | - | - | Gold | SC-82AB-4 | - | 68 | Thermoplastic | Backup | Right Angle | - | - | No Chip Enable | Phosphor Bronze | 3000 | - | - | - | - | - | - | No Manual Reset | - | - | - | + 85 C | - | - | - | - 40 C | Through Hole | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 10 V | 0.7 V | - | - | Solder | - | - | - | - | No Watchdog | - | MouseReel | R3111Q | - | VHDCI | - | - | Receptacle | - | - | 0.8000 mm | - | - | - | - | 68 POS | - | Open Drain | - | - | 1 uA | 1 | - | - | 2 % | - | 1.8 V | 1.764 V | 1.836 V | - | - | - | - | - | - | - | - | 100 us | - | 42.7 mm | - |