- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Body Material | Base/Housing Material | Battery Backup Switching | Body Orientation | Capacitance Tolerance | Category | Chip Enable Signals | Contact Materials | Contact Sizes | Factory Pack Quantity | Manual Reset | Maximum Data Rate | Maximum Operating Supply Voltage | Maximum Operating Temperature | Minimum Operating Supply Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Transistor Polarity | Typical Operating Supply Voltage | Unit Weight | Watchdog Timers | Wire Size | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Color | Number of Rows | Gender | Capacitance | Power Rating | Contact Type | Pitch | Pin Count | Housing Color | Output Type | Lead Spacing | Interface | Operating Supply Current | Power Dissipation | Program Memory Size | Accuracy | Data Bus Width | Number of Turns | Shielded | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Transition Frequency | Resistance Tolerance | Continuous Collector Current | Reset Delay Time | Power Supply Type | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN5VD24AA-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | - | No Chip Enable | - | - | 3000 | Manual Reset | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 10 V | 700 mV | - | - | - | 0.000222 oz | No Watchdog | - | - | Reel | RN5VD | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | CMOS, Open Drain | - | CAN/SPI | 3 uA | - | 512 KB | 2.5 % | 32 Bit | - | - | 2.4 V | 2.34 V | 2.46 V | - | - | - | - | - | - | - | - | ||
![]() R3112N461C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | - | No Chip Enable | - | - | 3000 | No Manual Reset | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 6 V | 700 mV | - | - | - | 0.000222 oz | No Watchdog | - | - | MouseReel | R3112N | 100 ppm/°C | Voltage Detectors | - | - | - | - | 0.5 W | - | - | - | - | CMOS | - | - | 1.5 uA | - | - | 2 % | - | 1(Elec)/1(Mech) Turns | - | 4.6 V | 4.508 V | 4.692 V | - | 10 | - | 100 ms | - | 7 mm | 7 | - | ||
![]() RN5VD47AA-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | - | No Chip Enable | - | - | 3000 | Manual Reset | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 10 V | 700 mV | - | - | - | 0.000222 oz | No Watchdog | - | - | Reel | RN5VD | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | CMOS, Open Drain | - | - | 5.5 uA | - | - | 2.5 % | - | - | - | 4.7 V | 4.583 V | 4.817 V | - | - | - | - | - | - | - | - | ||
![]() RN5VD41CA-TR-FE Nisshinbo | In Stock | - | - | Pre-Tin | SOT-23-5 | - | - | Backup | Straight | - | - | No Chip Enable | Copper Alloy | 20 | 3000 | Manual Reset | - | - | + 85 C | - | - 40 C | Cable Mount | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 10 V | 700 mV | Crimp | - | - | 0.000222 oz | No Watchdog | 20 to 16, 20 AWG | -40 to 125 °C | Reel | RN5VD | - | Voltage Detectors | - | - | Socket | - | - | Power | - | - | - | CMOS | - | - | 5 uA | - | - | 2.5 % | - | - | No | 4.1 V | 3.998 V | 4.202 V | - | - | - | - | - | 19.3 mm | - | - | ||
![]() RN5VD33AA-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | 5% | - | No Chip Enable | - | - | 3000 | Manual Reset | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 10 V | 700 mV | - | - | - | 0.000222 oz | No Watchdog | - | - | Reel | RN5VD | - | Voltage Detectors | - | - | - | 150 pF | - | - | - | - | - | CMOS, Open Drain | - | - | 4 uA | - | - | 2.5 % | - | - | - | 3.3 V | 3.218 V | 3.382 V | - | - | - | - | - | 2.01 mm | 2.01 x 1.25 x 0.94 mm | - | ||
![]() RN5VD50CA-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | - | No Chip Enable | - | - | 3000 | Manual Reset | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 10 V | 700 mV | - | - | - | 0.000222 oz | No Watchdog | - | - | Reel | RN5VD | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | CMOS | - | CAN/SCI/SPI | 6 uA | - | 4096 KB | 2.5 % | 32 Bit | - | - | 5 V | 4.875 V | 4.125 V | - | - | - | - | - | - | - | e200 | ||
![]() RN5VD21AA-TL-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | - | No Chip Enable | - | - | 3000 | Manual Reset | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 10 V | 700 mV | - | NPN | - | 0.000222 oz | No Watchdog | - | - | Reel | RN5VD | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | CMOS, Open Drain | - | - | 3 uA | 450 | - | 2.5 % | - | - | - | 2.1 V | 2.048 V | 2.152 V | 11 | - | 10 | - | - | - | - | - | ||
![]() R3118N101A-TR-FE Nisshinbo | In Stock | - | - | Tin | SOT-23-5 | - | Thermoplastic | Backup | Straight | - | - | - | Phosphor Bronze | - | 3000 | No Manual Reset | - | - | + 85 C | - | - 40 C | Through Hole | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 6 V | 1 V | Solder | - | - | 0.000222 oz | No Watchdog | - | -65 to 125 °C | MouseReel | R3118N | - | Voltage Detectors | - | - | Header | - | - | - | 2.5400 mm | - | Black | Open Drain | - | - | 480 nA | - | - | 1.5 % | - | - | - | 1 V | - | - | - | - | - | 80 us | - | 24.99 mm | - | - | ||
![]() RN5VD42CA-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | - | - | - | - | 3000 | No Manual Reset | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 10 V | 700 mV | - | - | - | 0.000222 oz | No Watchdog | - | -55 to 135 °C | Reel | RN5VD | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | CMOS | - | - | 5 uA | - | - | 2.5 % | - | - | - | 4.2 V | 4.095 V | 4.305 V | - | - | - | - | - | 73.7 mm | - | - | ||
![]() RN5VD55AA-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | 10% | - | No Chip Enable | - | - | 3000 | Manual Reset | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 10 V | 700 mV | - | - | - | 0.000222 oz | No Watchdog | - | - | Reel | RN5VD | - | Voltage Detectors | - | - | - | 0.22 uF | - | - | - | - | - | CMOS, Open Drain | 5 mm | - | 6.5 uA | - | - | 2.5 % | - | - | - | 5.5 V | 5.363 V | 5.637 V | - | - | - | - | - | 7.2 mm | 7.5 x 3.5 x 8.5 mm | - | ||
![]() R3133D26EC3-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | Backup | - | - | - | No Chip Enable | - | - | 4000 | Manual Reset | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 500 mW (1/2 W) | Yes | Details | - | 6 V | 750 mV | - | - | - | - | No Watchdog | - | - | Reel | R3133D | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | CMOS | - | CAN/I2C/SCI/SPI | 800 nA | - | 768 KB | 2 % | 32 Bit | - | - | 2.63 V | 2.578 V | 2.682 V | - | - | - | 240 ms | - | - | - | e200z0h | ||
![]() R3132Q18EA-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | Backup | - | - | - | - | - | - | 3000 | Manual Reset | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 6 V | 750 mV | - | - | - | - | No Watchdog | - | - | Reel | R3132Q | - | Feed Through | - | - | - | - | - | - | - | - | - | CMOS, Open Drain | - | - | 800 nA | - | - | 2 % | - | - | - | 1.8 V | 1.764 V | 1.836 V | - | - | - | 240 ms | - | - | - | - | ||
![]() R3112N271C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | LIN Core System | - | - | - | 3000 | No Manual Reset | 1 Mbps | 28 V | + 85 C | 4.5 V | - 40 C | Surface Mount | SMD/SMT | 1 Input | 420 mW | Yes | Details | HTSSOP EP | 6 V | 700 mV | - | - | 5, 9, 12, 15, 18, 24 V | 0.000222 oz | No Watchdog | - | -40 to 125 °C | MouseReel | R3112N | - | LIN Core System | - | - | - | - | - | - | - | 32 | - | CMOS | - | - | 0.075 mA | - | - | 2 % | - | - | - | 2.7 V | 2.646 V | 2.754 V | - | - | - | 100 ms | Analog | - | - | - | ||
![]() R3116Q081A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | Irradiated PO (Polyolefin) | - | Backup | - | - | - | No Chip Enable | - | - | 3000 | No Manual Reset | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 6 V | 500 mV | - | - | - | - | No Watchdog | - | -55 to 75 °C | Reel | R3116Q | - | Voltage Detectors | Clear | - | - | - | - | - | - | - | - | CMOS, Open Drain | - | - | 1.4 uA | - | - | 0.8 % | - | - | - | 800 mV | 778 mV | 823 mV | - | - | - | 100 ms | - | - | - | - | ||
![]() R3112Q211C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | Backup | - | - | - | - | - | - | 3000 | No Manual Reset | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 6 V | 700 mV | - | - | - | 0.001411 oz | No Watchdog | - | - | MouseReel | R3112Q | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | CMOS | - | - | 1 uA | - | - | 2 % | - | - | - | 2.1 V | 2.058 V | 2.142 V | - | - | - | - | - | - | - | - | ||
![]() R3112N341C-TR-FE Nisshinbo | In Stock | - | - | Gold | SOT-23-5 | - | Nylon | Backup | Straight | - | - | No Chip Enable | Phosphor Bronze | - | 3000 | No Manual Reset | - | - | + 85 C | - | - 40 C | Through Hole | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 6 V | 700 mV | Solder | - | - | 0.000222 oz | No Watchdog | - | -65 to 105 °C | MouseReel | R3112N | - | Voltage Detectors | - | 1 | Header | - | - | - | 2.5400 mm | - | - | CMOS | - | - | 1.2 uA | - | - | 2 % | - | - | - | 3.4 V | 3.332 V | 3.468 V | - | - | - | 100 ms | - | 4.67 mm | - | - | ||
![]() R3112D281A-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | Backup | - | - | - | No Chip Enable | - | - | 4000 | No Manual Reset | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 500 mW (1/2 W) | Yes | Details | - | 6 V | 700 mV | - | - | - | 0.001411 oz | No Watchdog | - | - | Reel | R3112D | - | Voltage Detectors | - | - | - | 510 pF | - | - | - | - | - | Open Drain | - | - | 1 uA | - | - | 2 % | - | - | - | 2.8 V | 2.744 V | 2.856 V | - | - | - | 100 ms | - | 1.6 mm | 1.6 x 0.81 | - | ||
![]() RN5VD34AA-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | - | No Chip Enable | - | - | 3000 | Manual Reset | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 10 V | 700 mV | - | - | - | 0.000222 oz | No Watchdog | - | - | Reel | RN5VD | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | CMOS, Open Drain | - | - | 4 uA | - | - | 2.5 % | - | - | - | 3.4 V | 3.315 V | 3.485 V | - | - | - | - | - | - | - | - | ||
![]() RN5VD33AA-TR-ME Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | Straight | - | - | No Chip Enable | - | - | 3000 | Manual Reset | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 10 V | 700 mV | Crimp | - | - | 0.000222 oz | No Watchdog | - | - | Reel | RN5VD | - | Voltage Detectors | - | - | Receptacle | - | - | - | - | - | - | CMOS, Open Drain | - | - | 4 uA | - | - | 2.5 % | - | - | - | 3.3 V | 3.218 V | 3.382 V | - | - | - | - | - | - | - | - | ||
![]() RN5VD25CA-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | 5% | - | No Chip Enable | - | - | 3000 | Manual Reset | - | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 10 V | 700 mV | - | - | - | 0.000222 oz | No Watchdog | - | - | Reel | RN5VD | - | Voltage Detectors | - | - | - | 18 pF | - | - | - | - | - | CMOS | - | - | 3.5 uA | - | - | 2.5 % | - | - | - | 2.5 V | 2.438 V | 2.562 V | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 0.94 mm | - |