- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Battery Backup Switching | Chip Enable Signals | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Watchdog Timers | Packaging | Series | Type | Output Type | Operating Supply Current | Accuracy | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP300K27AC-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4B-4 | - | - | 10000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | RP300K | - | - | - | - | - | - | - | - | ||
![]() RP300K23DC2-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4B-4 | - | - | 10000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | RP300K | - | - | - | - | - | - | - | - | ||
![]() R3111H291A-T1-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | MouseReel | R3111H | Voltage Detectors | Open Drain | 1.1 uA | 2 % | 2.9 V | 2.842 V | 2.958 V | - | ||
![]() R3111H331A-T1-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | MouseReel | R3111H | Voltage Detectors | Open Drain | 1.2 uA | 2 % | 3.3 V | 3.234 V | 3.366 V | 100 us | ||
![]() R3111H131C-T1-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | MouseReel | R3111H | Voltage Detectors | CMOS | 1 uA | 2 % | 1.3 V | 1.274 V | 1.326 V | 100 us | ||
![]() R3111H161A-T1-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | MouseReel | R3111H | Voltage Detectors | Open Drain | 1 uA | 2 % | 1.6 V | 1.568 V | 1.632 V | - | ||
![]() R3111H331C-T1-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | MouseReel | R3111H | Voltage Detectors | CMOS | 1.2 uA | 2 % | 3.3 V | 3.234 V | 3.366 V | - | ||
![]() R3111H441A-T1-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | MouseReel | R3111H | Voltage Detectors | Open Drain | 1.3 uA | 2 % | 4.4 V | 4.312 V | 4.488 V | - | ||
![]() R3111H401A-T1-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | Details | 10 V | 0.7 V | 0.005174 oz | No Watchdog | MouseReel | R3111H | Voltage Detectors | Open Drain | 1.3 uA | 2 % | 4 V | 3.92 V | 4.08 V | 100 us | ||
![]() RN5VD09CA-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | - | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 420 mW | Yes | Details | 10 V | 700 mV | 0.000222 oz | No Watchdog | Reel | RN5VD | Voltage Detectors | CMOS | 1.5 uA | 2.5 % | 900 mV | 878 mV | 922 mV | - | ||
![]() R3111H271C-T1-FE Nisshinbo | 18000 | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | MouseReel | R3111H | Voltage Detectors | CMOS | 1.1 uA | 2 % | 2.7 V | 2.646 V | 2.754 V | - | ||
![]() R3111D291A-TR-FE Nisshinbo | In Stock | - | - | SON1612-6 | Backup | No Chip Enable | 4000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 500 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | Reel | R3111D | Voltage Detectors | Open Drain | 1.1 uA | 2 % | 2.9 V | 2.842 V | 2.958 V | - | ||
![]() R3111H231A-T1-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | MouseReel | R3111H | Voltage Detectors | Open Drain | 1.1 uA | 2 % | 2.3 V | 2.254 V | 2.346 V | - | ||
![]() R3111H341C-T1-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | MouseReel | R3111H | Voltage Detectors | CMOS | 1.2 uA | 2 % | 3.4 V | 3.332 V | 3.468 V | - | ||
![]() R3111H421C-T1-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | MouseReel | R3111H | Voltage Detectors | CMOS | 1.3 uA | 2 % | 4.2 V | 4.116 V | 4.284 V | - | ||
![]() R1510S008D-E2-FE Nisshinbo | In Stock | - | - | HSOP-8E-8 | - | - | 1000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R1510S | - | - | - | - | - | - | - | - | ||
![]() R1510S005B-E2-FE Nisshinbo | In Stock | - | - | HSOP-8E-8 | - | - | 1000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R1510S | - | - | - | - | - | - | - | - | ||
![]() R1510S004B-E2-FE Nisshinbo | In Stock | - | - | HSOP-8E-8 | - | - | 1000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R1510S | - | - | - | - | - | - | - | - | ||
![]() R3111D251C-TR-FE Nisshinbo | In Stock | - | - | SON1612-6 | Backup | No Chip Enable | 4000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 500 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | Reel | R3111D | Voltage Detectors | CMOS | 1.1 uA | 2 % | 2.5 V | 2.45 V | 2.55 V | - | ||
![]() R1510S005C-E2-FE Nisshinbo | In Stock | - | - | HSOP-8E-8 | - | - | 1000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R1510S | - | - | - | - | - | - | - | - |