- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Body Material | Number of Terminals | Base/Housing Material | Battery Backup Switching | Body Orientation | Capacitance Tolerance | Chip Enable Signals | Contact Materials | Factory Pack Quantity | For Use With | Insert Arrangement | Lens Shape Type | Manual Reset | Maximum Collector Current | Maximum Data Rate | Maximum Operating Temperature | Maximum Voltage Rating | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of Channels per Chip | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | Qualification | RoHS | Standard Supported | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Suppression Class | Termination Method | Transmitter and Receiver FIFO Counter | Unit Weight | Usage Level | Viewing Orientation | Watchdog Timers | Wire Size | Operating Temperature | Packaging | Series | Type | Color | Number of Rows | Gender | Capacitance | Pitch | Pin Count | Number of Contacts | Housing Color | Output Type | Operating Supply Voltage | Polarity | Lead Spacing | Interface | Operating Supply Current | Number of Ports | Program Memory Size | Accuracy | Data Bus Width | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Lens Color | Screening Level | Reset Delay Time | Strain Relief | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1510S009D-E2-FE Nisshinbo | In Stock | - | - | - | HSOP-8E-8 | - | - | - | - | - | 5% | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | R1510S | - | - | - | - | 1500 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 2.5 x 1.27 mm | - | ||
![]() R3111N281C-TR-FE Nisshinbo | In Stock | - | - | Gold | SOT-23-5 | - | - | LCP (Liquid Crystal Polymer) | Backup | Straight | - | No Chip Enable | Copper Alloy | 3000 | - | - | - | No Manual Reset | - | - | + 85 C | 30 | - 40 C | Yes | - | SMD/SMT | - | 1 Input | 420 mW | Yes | - | Details | - | - | 10 V | 0.7 V | - | Solder | - | - | - | - | No Watchdog | - | -55 to 125 °C | Cut Tape | R3111N | High Speed Fine Pitch Connector | - | 2 | Receptacle | - | 2.5400, 0.6400 mm | - | - | Black | CMOS | - | - | - | - | 1.1 uA | - | - | 2 % | - | 2.8 V | 2.744 V | 2.856 V | - | - | 100 us | - | 25.4 mm | - | - | ||
![]() R3111D161A-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | PO (Polyolefin) | - | - | Backup | - | - | No Chip Enable | - | 4000 | Cables | - | - | No Manual Reset | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | 1 Input | 500 mW | Yes | - | Details | - | - | 10 V | 0.7 V | - | - | - | - | - | - | No Watchdog | - | -75 to 135 °C | Reel | R3111D | Marker Sleeve | White | - | - | - | - | - | - | - | Open Drain | - | - | - | - | 1 uA | - | - | 2 % | - | 1.6 V | 1.568 V | 1.632 V | - | - | - | - | - | - | - | ||
![]() R3111D111A-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | Backup | - | - | No Chip Enable | - | 4000 | - | - | - | No Manual Reset | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | 1 Input | 500 mW | Yes | MIL-PRF-20 | Details | - | - | 10 V | 0.7 V | - | - | - | - | - | - | No Watchdog | - | - | Reel | R3111D | Voltage Detectors | - | - | - | 0.0033 uF | - | - | - | - | Open Drain | - | - | - | - | 1 uA | - | - | 2 % | - | 1.1 V | 1.078 V | 1.122 V | - | - | - | - | 4.83 mm | 4.83 x 2.29 x 4.83 | - | ||
![]() R1510S011D-E2-FE Nisshinbo | In Stock | - | - | - | HSOP-8E-8 | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | R1510S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3111Q341C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | No Chip Enable | - | 3000 | - | - | - | No Manual Reset | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | 1 Input | 380 mW | Yes | - | Details | - | - | 10 V | 0.7 V | - | - | - | - | - | - | No Watchdog | - | - | Cut Tape | R3111Q | Voltage Detectors | - | - | - | - | - | - | - | - | CMOS | - | - | - | CAN/I2C/SCI/SPI | 1.2 uA | - | 256 KB | 2 % | 16 Bit | 3.4 V | 3.332 V | 3.468 V | - | - | - | - | - | - | - | ||
![]() R3112D311C-TR-FE Nisshinbo | In Stock | - | - | Gold | SON1612-6 | - | 15 | Thermoplastic | - | Straight | - | - | Copper Alloy | 4000 | - | - | - | - | - | - | - | - | - | - | Through Hole | SMD/SMT | - | - | - | - | - | Details | - | - | - | - | - | Press Fit | - | 0.001411 oz | - | - | - | - | -55 to 105 °C | Reel | R3112D | D-Subminiature | - | - | Receptacle | - | 2.7400 mm | - | 15 POS | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 39.14 mm | - | - | ||
![]() R3111D601A-TR-FE Nisshinbo | In Stock | - | - | Gold | SON1612-6 | - | - | - | Backup | Straight | - | No Chip Enable | - | 4000 | - | 16-8 | - | No Manual Reset | - | - | + 85 C | - | - 40 C | - | Cable Mount | SMD/SMT | - | 1 Input | 500 mW | Yes | - | Details | - | - | 10 V | 0.7 V | - | Solder Bucket | - | - | - | - | No Watchdog | - | -55 to 125 °C | Reel | R3111D | Voltage Detectors | - | - | Plug | - | - | - | - | - | Open Drain | - | - | - | - | 1.4 uA | - | - | 2 % | - | 6 V | 5.88 V | 6.12 V | - | - | - | No | 24.79 mm | - | - | ||
![]() R3111D431C-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | Backup | - | - | No Chip Enable | - | 4000 | - | - | - | No Manual Reset | - | 5 Mbps | + 85 C | - | - 40 C | - | Surface Mount | SMD/SMT | 2 | 1 Input | 500 mW | Yes | - | Details | IrDA/RS232/RS485 | TSSOP | 10 V | 0.7 V | - | - | No | - | Industrial grade | - | No Watchdog | - | -40 to 95 °C | Reel | R3111D | Voltage Detectors | - | - | - | - | - | 28 | - | - | CMOS | 10 V | - | - | - | 2 mA | - | - | 2 % | - | 4.3 V | 4.214 V | 4.386 V | - | Industrial | - | - | - | - | - | ||
![]() R3111Q511A-TR-FE Nisshinbo | In Stock | - | - | Gold | SC-82AB-4 | - | - | PPS (Polyphenylene Sulfide) | Backup | Right Angle | - | No Chip Enable | Beryllium Copper/Brass | 3000 | - | - | - | No Manual Reset | - | - | + 85 C | - | - 40 C | - | Through Hole | SMD/SMT | - | 1 Input | 380 mW | Yes | - | Details | - | - | 10 V | 0.7 V | - | Solder | - | - | - | - | No Watchdog | - | - | Cut Tape | R3111Q | Voltage Detectors | - | - | Plug | - | 2.7700 mm | - | - | - | Open Drain | - | - | - | - | 1.4 uA | - | - | 2 % | - | 5.1 V | 4.998 V | 5.202 V | - | - | - | - | 53.42 mm | - | - | ||
![]() R3132D22EC-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | No Backup | - | - | No Chip Enable | - | 4000 | - | - | - | Manual Reset | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | 1 Input | 500 mW | Yes | - | Details | - | - | 6 V | 0.75 V | - | - | - | - | - | - | No Watchdog | - | - | Reel | R3132D | Voltage Detectors | - | - | - | - | - | - | - | - | CMOS | - | - | - | - | 800 nA | - | - | 2 % | - | 2.2 V | - | - | - | - | 240 ms | - | - | - | - | ||
![]() R3112D381C-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | Nylon | - | Straight | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Details | - | - | - | - | - | - | - | 0.001411 oz | - | - | - | 30 to 18, 30 AWG | -55 to 105 °C | Reel | R3112D | Housing | - | 1 | Receptacle | - | 3.6800 mm | - | 2 POS | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.16 mm | - | - | ||
![]() R1510S009A-E2-FE Nisshinbo | In Stock | - | - | - | HSOP-8E-8 | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | R1510S | - | - | - | - | 0.01 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 2.5 x 0.94 | - | ||
![]() R1510S003D-E2-FE Nisshinbo | In Stock | - | - | Tin | HSOP-8E-8 | - | - | Thermoplastic | - | Straight | - | - | Phosphor Bronze | 1000 | - | - | - | - | - | - | - | - | - | - | Cable Mount | - | - | - | - | - | - | Details | - | - | - | - | - | IDT | - | - | - | - | - | - | -65 to 105 °C | Reel | R1510S | - | - | - | Receptacle | - | 2.5400 mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.8 mm | - | - | ||
![]() R3111Q101A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | 10% | No Chip Enable | - | 3000 | - | - | - | No Manual Reset | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | 1 Input | 380 mW | Yes | - | Details | - | - | 10 V | 0.7 V | - | - | - | - | - | - | No Watchdog | - | - | Cut Tape | R3111Q | Voltage Detectors | - | - | - | 0.01 uF | - | - | - | - | Open Drain | - | - | - | - | 1 uA | - | - | 2 % | - | 1 V | 0.98 V | 1.02 V | - | - | - | - | 4.58 mm | 4.5 x 3.2 x 1.02 mm | - | ||
![]() R3111Q141C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | No Chip Enable | - | 3000 | - | - | Domed | No Manual Reset | 4.5 mA | - | + 85 C | - | - 40 C | - | Through Hole | SMD/SMT | - | 1 Input | 380 mW | Yes | - | Details | - | - | 10 V | 0.7 V | - | - | - | - | - | Side View | No Watchdog | - | -40 to 85 °C | Cut Tape | R3111Q | Chip | - | - | - | - | - | 2 | - | - | CMOS | - | NPN | - | - | 1 uA | - | - | 2 % | - | 1.4 V | 1.372 V | 1.428 V | Clear Transparent | - | - | - | - | - | - | ||
![]() R3111Q361B-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | 10% | No Chip Enable | - | 3000 | - | - | - | No Manual Reset | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | 1 Input | 380 mW | Yes | - | Details | - | - | 10 V | 0.7 V | X2 | - | - | - | - | - | No Watchdog | - | - | Cut Tape | R3111Q | Voltage Detectors | - | - | - | 1 uF | - | - | - | - | Open Drain | - | - | 27.5 mm | - | 1.2 uA | - | - | 2 % | - | 3.6 V | 3.528 V | 3.672 V | - | - | 100 us | - | - | - | - | ||
![]() R3111D411A-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | Backup | - | - | No Chip Enable | - | 4000 | - | - | - | No Manual Reset | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | 1 Input | 500 mW | Yes | - | Details | - | - | 10 V | 0.7 V | - | - | - | - | - | - | No Watchdog | - | - | Reel | R3111D | Voltage Detectors | - | - | - | - | - | - | - | - | Open Drain | - | - | - | CAN/I2C/SCI/SPI | 1.3 uA | - | 48 KB | 2 % | 16 Bit | 4.1 V | 4.018 V | 4.182 V | - | - | - | - | - | - | S12 | ||
![]() R3111D221A-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | Backup | - | 10% | No Chip Enable | - | 4000 | - | - | - | No Manual Reset | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | 1 Input | 500 mW | Yes | - | Details | - | - | 10 V | 0.7 V | - | - | - | - | - | - | No Watchdog | - | - | Reel | R3111D | Voltage Detectors | - | - | - | 100 pF | - | - | - | - | Open Drain | - | - | - | - | 1.1 uA | - | - | 2 % | - | 2.2 V | 2.156 V | 2.244 V | - | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.9 mm | - | ||
![]() R3112N401C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 0.001411 oz | - | - | - | - | - | Cut Tape | R3112N | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/SCI/SPI | - | - | - | - | 32 Bit | - | - | - | - | - | - | - | - | - | e200 |