- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Body Material | Base/Housing Material | Battery Backup Switching | Body Orientation | Bus Type | Capacitance Tolerance | Category | Chip Enable Signals | Contact Materials | Factory Pack Quantity | For Use With | Insert Arrangement | Manual Reset | Maximum Operating Supply Voltage | Maximum Operating Temperature | Maximum Voltage Rating | Minimum Operating Supply Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Unit Weight | Watchdog Timers | Wire Size | Operating Temperature | Packaging | Series | Type | Color | Number of Rows | Gender | Capacitance | Pitch | Pin Count | Function | Number of Contacts | Contact Gender | Housing Color | Output Type | Operating Supply Voltage | Interface | Plating | Operating Supply Current | Program Memory Size | Accuracy | Data Bus Width | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Time Format | Reset Delay Time | Strain Relief | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3112D311A-TR-FE Nisshinbo | In Stock | - | - | Gold | SON1612-6 | - | - | - | Straight | - | - | - | - | Brass | 4000 | - | - | - | - | - | - | - | - | Panel Mount | SMD/SMT | - | - | - | Details | - | - | - | Solder | 0.001411 oz | - | - | -40 to 85 °C | Reel | R3112D | - | - | - | PL | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() R3111D351B-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | Backup | - | - | 1% | - | No Chip Enable | - | 4000 | - | - | No Manual Reset | - | + 85 C | - | - | - 40 C | - | SMD/SMT | 1 Input | 500 mW | Yes | Details | - | 10 V | 0.7 V | - | - | No Watchdog | - | - | Reel | R3111D | Voltage Detectors | - | - | - | 0.0018 uF | - | - | - | - | - | - | Open Drain | - | - | - | 1.2 uA | - | 2 % | - | 3.5 V | 3.43 V | 3.57 V | - | - | - | 3.2 mm | 3.2 x 1.6 x 1.27 mm | - | ||
![]() R3111N222A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-3 | - | - | Backup | Straight | - | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | - | + 85 C | - | - | - 40 C | Panel Mount | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 10 V | 0.7 V | Solder Pot | - | No Watchdog | - | - | Cut Tape | R3111N | Voltage Detectors | - | - | Pin | - | - | - | - | - | - | - | Open Drain | - | - | - | 1.1 uA | - | 2 % | - | 2.2 V | 2.156 V | 2.244 V | - | - | - | - | - | - | ||
![]() R3112D121A-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | Details | - | - | - | - | 0.001411 oz | - | - | - | Reel | R3112D | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3111Q501C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | Backup | Straight | - | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | - | + 85 C | - | - | - 40 C | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 10 V | 0.7 V | - | - | No Watchdog | - | - | Cut Tape | R3111Q | Space Grade Connector | - | - | Pin | - | - | - | - | - | - | - | CMOS | - | - | - | 1.4 uA | - | 2 % | - | 5 V | 4.9 V | 5.1 V | - | - | - | - | - | - | ||
![]() R3112D261A-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | Fluoropolymer | - | - | - | - | - | - | - | - | 4000 | Cables | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | Details | - | - | - | - | 0.001411 oz | - | - | -55 to 225 °C | Reel | R3112D | Marker Sleeve | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R1510S011B-E2-FE Nisshinbo | In Stock | - | - | - | HSOP-8E-8 | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | R1510S | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/SCI/SPI | - | - | 1536 KB | - | 32 Bit | - | - | - | - | - | - | - | - | e200 | ||
![]() R3112Q221C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | - | Serial I2C | - | - | - | - | 3000 | - | - | - | 5.5 V | - | - | 1.8 V | - | Surface Mount | - | - | - | - | Details | TSSOP | - | - | - | 0.001411 oz | - | - | -40 to 85 °C | Cut Tape | R3112Q**1 | - | - | - | - | - | - | 8 | Clock/Calendar/Alarm/Timer/Interrupt | - | - | - | - | 2.5, 3.3, 5 V | - | - | - | - | - | - | - | - | - | HH:MM:SS | - | - | - | - | - | ||
![]() R3116K401A-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | Backup | - | - | - | I2C Bus and SMBus Low Power I/O Port | - | - | 10000 | - | - | No Manual Reset | - | + 85 C | - | - | - 40 C | Surface Mount | SMD/SMT | 1 Input | - | - | Details | HVQFN EP | 6 V | - | - | - | No Watchdog | - | -40 to 85 °C | Cut Tape | R3116K | I2C Bus and SMBus Low Power I/O Port | - | - | - | - | - | 16 | - | - | - | - | Open Drain | - | - | - | - | - | 0.8 % | - | 4 V | - | - | - | 100 ms | - | - | - | - | ||
![]() R3112Q141A-TR-FE Nisshinbo | In Stock | - | - | Gold | SC-82AB-4 | - | - | - | Straight | - | - | - | - | Iron-Nickel | 3000 | - | 14-2 | - | - | - | - | - | - | Cable Mount | - | - | - | - | Details | - | - | - | Solder | 0.001411 oz | - | - | -55 to 125 °C | Cut Tape | R3112Q**1 | - | - | - | Plug | - | - | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 64.45 mm | - | - | ||
![]() R3132D12EA-TR-FE Nisshinbo | In Stock | - | - | Gold | SON1612-6 | - | Polyester | No Backup | Straight | - | - | - | No Chip Enable | Phosphor Bronze | 4000 | - | - | Manual Reset | - | + 85 C | 1000 | - | - 40 C | Through Hole | SMD/SMT | 1 Input | 500 mW | Yes | Details | - | 6 V | 0.75 V | Solder | - | No Watchdog | - | - | Reel | R3132D | Card Edge | - | 2 | - | - | 2.5400 mm | - | - | 104 POS | - | Black | Open Drain | - | - | - | 800 nA | - | 2 % | - | 1.2 V | 1.176 V | 1.224 V | - | 240 ms | - | - | - | - | ||
![]() R3114Q201C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | Elastomer | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | -75 to 150 °C | Reel | R3114Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3111N362A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-3 | - | - | Backup | - | - | - | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | - | + 85 C | - | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | Details | - | 10 V | 0.7 V | - | - | No Watchdog | - | - | Cut Tape | R3111N | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | 1.2 uA | - | 2 % | - | 3.6 V | 3.528 V | 3.672 V | - | - | - | - | - | - | ||
![]() R3114K261C-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | R3114K | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C/SPI/UART | - | - | 32 Kb | - | 32 Bit | - | - | - | - | - | - | - | - | ARM Cortex M0+ | ||
![]() R3111Q452C-TR-FE Nisshinbo | In Stock | - | - | - | SC-88A-5 | - | - | Backup | - | - | 2% | - | No Chip Enable | - | 3000 | - | - | No Manual Reset | - | + 85 C | - | - | - 40 C | - | SMD/SMT | 1 Input | 380 mW | Yes | Details | - | 10 V | 0.7 V | - | - | No Watchdog | - | - | Cut Tape | R3111Q | Voltage Detectors | - | - | - | 33 pF | - | - | - | - | - | - | CMOS | - | - | - | 1.3 uA | - | 2 % | - | 4.5 V | 4.41 V | 4.59 V | - | - | - | 3.2 mm | 3.2 x 1.6 x 0.94 mm | - | ||
![]() R1510S003C-E2-FE Nisshinbo | In Stock | - | - | - | HSOP-8E-8 | Copper | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | (3/0) AWG | - | Reel | R1510S | Splice Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 18.82 mm | - | - | ||
![]() R3114Q121A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | XLMPO (Cross-Linked Modified Polyolefin) | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | -55 to 125 °C | Reel | R3114Q | - | Transparent Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3116N161C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | R3116N | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/I2C/SCI/SPI | - | - | - | - | 16 Bit | - | - | - | - | - | - | - | - | - | ||
![]() R3116Q261C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | R3116Q | - | - | - | - | 100 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 | - | ||
![]() R3114K451C-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | R3114K | - | - | - | - | 110 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 1 x 0.5 | - |