- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Body Material | Number of Terminals | Base/Housing Material | Battery Backup Switching | Body Orientation | Chip Enable Signals | Contact Materials | Factory Pack Quantity | For Use With | Manual Reset | Maximum Data Rate | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | Qualification | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Tab Size | Termination Method | Transmitter and Receiver FIFO Counter | Unit Weight | Usage Level | Watchdog Timers | Wire Size | Operating Temperature | Packaging | Series | Type | Color | Number of Rows | Gender | Capacitance | Pitch | Pin Count | Number of Contacts | Housing Color | Output Type | Operating Supply Voltage | Failure Rate | Interface | Plating | Operating Supply Current | Number of Ports | Cable Length | Program Memory Size | Manufacturer Size Code | Accuracy | Data Bus Width | Threshold Voltage | ESR | Undervoltage Threshold | Overvoltage Threshold | Screening Level | Reset Delay Time | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3111Q281B-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | No Chip Enable | - | 3000 | - | No Manual Reset | - | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 380 mW | Yes | - | Details | - | 10 V | 0.7 V | - | - | - | - | - | No Watchdog | - | - | Cut Tape | R3111Q | Voltage Detectors | - | - | - | - | - | - | - | - | Open Drain | - | - | I2C/SPI/UART/USB | - | 1.1 uA | - | - | 128 Kb | - | 2 % | 32 Bit | 2.8 V | - | 2.744 V | 2.856 V | - | - | - | - | ARM Cortex M0+ | ||
![]() R3133D15EA-TR-FE Nisshinbo | In Stock | - | - | Gold | SON1612-6 | - | 48 | PCT (Polychlorinated Terphenyl) | No Backup | Right Angle | No Chip Enable | Phosphor Bronze | 4000 | - | Manual Reset | - | + 85 C | - 40 C | Through Hole | SMD/SMT | 1 Input | 500 mW | Yes | - | Details | - | 6 V | 0.8 V | - | Solder | - | - | - | No Watchdog | - | -40 to 70 °C | Reel | R3133D | RJ-45 | - | - | Receptacle | - | 2.5400 mm | - | 48 POS | - | Open Drain | - | - | - | - | 800 nA | 6 | - | - | - | 2 % | - | 1.5 V | - | 1.47 V | 1.53 V | - | 240 ms | 45.21 mm | - | - | ||
![]() R3114K081A-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55365/4 | Details | - | - | - | - | - | - | - | - | - | - | - | Reel | R3114K | - | - | - | - | 0.47 uF | - | - | - | - | - | - | C | - | - | - | - | - | - | A | - | - | - | 14 Ohm | - | - | - | - | 2.54 mm | 2.54 x 1.27 x 1.27 | - | ||
![]() R3118Q272C-TR-FE Nisshinbo | In Stock | - | - | - | SC-88A-5 | PO (Polyolefin) | - | - | - | - | - | - | 3000 | Cables | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | -20 to 60 °C | Reel | R3118Q | Boot | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3118Q122C-TR-FE Nisshinbo | In Stock | - | - | Gold | SC-88A-5 | - | - | PPS (Polyphenylene Sulfide) | - | Straight | - | Copper Alloy | 3000 | - | - | - | - | - | Panel Mount | - | - | - | - | - | Details | - | - | - | - | Solder Pot | - | - | - | - | - | - | Reel | R3118Q | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3132D28EA-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | Brass | - | - | No Backup | - | No Chip Enable | - | 4000 | - | Manual Reset | - | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 500 mW | Yes | - | Details | - | 6 V | 0.75 V | 1.14 mm² | - | - | - | - | No Watchdog | 22 to 18, 22 AWG | - | Reel | R3132D | Voltage Detectors | - | - | Receptacle | - | - | - | - | - | Open Drain | - | - | - | Tin | 800 nA | - | - | - | - | 2 % | - | 2.8 V | - | 2.744 V | 2.856 V | - | 240 ms | 20.32 mm | - | - | ||
![]() R3132D10EA-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | No Backup | - | No Chip Enable | - | 4000 | - | Manual Reset | - | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 500 mW | Yes | - | Details | - | 6 V | 0.75 V | - | - | - | - | - | No Watchdog | - | - | Reel | R3132D | Voltage Detectors | - | - | - | - | - | - | - | - | Open Drain | - | - | - | - | 800 nA | - | - | - | - | 2 % | - | 1 V | - | 0.98 V | 1.02 V | - | 240 ms | - | - | - | ||
![]() R3117K141C-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Reel | R3117K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3114K161C-TR Nisshinbo | In Stock | - | - | Gold | DFN-PLP-1010-4 | - | - | Thermoplastic | - | Straight | - | Brass | 10000 | - | - | - | - | - | Through Hole | - | - | - | - | - | Details | - | - | - | - | Solder | - | - | - | - | - | -65 to 105 °C | Reel | R3114K | - | - | - | Header | - | 2.5400 mm | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53.34 mm | - | - | ||
![]() R3132D30EC-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | TPE (Thermoplastic Elastomer) | - | - | No Backup | - | No Chip Enable | - | 4000 | - | Manual Reset | - | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 500 mW | Yes | - | Details | - | 6 V | 0.75 V | - | - | - | - | - | No Watchdog | - | - | Reel | R3132D | Splice | Black | - | - | - | - | - | - | - | CMOS | - | - | - | - | 800 nA | - | - | - | - | 2 % | - | 3 V | - | 2.94 V | 3.06 V | - | 240 ms | - | - | - | ||
![]() R3111Q181C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | No Chip Enable | - | 3000 | - | No Manual Reset | - | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 380 mW | Yes | - | Details | - | 10 V | 0.7 V | - | - | - | - | - | No Watchdog | - | - | Cut Tape | R3111Q | Voltage Detectors | - | - | - | 0.0022 uF | - | - | - | - | CMOS | - | - | - | - | 1 uA | - | - | - | - | 2 % | - | 1.8 V | - | 1.764 V | 1.836 V | - | - | 1 mm | 1 x 0.5 x 0.56 | - | ||
![]() R3114Q241C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Reel | R3114Q | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3111N282C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-3 | - | - | - | Backup | - | No Chip Enable | - | 3000 | - | No Manual Reset | - | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | - | Details | - | 10 V | 0.7 V | - | - | - | - | - | No Watchdog | - | -45 to 70 °C | Cut Tape | R3111N | Marker | - | - | - | - | - | - | - | - | CMOS | - | - | - | - | 1.1 uA | - | - | - | - | 2 % | - | 2.8 V | - | 2.744 V | 2.856 V | - | - | - | - | - | ||
![]() R3111D551A-TR-FE Nisshinbo | In Stock | - | - | Gold | SON1612-6 | - | - | Polyester | Backup | Straight | No Chip Enable | Phosphor Bronze | 4000 | - | No Manual Reset | - | + 85 C | - 40 C | Through Hole | SMD/SMT | 1 Input | 500 mW | Yes | - | Details | - | 10 V | 0.7 V | - | Press Fit | - | - | - | No Watchdog | - | - | Reel | R3111D | Hard Metric | - | 7 | Plug | - | 2.0000 mm | - | 175 POS | Gray | Open Drain | - | - | - | - | 1.4 uA | - | - | - | - | 2 % | - | 5.5 V | - | 5.39 V | 5.61 V | - | - | 49.9 mm | - | - | ||
![]() R3112N411A-TR-FE Nisshinbo | In Stock | - | - | Gold | SOT-23-5 | - | - | - | - | - | - | Beryllium Copper | 3000 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Crimp | - | 0.001411 oz | - | - | 30 AWG | -200 to 200 °C | Cut Tape | R3112N | - | - | - | Plug | - | - | - | - | - | - | - | - | - | - | - | - | 0.914 m | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3112Q361A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | 0.001411 oz | - | - | - | - | Cut Tape | R3112Q**1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3119N044A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | - | 3000 | - | No Manual Reset | 5 Mbps | + 105 C | - 40 C | Surface Mount | SMD/SMT | 1 Input | - | - | - | Details | LQFP | 36 V | - | - | - | No | - | Industrial grade | No Watchdog | - | -40 to 85 °C | Reel | R3119N | Voltage Detectors | - | - | - | - | - | 48 | - | - | Open Drain | 2.5, 3.3, 5 V | - | - | - | 4.5 mA | - | - | - | - | 1.5 % | - | 4.4 V | - | - | - | Industrial | 85 ms | - | - | - | ||
![]() R3117N291A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | Surface Mount | - | - | - | - | - | Details | MAPBGA | - | - | - | - | - | - | - | - | - | -40 to 85 °C | Reel | R3117N | - | - | - | - | - | - | 473 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3117K091A-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | - | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Reel | R3117K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3114Q431C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Reel | R3114Q | - | - | - | - | - | - | - | - | - | - | - | - | CAN/Ethernet/I2C/SPI | - | - | - | - | 512 KB | - | - | 32 Bit | - | - | - | - | - | - | - | - | ColdFire |