- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Body Material | Base/Housing Material | Battery Backup Switching | Body Orientation | Capacitance Tolerance | Category | Chip Enable Signals | Contact Materials | Factory Pack Quantity | For Use With | Insert Arrangement | Lens Dimensions | Lens Shape Type | Manual Reset | Maximum Forward Current | Maximum Operating Temperature | Maximum Pick-Up Voltage | Maximum Power Rating | Maximum Propagation Delay Time @ Maximum CL | Maximum Voltage Rating | Minimum Operating Temperature | Mounting | Mounting Orientation | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | Qualification | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Unit Weight | Watchdog Timers | Wire Size | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Color | Number of Rows | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Pin Count | Contact Gender | Housing Color | Output Type | Operating Supply Voltage | Interface | Operating Supply Current | Cable Length | Viewing Angle | Program Memory Size | Accuracy | Family | Logic Function | Data Bus Width | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Coil Current | Reverse Voltage | Number of LEDs | Resistance Tolerance | Peak Wavelength | Reset Delay Time | Strain Relief | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3111N481A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | Elastomeric Polymer | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | No Manual Reset | - | + 85 C | - | - | - | - | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | Yes | - | Details | - | 10 V | 0.7 V | - | - | No Watchdog | - | -55 to 105 °C | Cut Tape | R3111N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | 1.3 uA | - | - | - | 2 % | - | - | - | 4.8 V | 4.704 V | 4.896 V | - | - | - | - | - | - | - | - | - | - | ||
![]() R3111N381A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | No Manual Reset | - | + 85 C | - | - | 3.8 ns | - | - 40 C | Surface Mount | - | SMD/SMT | 1 Input | 420 mW | Yes | - | Details | TSSOP | 10 V | 0.7 V | - | - | No Watchdog | - | -40 to 125 °C | Cut Tape | R3111N | - | Voltage Detectors | - | - | - | - | - | - | - | - | 8 | - | - | 3-State | 1.8, 1.8, 2.5, 1.8, 3.3, 1.8, 5, 2.5, 2.5, 3.3 V | - | 1.2 uA | - | - | - | 2 % | - | Voltage Level Translator | - | 3.8 V | 3.724 V | 3.876 V | - | - | - | - | - | 100 us | - | - | - | - | ||
![]() R3111N201B-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | No Manual Reset | - | + 85 C | - | - | - | - | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | Yes | - | Details | - | 10 V | 0.7 V | - | - | No Watchdog | - | - | Cut Tape | R3111N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | 1.1 uA | - | - | - | 2 % | - | - | - | 2 V | 1.96 V | 2.04 V | - | - | - | - | - | - | - | - | - | - | ||
![]() R3114K491C-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | Elastomeric Polymer | - | - | - | - | - | - | - | 10000 | Cables | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | R3114K | - | Boot | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3111N101B-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | 10% | - | No Chip Enable | - | 3000 | - | - | - | - | No Manual Reset | - | + 85 C | - | - | - | - | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | Yes | - | Details | - | 10 V | 0.7 V | - | - | No Watchdog | - | - | Cut Tape | R3111N | - | Voltage Detectors | - | - | - | - | 0.015 uF | - | - | - | - | - | - | Open Drain | - | - | 1 uA | - | - | - | 2 % | - | - | - | 1 V | 0.98 V | 1.02 V | - | - | - | - | - | - | - | 3.2 mm | 3.2 x 1.6 x 0.94 mm | - | ||
![]() R3112D321A-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | - | - | IrLED | - | - | 4000 | - | - | 5x5x7.6 mm | Circular | - | 50 mA | - | - | - | - | - | - | Through Hole | Top Mount | SMD/SMT | - | - | - | - | Details | T-1 3/4 | - | - | - | 0.001411 oz | - | - | -40 to 85 °C | Reel | R3112D | - | IrLED | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 40 ° | - | - | - | - | - | - | - | - | - | 5 V | 1 | - | 940 nm | - | - | - | - | - | ||
![]() R3114K231C-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | Backup | - | - | - | No Chip Enable | - | 10000 | - | - | - | - | No Manual Reset | - | + 85 C | - | - | - | - | - 40 C | - | - | SMD/SMT | 1 Input | 400 mW | Yes | - | Details | - | 6 V | 0.5 V | - | - | No Watchdog | - | - | Reel | R3114K | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | 1.5 uA | - | - | - | 0.8 % | - | - | - | 2.3 V | - | - | - | - | - | - | - | 40 us | - | - | - | - | ||
![]() R3111Q272C-TR-FE Nisshinbo | In Stock | - | - | Tin | SC-88A-5 | - | Polyester | Backup | Right Angle | - | - | No Chip Enable | Phosphor Bronze | 3000 | - | - | - | - | No Manual Reset | - | + 85 C | - | - | - | - | - 40 C | Through Hole | - | SMD/SMT | 1 Input | 380 mW | Yes | - | Details | - | 10 V | 0.7 V | Solder | - | No Watchdog | 28 to 20, 28 AWG | -40 to 105 °C | Cut Tape | R3111Q | - | Voltage Detectors | - | - | - | - | - | - | 2.5400 mm | - | - | Socket | Red | CMOS | - | - | 1.1 uA | - | - | - | 2 % | - | - | - | 2.7 V | 2.646 V | 2.754 V | - | - | - | - | - | - | - | 7.1 mm | - | - | ||
![]() R3111N352C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-3 | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | No Manual Reset | - | + 85 C | - | - | - | - | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | Yes | - | Details | - | 10 V | 0.7 V | - | - | No Watchdog | - | - | Cut Tape | R3111N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | 1.2 uA | - | - | - | 2 % | Multi-Beam XL, XLE, & HD Power Connectors | - | - | 3.5 V | 3.43 V | 3.57 V | - | - | - | - | - | - | - | - | - | - | ||
![]() R3114K281A-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | Backup | - | 10% | - | No Chip Enable | - | 10000 | - | - | - | - | No Manual Reset | - | + 85 C | - | - | - | - | - 40 C | - | - | SMD/SMT | 1 Input | 400 mW | Yes | - | Details | - | 6 V | 0.5 V | - | - | No Watchdog | - | - | Cut Tape | R3114K | - | Voltage Detectors | - | - | - | - | 0.039 uF | - | - | - | - | - | - | Open Drain | - | - | 1.5 uA | - | - | - | 0.8 % | - | - | - | 2.8 V | - | - | - | - | - | - | - | 40 us | - | 1.6 mm | 1.6 x 0.81 x 0.86 mm | - | ||
![]() R3111Q551C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | No Manual Reset | - | + 85 C | - | - | - | - | - 40 C | - | - | SMD/SMT | 1 Input | 380 mW | Yes | - | Details | - | 10 V | 0.7 V | - | - | No Watchdog | - | - | Cut Tape | R3111Q | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | CAN/FlexRay/I2C/SCI/ | 1.4 uA | - | - | 1536 KB | 2 % | - | - | 32 Bit | 5.5 V | 5.39 V | 5.61 V | - | - | - | - | - | - | - | - | - | e200z0h | ||
![]() R3112D201A-TR-FE Nisshinbo | In Stock | - | - | Gold | SON1612-6 | - | - | - | Straight | - | - | - | - | 4000 | - | 16-8 | - | - | - | - | - | - | - | - | - | - | Cable Mount | - | SMD/SMT | - | - | - | - | Details | - | - | - | Solder Bucket | 0.001411 oz | - | - | -55 to 125 °C | Reel | R3112D | - | - | - | - | - | Plug | - | - | - | - | - | PIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 24.79 mm | - | - | ||
![]() R3112D161A-TR-FE Nisshinbo | In Stock | - | - | Tin | SON1612-6 | - | Polyester | - | Right Angle | - | - | - | Copper Alloy | 4000 | - | - | - | - | - | - | - | - | - | - | 250 | - | Through Hole | - | SMD/SMT | - | - | - | - | Details | - | - | - | Solder | 0.001411 oz | - | - | -55 to 105 °C | Reel | R3112D | - | Unshrouded Header | - | - | 1 | Header | - | - | 2.5400 mm | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53.04 mm | - | - | ||
![]() R3111D131B-TR-FE Nisshinbo | In Stock | - | - | Gold | SON1612-6 | - | - | Backup | - | - | - | No Chip Enable | Copper Alloy | 4000 | - | - | - | - | No Manual Reset | - | + 85 C | - | - | - | - | - 40 C | - | - | SMD/SMT | 1 Input | 500 mW | Yes | - | Details | - | 10 V | 0.7 V | Crimp | - | No Watchdog | 26 AWG | -55 to 125 °C | Reel | R3111D | - | Voltage Detectors | - | - | - | Pin | - | - | - | - | - | - | - | Open Drain | - | - | 1 uA | 0.457 m | - | - | 2 % | - | - | - | 1.3 V | 1.274 V | 1.326 V | - | - | - | - | - | - | - | - | - | - | ||
![]() R3111N461A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | No Manual Reset | - | + 85 C | - | - | - | - | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | Yes | - | Details | - | 10 V | 0.7 V | - | - | No Watchdog | - | - | Cut Tape | R3111N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | 1.3 uA | - | - | - | 2 % | - | - | - | 4.6 V | 4.508 V | 4.692 V | - | - | - | - | - | - | - | - | - | - | ||
![]() R3112D201C-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Details | - | - | - | - | 0.001411 oz | - | - | - | Reel | R3112D | ± 100ppm/°C | - | 750 Ohm | - | - | - | - | 250 mW | - | Precision | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ± 0.5% | - | - | - | 7.2 mm | - | - | ||
![]() R3111Q561A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | No Manual Reset | - | + 85 C | - | - | - | - | - 40 C | - | - | SMD/SMT | 1 Input | 380 mW | Yes | - | Details | - | 10 V | 0.7 V | - | - | No Watchdog | - | - | Cut Tape | R3111Q | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | CAN/SCI/SPI | 1.4 uA | - | - | 16 KB | 2 % | - | - | 16 Bit | 5.6 V | 5.488 V | 5.712 V | - | - | - | - | - | - | - | - | - | - | ||
![]() R3119N065E-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | 5% | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | R3119N | - | - | - | - | - | - | 560 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.9 mm | - | ||
![]() R3132D27EC-TR-FE Nisshinbo | In Stock | - | - | - | SON1612-6 | - | - | No Backup | - | - | - | No Chip Enable | - | 4000 | - | - | - | - | Manual Reset | - | + 85 C | 82.5 | 2.5 kVA | - | - | - 40 C | - | - | SMD/SMT | 1 Input | 500 mW | Yes | - | Details | - | 6 V | 0.75 V | - | - | No Watchdog | - | - | Reel | R3132D | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | 800 nA | - | - | - | 2 % | - | - | - | 2.7 V | 2.646 V | 2.754 V | 11 mA | - | - | - | - | 240 ms | - | - | - | - | ||
![]() R3111N282A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-3 | - | - | Backup | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | No Manual Reset | - | + 85 C | - | - | - | - | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | Yes | AEC-Q200 | Details | - | 10 V | 0.7 V | - | - | No Watchdog | - | - | Cut Tape | R3111N | 25 ppm/°C | Voltage Detectors | 976 Ohm | - | - | - | - | 0.0625 W | - | Precision Low TCR | - | - | - | Open Drain | - | - | 1.1 uA | - | - | - | 2 % | - | - | - | 2.8 V | 2.744 V | 2.856 V | - | - | - | 0.1 | - | 100 us | - | 1 mm | 0.5 mm | - |