- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Battery Backup Switching | Chip Enable Signals | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | RoHS | Supply Voltage-Max | Supply Voltage-Min | Watchdog Timers | Packaging | Series | Type | Output Type | Operating Supply Current | Accuracy | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3119N083E-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3119N | - | - | - | - | - | - | - | - | ||
![]() R3130N30EC8-TR-FE Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | - | - | - | - | - | - | - | - | - | ||
![]() R3130N29EC-TR-FE Nisshinbo | In Stock | - | - | SOT-23-3 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3130N | - | - | - | - | - | - | - | - | ||
![]() R3132Q35EA-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | No Backup | No Chip Enable | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 380 mW | Yes | Details | 6 V | 0.75 V | No Watchdog | Reel | R3132Q | Voltage Detectors | Open Drain | 800 nA | 2 % | 3.5 V | 3.43 V | 3.57 V | 240 ms | ||
![]() R3119N046A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3119N | - | - | - | - | - | - | - | - | ||
![]() R3119N033E-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3119N | - | - | - | - | - | - | - | - | ||
![]() R5108G351A-TR-FE Nisshinbo | In Stock | - | - | SSOP-8G-8 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R5108G | - | - | - | - | - | - | - | - | ||
![]() R3111H181C-T1-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | Details | 10 V | 0.7 V | No Watchdog | Cut Tape | R3111H | Voltage Detectors | CMOS | 1 uA | 2 % | 1.8 V | 1.764 V | 1.836 V | - | ||
![]() R3132Q30EC8-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | Backup | No Chip Enable | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 380 mW | Yes | Details | 6 V | 0.75 V | No Watchdog | Cut Tape | R3132Q | Voltage Detectors | CMOS | 800 nA | 2 % | 3.08 V | - | - | 240 ms | ||
![]() R3114K121C-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4 | - | - | 10000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3114K | - | - | - | - | - | - | - | - | ||
![]() R3150N006B-TR-FE Nisshinbo | In Stock | - | - | SOT-23-6 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3150N | - | - | - | - | - | - | - | - | ||
![]() R3116N091C-TR-YE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3116N | - | - | - | - | - | - | - | - | ||
![]() R3130N25EC-TR-FE Nisshinbo | In Stock | - | - | SOT-23-3 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3130N | - | - | - | - | - | - | - | - | ||
![]() R3119N073A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3119N | - | - | - | - | - | - | - | - | ||
![]() R3117K073C-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4 | - | - | 10000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3117K | - | - | - | - | - | - | - | - | ||
![]() R3116N241C-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3116N | - | - | - | - | - | - | - | - | ||
![]() R3119N023A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3119N | - | - | - | - | - | - | - | - | ||
![]() R3114N111C-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3114N | - | - | - | - | - | - | - | - | ||
![]() R3116Q361C-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | R3116Q | - | - | - | - | - | - | - | - | ||
![]() RN5VD46CA-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | Reel | RN5VD | - | - | - | - | - | - | - | - |