- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Battery Backup Switching | Chip Enable Signals | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Watchdog Timers | Packaging | Series | Type | Output Type | Operating Supply Current | Accuracy | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3134N33EA-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | No Backup | No Chip Enable | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 525 mW | No | Details | 6 V | 0.85 V | - | No Watchdog | Reel | R3134N | Voltage Detectors | Open Drain | 800 nA | 1.8 % | 3.3 V | 3.241 V | 3.359 V | 240 ms | ||
![]() R3132Q32EC-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | No Backup | No Chip Enable | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 380 mW | Yes | Details | 6 V | 0.75 V | - | No Watchdog | Reel | R3132Q | Voltage Detectors | CMOS | 800 nA | 2 % | 3.2 V | 3.136 V | 3.264 V | 240 ms | ||
![]() R3116N231A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3116N | - | - | - | - | - | - | - | - | ||
![]() R5109G301A-TR-FE Nisshinbo | In Stock | - | - | SSOP-8G-8 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R5109G | - | - | - | - | - | - | - | - | ||
![]() R3133D21EC-TR-FE Nisshinbo | In Stock | - | - | SON1612-6 | No Backup | No Chip Enable | 4000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 500 mW | Yes | Details | 6 V | 0.8 V | - | No Watchdog | Reel | R3133D | Voltage Detectors | CMOS | 800 nA | 2 % | 2.1 V | - | - | 240 ms | ||
![]() R3119N120E-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3119N | - | - | - | - | - | - | - | - | ||
![]() R3117K221A-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4 | - | - | 10000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3117K | - | - | - | - | - | - | - | - | ||
![]() R3116Q111A-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3116Q | - | - | - | - | - | - | - | - | ||
![]() R3117K211A-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4 | - | - | 10000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3117K | - | - | - | - | - | - | - | - | ||
![]() R3112Q341A-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | 0.001411 oz | - | Cut Tape | R3112Q**1 | - | - | - | - | - | - | - | - | ||
![]() R3116Q081C-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3116Q | - | - | - | - | - | - | - | - | ||
![]() R3111H351C-T1-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | Cut Tape | R3111H | Voltage Detectors | CMOS | 1.2 uA | 2 % | 3.5 V | 3.43 V | 3.57 V | - | ||
![]() R3114K311A-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4 | - | - | 10000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3114K | - | - | - | - | - | - | - | - | ||
![]() R3116Q321A-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3116Q | - | - | - | - | - | - | - | - | ||
![]() R3118Q292C-TR-FE Nisshinbo | In Stock | - | - | SC-88A-5 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3118Q | - | - | - | - | - | - | - | - | ||
![]() R3111H461C-T1-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | Details | 10 V | 0.7 V | - | No Watchdog | Cut Tape | R3111H | Voltage Detectors | CMOS | 1.3 uA | 2 % | 4.6 V | 4.508 V | 4.692 V | - | ||
![]() R3116Q071C-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3116Q | - | - | - | - | - | - | - | - | ||
![]() R5107G311A-TR-FE Nisshinbo | In Stock | - | - | SSOP-8G-8 | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R5107G | - | - | - | - | - | - | - | - | ||
![]() R3118K501C-TR Nisshinbo | In Stock | - | - | DFN-PLP-1212-6 | - | - | 5000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | R3118K | - | - | - | - | - | - | - | - | ||
![]() R3118N261C-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | - | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | - | - | Details | 6 V | - | - | No Watchdog | Cut Tape | R3118N | Voltage Detectors | CMOS | - | 1.5 % | 2.6 V | - | - | 80 us |