- Factory Pack Quantity
- Full Scale Frequency
- Height
- Length
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Operating Supply Voltage
- Package / Case
- Packaging
- Product
- RoHS
Attribute column
Manufacturer
Nisshinbo PMIC - V/F and F/V Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack Quantity | Full Scale Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Packaging | Series | Operating Supply Voltage | Supply Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJM4151M Nisshinbo | In Stock | - | - | DMP-8 | 2000 | 100 kHz | + 85 C | - 40 C | SMD/SMT | Details | 22 V | 8 V | NJM4151 | 0.003351 oz | Tube | NJM4151 | 9 V, 12 V, 15 V, 18 V | Single | Voltage to Frequency/Frequency to Voltage Converters | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM4151D Nisshinbo | In Stock | - | - | PDIP-8 | 2000 | 100 kHz | + 85 C | - 40 C | Through Hole | Details | 22 V | 8 V | NJM4151 | 0.032805 oz | Tube | NJM4151 | 9 V, 12 V, 15 V, 18 V | Single | Voltage to Frequency/Frequency to Voltage Converters | 4.19 mm | 8.8 mm | 6.4 mm |