- Factory Pack Quantity
- Package / Case
- Packaging
- RoHS
- Mounting Styles
- Series
- Tradename
- Reference Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Output Voltage
- Series VREF - Input Voltage - Max
Attribute column
Manufacturer
Nisshinbo PMIC - Voltage Reference
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Description/Function | Factory Pack Quantity | Initial Accuracy | Maximum Operating Temperature | Maximum Output Voltage | Minimum Operating Temperature | Mounting Styles | RoHS | Series VREF - Input Voltage - Max | Shunt Current - Max | Shunt Current - Min | Tradename | Unit Weight | Packaging | Series | Temperature Coefficient | Output Voltage | Accuracy | Topology | Reference Type | Product | Shutdown | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJM2390AU-TE1 Nisshinbo | In Stock | - | - | - | - | 2000 | - | - | - | - | - | Details | - | - | - | NJM2390 | - | MouseReel | NJM2390 | - | - | - | - | Shunt Adjustable Precision References | - | - | - | - | - | ||
![]() NJM2823F-TE2 Nisshinbo | In Stock | - | - | SOT-23 | - | 3000 | 0.4 % | + 85 C | - | - 40 C | SMD/SMT | Details | 14 V | 12 mA | - | NJM2823 | 0.000282 oz | Reel | NJM2823 | 15 PPM / C | 1.136 V to 13 V | 6 mV | Shunt References | Shunt Precision References | - | - | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJM432SU-TE1 Nisshinbo | 50000 | - | - | SOT-89-3 | - | 1000 | 1.8 % | + 85 C | - | - 40 C | SMD/SMT | Details | 36 V | 100 mA | 0.7 mA | - | - | Cut Tape | NJM43xS | - | 2.495 V | - | - | Shunt Adjustable Precision References | - | No Shutdown | - | - | - | ||
![]() NJM431SU-TE1 Nisshinbo | In Stock | - | - | SOT-89-3 | - | 1000 | 1.8 % | + 85 C | - | - 40 C | SMD/SMT | Details | 36 V | 100 mA | 0.7 mA | - | - | Cut Tape | NJM43xS | - | 2.495 V | - | - | Shunt Adjustable Precision References | - | No Shutdown | - | - | - | ||
![]() NJM431M-TE2 Nisshinbo | In Stock | - | - | DMP-8 | - | 2000 | - | + 85 C | 36.00 V | - 40 C | SMD/SMT | Details | 37 V | 100 mA | - | NJM431 | - | Reel | NJM431 | - | 2.495 V to 36 V | 0.1 % | Shunt References | Shunt Adjustable Precision References | Voltage References | - | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM431M-TE1 Nisshinbo | In Stock | - | - | DMP-8 | - | 2000 | - | + 85 C | 36.00 V | - 40 C | SMD/SMT | Details | 37 V | 100 mA | - | NJM431 | - | MouseReel | NJM431 | - | 2.495 V to 36 V | 0.1 % | Shunt References | Shunt Adjustable Precision References | Voltage References | - | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM431M-TE3 Nisshinbo | In Stock | - | - | DMP-8 | - | 2000 | - | + 85 C | 36.00 V | - 40 C | SMD/SMT | Details | 37 V | 100 mA | - | NJM431 | - | Reel | NJM431 | - | 2.495 V to 36 V | 0.1 % | Shunt References | Shunt Adjustable Precision References | Voltage References | - | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2820F-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | - | 3000 | 0.7 % | + 85 C | - | - 40 C | SMD/SMT | Details | 14 V | 30 mA | - | NJM2820 | 0.000222 oz | MouseReel | NJM2820 | - | 1.25 V to 13 V | - | Shunt References | Shunt References | Voltage References | - | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJM431SF-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | - | 3000 | - | + 125 C | - | - 40 C | SMD/SMT | Details | 36 V | 100 mA | 0.7 mA | - | - | Cut Tape | NJM43xS | - | 2.495 V | - | - | Shunt Adjustable Precision References | - | No Shutdown | - | - | - | ||
![]() NJM432SF-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | - | 3000 | - | + 125 C | - | - 40 C | SMD/SMT | Details | 36 V | 100 mA | 0.7 mA | - | - | Cut Tape | NJM43xS | - | 2.495 V | - | - | Shunt Adjustable Precision References | - | No Shutdown | - | - | - | ||
![]() NJM431U-TE2 Nisshinbo | In Stock | - | - | SOT-89 | - | 2000 | - | + 85 C | 36.00 V | - 40 C | SMD/SMT | Details | 37 V | 100 mA | - | NJM431 | 0.004603 oz | Reel | NJM431 | - | 2.495 V to 36 V | 0.1 % | Shunt References | Shunt Adjustable Precision References | Voltage References | - | 1.5 mm | 4.5 mm | 2.5 mm | ||
![]() NJM431MA Nisshinbo | In Stock | - | - | DMP-8 | - | 2000 | - | - | 36.00 V | - | SMD/SMT | Details | - | - | - | NJM431 | - | Tube | NJM431 | - | - | - | - | Shunt Adjustable Precision References | Voltage References | - | - | - | - | ||
![]() NJM2146BM-TE1 Nisshinbo | In Stock | - | - | DMP-8 | - | 2000 | - | - | - | - | SMD/SMT | Details | - | - | - | NJM2146 | - | Reel | NJM2146 | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM431M Nisshinbo | In Stock | - | - | DMP-8 | - | 2000 | 2 % | + 85 C | 36.00 V | - 40 C | SMD/SMT | Details | 36 V | 100 mA | - | NJM431 | 0.009263 oz | Tube | NJM431 | - | 2.495 V | 0.1 % | Shunt References | Shunt Adjustable Precision References | Voltage References | - | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2376U-TE1 Nisshinbo | In Stock | - | - | SOT-89-3 | - | 2000 | 1 % | + 85 C | - | - 40 C | SMD/SMT | Details | 14 V | 30 mA | - | NJM2376 | 0.004603 oz | MouseReel | NJM2376 | - | 1.25 V to 13 V | - | Shunt References | Shunt References | Voltage References | - | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJM1431AU-TE1 Nisshinbo | In Stock | - | - | SOT-89 | The NJM1431A is a precision shunt regulator | 2000 | 1 % | + 85 C | - | - 40 C | SMD/SMT | Details | 37 V | 100 mA | - | NJM143 | 0.004603 oz | MouseReel | NJM1431 | - | 2.465 V to 36 V | - | Shunt References | Shunt Adjustable Precision References | Voltage References | - | 1.5 mm | 4.5 mm | 2.5 mm | ||
![]() NJM2822F-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | - | 3000 | 0.7 % | + 85 C | - | - 40 C | SMD/SMT | Details | 14 V | 30 mA | - | NJM2822 | 0.000222 oz | Reel | NJM2822 | - | 1.25 V to 13 V | - | Shunt References | Shunt References | Voltage References | - | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJM2376F-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | - | 3000 | 1 % | + 85 C | - | - 40 C | SMD/SMT | Details | 14 V | 30 mA | - | NJM2376 | 0.000222 oz | Reel | NJM2376 | - | 1.25 V to 13 V | - | Shunt References | Shunt References | Voltage References | - | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJM2146BR-TE1 Nisshinbo | In Stock | - | - | VSP-8 | - | 2000 | - | - | - | - | SMD/SMT | Details | - | - | - | NJM2146 | - | Reel | NJM2146 | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2146BM-TE2 Nisshinbo | In Stock | - | - | DMP-8 | - | 2000 | - | - | - | - | SMD/SMT | Details | - | - | - | NJM2146 | - | Reel | NJM2146 | - | - | - | - | - | - | - | - | - | - |