- Packaging
- Package / Case
- Series
- Factory Pack Quantity
- RoHS
- Mounting Styles
- Product
- Output Current
- Number of Outputs
- Topology
- Output Voltage
- Input Voltage
Attribute column
Manufacturer
Nisshinbo PMIC - Voltage Regulators - DC DC Switching Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Number of Terminals | Base/Housing Material | Body Orientation | Category | Contact Materials | Description/Function | Duty Cycle - Max | Factory Pack Quantity | Maximum Airflow | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | RoHS | Supplier Package | SwitchingFrequency | Termination Method | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Type | Gender | Power Rating | Pitch | Pin Count | Number of Outputs | Number of Contacts | Output Voltage | Output Type | Operating Supply Voltage | Interface | Operating Supply Current | Number of Ports | Cable Length | Output Current | Program Memory Size | Topology | Data Bus Width | Isolation | Product | Input Voltage | Shutdown | Product Length | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R1224N332G-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | - | PWM step down DC/DC converter controller | 100 % | 3000 | - | + 85 C | - 40 C | - | SMD/SMT | Details | - | 300 kHz | - | - | 0.000222 oz | - | - | Reel | R1224N | - | - | - | - | - | - | 1 Output | - | 3.3 V | Fixed | 2.3 V to 18.5 V | - | 30 uA | - | - | - | - | Buck | - | Non-Isolated | Switching Controllers | 2.3 V to 18.5 V | No Shutdown | - | - | ||
![]() R1224N502L-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | - | PWM step down DC/DC converter controller | 100 % | 3000 | - | + 85 C | - 40 C | - | SMD/SMT | Details | - | 180 kHz | - | - | 0.000222 oz | - | - | Reel | R1224N | - | - | - | - | - | - | 1 Output | - | 5 V | Fixed | 2.3 V to 18.5 V | - | 20 uA | - | - | - | - | Buck | - | Non-Isolated | Switching Controllers | 2.3 V to 18.5 V | No Shutdown | - | - | ||
![]() R1223N182H-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | - | PWM step down DC/DC converter controller | 100 % | 3000 | - | + 85 C | - 40 C | - | SMD/SMT | Details | - | 500 kHz | - | - | 0.000222 oz | - | - | Reel | R1223N | - | - | - | - | - | - | 1 Output | - | 1.8 V | Fixed | 2.3 V to 13.2 V | - | 140 uA | - | - | - | - | Buck | - | Non-Isolated | Switching Controllers | 2.3 V to 13.2 V | No Shutdown | - | - | ||
![]() R1224N182E-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | - | PWM step down DC/DC converter controller | 100 % | 3000 | - | + 85 C | - 40 C | - | SMD/SMT | Details | - | 300 kHz | - | - | 0.000222 oz | - | - | Reel | R1224N | - | - | - | - | - | - | 1 Output | - | 1.8 V | Fixed | 2.3 V to 18.5 V | - | 20 uA | - | - | - | - | Buck | - | Non-Isolated | Switching Controllers | 2.3 V to 18.5 V | No Shutdown | - | - | ||
![]() R1224N502G-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | - | - | 100 % | 3000 | - | + 85 C | - 40 C | - | SMD/SMT | Details | - | 300 kHz | - | - | 0.000222 oz | - | - | Reel | R1224N | - | - | - | - | - | - | 1 Output | - | 5 V | - | 2.3 V to 18.5 V | - | 30 uA | - | - | 50 mA | - | Buck | - | Non-Isolated | PWM Controllers | 2.3 V to 18.5 V | No Shutdown | - | - | ||
![]() R1224N182G-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | - | - | 100 % | 3000 | - | + 85 C | - 40 C | - | SMD/SMT | Details | - | 300 kHz | - | - | 0.000222 oz | - | - | Reel | R1224N | - | - | - | - | - | - | 1 Output | - | 1.8 V | - | 2.3 V to 18.5 V | - | 30 uA | - | - | 50 mA | - | Buck | - | Non-Isolated | PWM Controllers | 2.3 V to 18.5 V | No Shutdown | - | - | ||
![]() R1224N332H-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | - | PWM step down DC/DC converter controller | 100 % | 3000 | - | + 85 C | - 40 C | - | SMD/SMT | Details | - | 500 kHz | - | - | 0.000222 oz | - | - | Reel | R1224N | - | - | - | - | - | - | 1 Output | - | 3.3 V | Fixed | 2.3 V to 18.5 V | - | 40 uA | - | - | - | - | Buck | - | Non-Isolated | Switching Controllers | 2.3 V to 18.5 V | No Shutdown | - | - | ||
![]() R1211N002B-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-Wide-6 | - | - | - | - | - | PWM step up DC/DC converter controller | 94 % | 3000 | - | + 85 C | - 40 C | - | SMD/SMT | Details | - | 700 kHz | - | - | - | - | - | Reel | R1211N | - | - | - | - | - | - | 1 Output | - | Adjustable | Adjustable | 2.5 V to 6 V | - | 600 uA | - | - | - | - | Boost | - | Non-Isolated | Switching Controllers | 2.5 V to 6 V | No Shutdown | - | - | ||
![]() R1224N152H-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | - | PWM step down DC/DC converter controller | 100 % | 3000 | - | + 85 C | - 40 C | - | SMD/SMT | Details | - | 500 kHz | - | - | 0.000222 oz | - | - | Reel | R1224N | - | - | - | - | - | - | 1 Output | - | 1.5 V | Fixed | 2.3 V to 18.5 V | - | 40 uA | - | - | - | - | Buck | - | Non-Isolated | Switching Controllers | 2.3 V to 18.5 V | No Shutdown | - | - | ||
![]() R1223N332E-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | - | - | 100 % | 3000 | - | + 85 C | - 40 C | - | SMD/SMT | Details | - | 300 kHz | - | - | 0.000222 oz | - | - | Reel | R1223N | - | - | - | - | - | - | 1 Output | - | 3.3 V | - | 2.3 V to 13.2 V | - | 100 uA | - | - | 25 mA | - | Buck | - | Non-Isolated | PWM Controllers | 2.3 V to 13.2 V | No Shutdown | - | - | ||
![]() R1224N332F-TR-FE Nisshinbo | 270000 | - | - | - | SOT-23-5 | - | Metal | - | AC Fan | - | PWM step down DC/DC converter controller | 100 % | 3000 | 106 (180.094 m3/hr) CFM | + 85 C | - 40 C | - | SMD/SMT | Details | - | 500 kHz | - | - | 0.000222 oz | 230 V | - | MouseReel | R1224N | Terminals | - | - | 18.0000 W | - | - | 1 Output | - | 3.3 V | Fixed | 2.3 V to 18.5 V | - | 20 uA | - | - | - | - | Buck | - | Non-Isolated | Switching Controllers | 2.3 V to 18.5 V | No Shutdown | 119 mm | - | ||
![]() R1224N302L-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | - | PWM step down DC/DC converter controller | 100 % | 3000 | - | + 85 C | - 40 C | - | SMD/SMT | Details | - | 180 kHz | - | - | 0.000222 oz | - | - | Reel | R1224N | - | - | Plug | - | - | - | 1 Output | - | 3 V | Fixed | 2.3 V to 18.5 V | - | 20 uA | - | 0.457 m | - | - | Buck | - | Non-Isolated | Switching Controllers | 2.3 V to 18.5 V | No Shutdown | - | - | ||
![]() R1211D102A-TR-FE Nisshinbo | 3234 | - | - | - | SON-6 | - | - | - | - | - | - | 94 % | 3000 | - | + 85 C | - 40 C | - | SMD/SMT | Details | - | 700 kHz | - | - | - | - | - | MouseReel | R1211D | - | - | - | - | - | - | 1 Output | - | 15 V | - | 2.5 V to 6 V | CAN/I2C/I2S/SPI/UART | 600 uA | - | - | 50 mA | 512 Kb | Boost | 32 Bit | Non-Isolated | PWM Controllers | 2.5 V to 6 V | No Shutdown | - | ARM Cortex M3 | ||
![]() R1224N502H-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | - | - | - | 100 % | 3000 | - | + 85 C | - 40 C | - | SMD/SMT | Details | - | 500 kHz | - | - | 0.000222 oz | - | - | MouseReel | R1224N | - | - | - | - | - | - | 1 Output | - | 5 V | - | 2.3 V to 18.5 V | - | 40 uA | - | - | 50 mA | - | Buck | - | Non-Isolated | PWM Controllers | 2.3 V to 18.5 V | No Shutdown | - | - | ||
![]() R1223N332F-TR-FE Nisshinbo | In Stock | - | - | Silver | SOT-23-5 | 10 | Polyester | Right Angle | - | Brass | - | 100 % | 3000 | - | + 85 C | - 40 C | Through Hole | SMD/SMT | Details | - | 500 kHz | Press Fit | - | 0.000222 oz | - | - | Reel | R1223N | - | SLIMLINE ICCON | Receptacle | - | - | - | 1 Output | 1 POS | 3.3 V | - | 2.3 V to 13.2 V | - | 140 uA | 1 | - | 25 mA | - | Buck | - | Non-Isolated | PWM Controllers | 2.3 V to 13.2 V | No Shutdown | 7.37 mm | - | ||
![]() R1224N252H-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Mainstream Contactless Smart Card | - | - | 100 % | 3000 | - | + 85 C | - 40 C | Surface Mount | SMD/SMT | Details | PLLMC | 500 kHz | - | - | 0.000222 oz | - | -25 to 70 °C | Reel | R1224N | - | Mainstream Contactless Smart Card | - | - | - | 2 | 1 Output | - | 2.5 V | - | 2.3 V to 18.5 V | - | 40 uA | - | - | 50 mA | - | Buck | - | Non-Isolated | PWM Controllers | 2.3 V to 18.5 V | No Shutdown | - | - | ||
![]() R1224N252E-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Straight | - | - | PWM step down DC/DC converter controller | 100 % | 3000 | - | + 85 C | - 40 C | Surface Mount | SMD/SMT | Details | - | 300 kHz | Solder | - | 0.000222 oz | - | - | Reel | R1224N | - | - | Receptacle | - | 0.8000 mm | - | 1 Output | - | 2.5 V | Fixed | 2.3 V to 18.5 V | - | 20 uA | - | - | - | - | Buck | - | Non-Isolated | Switching Controllers | 2.3 V to 18.5 V | No Shutdown | - | - | ||
![]() NJM2368M Nisshinbo | In Stock | - | - | - | DMP-8 | - | - | - | - | - | - | - | 2000 | - | - | - | - | SMD/SMT | Details | - | - | - | NJM2368 | - | - | - | Tube | NJM2368 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mA | - | - | - | - | Voltage Controllers | - | - | - | - | ||
![]() NJM2369V-TE1 Nisshinbo | In Stock | - | - | - | SSOP-8 | - | - | - | - | - | - | - | 2000 | - | - | - | - | SMD/SMT | Details | - | - | - | NJM2369 | 0.000825 oz | - | - | Reel | NJM2369 | - | Switching Regulators & Controllers - IC | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mA | - | - | - | - | Voltage Controllers | - | - | - | - | ||
![]() NJM2369M-TE2 Nisshinbo | In Stock | - | - | - | DMP-8 | - | - | - | - | - | - | - | 2000 | - | - | - | - | SMD/SMT | Details | - | - | - | NJM2369 | - | - | - | Reel | NJM2369 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 mA | - | - | - | - | Voltage Controllers | - | - | - | - |