- RoHS
- Max Operating Temperature
- Min Operating Temperature
- Number of Pins
- Mount
- Nominal Supply Current
- Case/Package
- Lead Free
- Number of Channels
- Input Offset Voltage (Vos)
- Operating Supply Voltage
- Voltage Gain
Attribute column
Manufacturer
Nisshinbo Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Weight | Case/Package | Number of Elements | RoHS | Packaging | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Number of Outputs | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Quiescent Current | Output Power | Topology | Number of Regulators | Min Input Voltage | Logic Function | Slew Rate | Common Mode Rejection Ratio | Max Input Voltage | Supply Type | Input Offset Voltage (Vos) | Gain Bandwidth Product | Voltage Gain | Collector Emitter Voltage (VCEO) | Min Output Voltage | Max Collector Current | Power Supply Rejection Ratio (PSRR) | Gain | Max Dual Supply Voltage | Max Frequency | Max Output Power | Min Dual Supply Voltage | Dual Supply Voltage | Input Bias Current | Input Current | Number of Segments | Time Format | Motor Type | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJM2198L Nisshinbo Micro Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2107F-TE1 Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Surface Mount | 8 | - | SOT-23 | - | Compliant | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 1 | 1 | 3.5 V | - | - | 3 mA | - | - | - | - | - | - | - | - | - | 3 V/µs | 60 dB | - | - | 6 mV | - | 80 dB | - | - | - | - | - | 3.5 V | - | - | 1 V | 3 V | 500 nA | - | - | - | - | 1.6 mm | 5 mm | 5 mm | - | Lead Free | ||
![]() NJM2107F Nisshinbo Micro Devices Inc. | In Stock | - | - | Surface Mount | 8 | - | - | 1 | Compliant | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mW | - | - | - | - | - | - | - | - | 3 V/µs | 60 dB | - | - | 6 mV | - | 80 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0 m | 0 m | 0 m | No | Lead Free | ||
![]() NJM022V Nisshinbo Micro Devices Inc. | In Stock | - | - | Surface Mount | 8 | - | SSOP | 2 | Compliant | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | - | - | 0.5 V/µs | 60 dB | - | - | 5 mV | - | 88 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Lead Free | ||
![]() NJM2112V Nisshinbo Micro Devices Inc. | In Stock | - | - | - | 14 | - | SSOP | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() NJM78L09UA Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Surface Mount | 4 | - | SOT-89 | - | Compliant | Bulk | 85 °C | -40 °C | 300 mW | 1 | 9 V | Fixed | 100 mA | - | Positive | - | - | - | - | - | - | - | 100 mA | - | 6 mA | - | - | 1 | 12 V | - | - | - | 30 V | - | - | - | - | - | 8.55 V | - | 65 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() NJM022M Nisshinbo Micro Devices Inc. | In Stock | - | - | Surface Mount | 8 | - | - | 2 | Compliant | - | 85 °C | -40 °C | - | - | - | - | - | 18 V | - | 2 | - | - | - | - | 250 µA | 300 mW | 6 mA | - | - | - | - | - | - | - | 0.5 V/µs | 60 dB | - | - | 5 mV | - | 88 dB | - | - | - | - | - | 18 V | - | - | 2 V | - | 250 nA | - | - | - | - | - | - | - | No | - | ||
![]() NJM2072M Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | - | 8 | - | - | - | Compliant | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | 7 V | 900 mV | 550 µA | - | - | - | 1.5 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU3711M Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | - | 14 | - | - | - | Compliant | - | 85 °C | -25 °C | - | - | 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2103M Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | - | 8 | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 560 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 560 µA | - | - | - | - | - | - | - | Lead Free | ||
![]() NJU6356EM Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | - | 8 | - | - | - | Compliant | - | 80 °C | -30 °C | - | - | - | - | - | - | - | - | - | 5.5 V | 2 V | - | - | - | - | - | - | - | - | - | - | Clock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HH:MM:SS | - | - | - | - | - | - | ||
![]() NJM2162V-TE1 Nisshinbo Micro Devices Inc. | In Stock | - | - | - | - | - | SSOP | - | Compliant | - | 75 °C | -20 °C | - | - | - | - | - | 18 V | - | 2 | - | - | - | - | 900 µA | - | - | - | - | - | - | - | - | - | 10 V/µs | 70 dB | - | - | 15 mV | 3 MHz | 80 dB | - | - | - | - | - | 18 V | - | - | 2 V | - | 400 nA | - | - | - | - | - | - | - | - | - | ||
![]() NJM3770AE2 Nisshinbo Micro Devices Inc. | In Stock | - | - | Surface Mount | 20 | - | SOP | - | Compliant | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | 5.25 V | 4.75 V | - | 40 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 V | - | 1.8 A | - | - | - | - | - | - | - | - | - | - | - | Stepper | 2.3 mm | 12.8 mm | 7.5 mm | - | - | ||
![]() NJM4562M Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Surface Mount | 8 | - | SOIC | - | Compliant | - | 85 °C | -40 °C | - | - | - | - | - | 18 V | - | 2 | 2 | - | - | 3.5 mA | 5.7 mA | - | - | - | - | - | - | - | - | - | - | 70 dB | - | - | 500 µV | - | 110 dB | - | - | - | - | - | 18 V | - | - | 4 V | - | 100 nA | - | - | - | - | - | - | - | - | Lead Free | ||
![]() NJU3713G-TE1 Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | - | - | 4.535924 g | SOP | - | Compliant | - | 85 °C | -25 °C | - | - | 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Boost | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35 mm | 114.3 mm | 76.2 mm | - | - | ||
![]() NJM2360M Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Surface Mount | 8 | - | - | - | Compliant | - | 85 °C | -40 °C | - | 1 | 40 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7008F3 Nisshinbo Micro Devices Inc. | In Stock | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() NJU6450AC Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | - | - | - | - | - | Non-Compliant | - | 80 °C | -30 °C | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | - | - | 500 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 kHz | - | - | - | - | - | 61 | - | - | - | - | - | - | - | ||
![]() NJM2073D Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Through Hole | 8 | - | DIP | - | Compliant | - | 85 °C | -40 °C | 700 mW | - | - | - | - | 12 V | - | - | 2 | 15 V | 1.8 V | - | 6 mA | - | - | - | 6 mA | 2 W | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 40 dB | 44 dB | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() NJM2082D Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Through Hole | 8 | - | DIP | - | Compliant | - | 85 °C | -40 °C | - | - | - | - | - | 18 V | - | 2 | 2 | - | - | 4 mA | 6 mA | - | - | - | - | - | - | - | - | - | 20 V/µs | 70 dB | - | - | 2 mV | 5 MHz | 110 dB | - | - | - | - | - | 18 V | - | - | 4 V | - | 30 pA | - | - | - | - | - | - | - | - | Contains Lead, Lead Free |