- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Product Length
- Capacitance
- Maximum Clock Frequency
- Operating Supply Voltage
Attribute column
Manufacturer
Nisshinbo Display, Monitor - LCD Driver/Controller
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Base/Housing Material | Body Orientation | Capacitance Tolerance | Contact Materials | Factory Pack Quantity | Maximum Clock Frequency | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of Digits | Pd - Power Dissipation | RoHS | Supplier Package | Termination Method | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Type | Gender | Capacitance | Pitch | Pin Count | Housing Color | Operating Supply Voltage | Supply Current-Max | Operating Temperature Range | Screening Level | Number of Segments | Product | Product Length | Product Width | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJU6432BFH1 Nisshinbo | In Stock | - | - | - | - | - | - | - | - | 900 | - | - | - | Yes | - | - | - | - | Details | - | - | NJU6432 | 0.012275 oz | - | - | Tray | NJU6432 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R1294L102A-E2 Nisshinbo | In Stock | - | - | - | QFN0404-24 | - | - | - | - | 1000 | 1500 kHz | + 95 C | - 40 C | - | - | SMD/SMT | - | 3400 mW | Details | - | - | - | - | - | - | Cut Tape | R1294L | - | - | - | - | - | - | 2.5 V to 5.5 V | 3.5 mA | - | - | - | TFT LCD Drivers | - | - | - | - | - | ||
![]() R1290K102A-E2 Nisshinbo | In Stock | - | - | - | QFN0404-24 | - | - | - | - | 1000 | - | + 105 C | - 40 C | - | - | SMD/SMT | - | - | Details | - | - | - | - | - | - | Reel | R1290K | - | - | 0.001 uF | - | - | - | - | - | - 40 C to + 105 C | - | - | - | 4.5 mm | 4.5 x 3.2 x 2.54 | - | - | - | ||
![]() R1294L103A-E2 Nisshinbo | In Stock | - | - | - | QFN0404-24B-24 | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Cut Tape | R1294L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R1290K002A-E2 Nisshinbo | In Stock | - | - | Gold | QFN0404-24 | LCP (Liquid Crystal Polymer) | Straight | - | Phosphor Bronze | 1000 | - | - | - | - | Surface Mount | - | - | - | Details | - | Solder | - | - | - | -65 to 105 °C | Reel | R1290K | - | Header | - | 2.5400 mm | - | Black | - | - | - | - | - | - | 19.9 mm | - | - | - | - | ||
![]() R1290K001A-E2 Nisshinbo | In Stock | - | - | - | QFN0404-24 | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | R1290K | - | - | 120 pF | - | - | - | - | - | - | - | - | - | 1 mm | 1 x 0.5 x 0.56 | - | - | - | ||
![]() R1290K101A-E2 Nisshinbo | In Stock | - | - | - | QFN0404-24 | - | - | - | - | 1000 | - | - | - | - | Surface Mount | - | - | - | Details | HTSSOP | - | - | - | Automotive grade | -40 to 125 °C | Reel | R1290K | High-Speed CAN/Dual LIN Core System Basis Chip | - | - | - | 32 | - | - | - | - | Automotive | - | - | - | - | - | - | - | ||
![]() R1290K103A-E2 Nisshinbo | In Stock | - | - | - | QFN0404-24 | - | - | - | - | 1000 | - | + 105 C | - 40 C | - | - | SMD/SMT | - | - | Details | - | - | - | - | - | - | Reel | R1290K | - | - | - | - | - | - | - | - | - 40 C to + 105 C | - | - | - | - | - | - | - | - | ||
![]() R1290K003A-E2 Nisshinbo | In Stock | - | - | - | QFN0404-24 | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | R1290K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R1293K241A-E2 Nisshinbo | In Stock | - | - | - | QFN-PLP-0404-32 | - | - | 10% | - | 2000 | 770 kHz | + 85 C | - 40 C | - | - | SMD/SMT | - | 1.5 W | Details | - | - | - | - | - | - | MouseReel | R1293K | - | - | 0.01 uF | - | - | - | 2.2 V to 5.5 V | 550 uA | - | - | - | TFT-LCD Supplies | 3.2 mm | 3.2 x 1.6 x 0.94 mm | - | - | - | ||
![]() NJU6533FA2 Nisshinbo | In Stock | - | - | - | - | - | - | - | - | 600 | - | - | - | Yes | - | - | - | - | Details | - | - | NJU653 | - | - | - | Tray | NJU6533 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU6533KQ1-TE4 Nisshinbo | In Stock | - | - | - | QFN-Q1 | - | - | - | - | 3000 | 18.2 kHz | + 85 C | - 40 C | - | - | - | - | 710 mW | Details | - | - | NJU653 | - | - | - | Reel | NJU6533 | - | - | - | - | - | - | 2.4 V to 3.6 V | 25 uA | - | - | 128 Segment | - | - | - | 0.92 mm | 7.2 mm | 7.2 mm |