- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Input Voltage
- Input Voltage-Max
- Input Voltage-Min
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Pd - Power Dissipation
Attribute column
Manufacturer
Nisshinbo LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Base/Housing Material | Body Orientation | Contact Materials | Factory Pack Quantity | For Use With | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Pd - Power Dissipation | Qualification | RoHS | Termination Method | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Temperature Coefficient | Type | Resistance | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Number of Outputs | Operating Frequency | Output Voltage | Housing Color | Output Type | Number of Channels | Output Current | Supply Current-Max | Topology | High Level Output Current | Low Level Output Current | Resistance Tolerance | Dimming | Product | Features | Input Voltage | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJU6061V-TE1 Nisshinbo | In Stock | - | - | - | SSOP-14 | - | - | - | 2000 | RGB LEDs | 5.5 V | 1.7 V | + 85 C | - 40 C | - | SMD/SMT | 250 mW | - | Details | - | NJU6061 | 0.004296 oz | - | - | Reel | NJU6061 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 uA | - | - | - | - | - | - | - | 1.7 V to 5.5 V | - | - | ||
![]() NJU6061V-TE2 Nisshinbo | In Stock | - | - | - | SSOP-14 | - | - | - | 2000 | - | 5.5 V | 1.7 V | + 85 C | - 40 C | - | SMD/SMT | 250 mW | - | Details | - | NJU6061 | 0.004296 oz | - | - | Reel | NJU6061 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 uA | - | - | - | - | - | - | - | 1.7 V to 5.5 V | - | - | ||
![]() NJW4605VT-TE2 Nisshinbo | In Stock | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | NJW4605 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJW4617DL3-TE1 Nisshinbo | In Stock | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Cut Tape | NJW4617 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJW4616U2-TE1 Nisshinbo | In Stock | - | - | - | - | - | - | - | 1000 | - | 40 V | 2.5 V | + 125 C | - 40 C | - | SMD/SMT | - | - | Details | - | - | 0.002152 oz | - | - | MouseReel | NJW4616 | - | - | - | - | - | - | - | - | - | 2 Output | 200 Hz | 40 V | - | - | 2 Channel | 300 mA | 0.45 mA | Boost | - | - | - | - | - | PWM Dimming, Short Circuit and Thermal Protection | 2.5 V to 40 V | - | - | ||
![]() NJW4615F1-TE2 Nisshinbo | In Stock | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | NJW4615 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R1580N002A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-6 | - | - | - | 3000 | - | 34 V | 3.6 V | + 85 C | - 40 C | - | SMD/SMT | 420 mW | - | Details | - | - | 0.004205 oz | - | - | MouseReel | R1580N | - | - | Linear LED Driver | - | - | - | - | - | - | 1 Output | 1 kHz | Adjustable | - | Constant Current | 1 Channel | 20 mA | 500 uA | Boost, Buck | 80 uA | 1 mA | - | PWM | LED Drivers | Constant Current | 3.6 V to 34 V | - | - | ||
![]() R1218N021A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-6 | - | - | - | 3000 | White LEDs | 5.5 V | 1.8 V | + 85 C | - 40 C | - | SMD/SMT | 420 mW | - | Details | - | - | - | - | - | MouseReel | R1218N | - | - | White LED Driver | - | - | - | - | - | - | 1 Output | 1.2 MHz | 8.5 V to 10.5 V | - | Constant Current | 1 Channel | 1 A | 1 mA | Boost | - | - | - | PWM | LED Drivers | Integrated MOSFET | 1.8 V to 5.5 V | - | - | ||
![]() R1218N062A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-6 | - | - | - | 3000 | White LEDs | 5.5 V | 1.8 V | + 85 C | - 40 C | - | SMD/SMT | 420 mW | - | Details | - | - | - | - | - | MouseReel | R1218N | - | - | White LED Driver | - | - | - | - | - | - | 1 Output | 1.2 MHz | 26 V to 29 V | - | Constant Current | 1 Channel | 1 A | 1 mA | Boost | - | - | - | PWM | LED Drivers | Integrated MOSFET | 1.8 V to 5.5 V | - | - | ||
![]() R1218N031A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-6 | - | - | - | 3000 | White LEDs | 5.5 V | 1.8 V | + 85 C | - 40 C | - | SMD/SMT | 420 mW | - | Details | - | - | - | 100 V | - | Reel | R1218N | - | 25 ppm/°C | White LED Driver | 2.32 kOhm | - | - | 0.1 W | - | Precision High Power | 1 Output | 1.2 MHz | - | - | Constant Current | 1 Channel | 1 A | 1 mA | Boost | - | - | 0.1 | PWM | LED Drivers | - | 1.8 V to 5.5 V | 1.55 mm | 0.8 mm | ||
![]() R1580N003A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-6 | - | - | - | 3000 | - | 34 V | 3.6 V | + 85 C | - 40 C | - | SMD/SMT | 420 mW | - | Details | - | - | - | - | - | MouseReel | R1580N | - | - | Linear LED Driver | - | - | - | - | - | - | 1 Output | 1 kHz | Adjustable | - | Constant Current | 1 Channel | 20 mA | 500 uA | Boost, Buck | 80 uA | 1 mA | - | PWM | LED Drivers | Constant Current | 3.6 V to 34 V | - | - | ||
![]() R1580N001A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-6 | - | - | - | 3000 | - | 34 V | 3.6 V | + 85 C | - 40 C | - | SMD/SMT | 420 mW | - | Details | - | - | 0.017392 oz | - | - | MouseReel | R1580N | - | - | Linear LED Driver | - | - | - | - | - | - | 1 Output | 1 kHz | Adjustable | - | Constant Current | 1 Channel | 20 mA | 500 uA | Boost, Buck | 80 uA | 1 mA | - | PWM | LED Drivers | Constant Current | 3.6 V to 34 V | - | - | ||
![]() NJU6080F1-TE1 Nisshinbo | In Stock | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | NJU60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R1218N052A-TR-FE Nisshinbo | In Stock | - | - | Gold | SOT-23-6 | Diallyl Phthalate | Straight | Beryllium Copper | 3000 | White LEDs | - | - | - | - | Through Hole | - | - | - | Details | Solder | - | - | - | - | Reel | R1218N | - | - | - | - | Receptacle | - | - | 2.5400 mm | - | - | - | - | Blue | - | - | - | - | Boost | - | - | - | PWM | LED Drivers | - | - | 59.81 mm | - | ||
![]() R1218N072A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-6 | PBT (Polybutylene Terephthalate) | - | - | 3000 | White LEDs | - | - | - | - | - | - | - | - | Details | - | - | - | 12 V | -20 to 70 °C | Reel | R1218N | Leads | - | - | - | - | - | 2.0000 W | - | - | - | - | - | - | - | - | - | - | Boost | - | - | - | PWM | LED Drivers | - | - | 80 mm | - | ||
![]() R1700V001C-E2-FE Nisshinbo | In Stock | - | - | - | SSOP-16 | - | - | - | 2000 | - | 650 V | 8 V | + 85 C | - 40 C | - | SMD/SMT | 146 W | - | Details | - | - | - | - | - | Cut Tape | R1700V | - | - | Zero Voltage Switching PFC/LED Driver Controller | - | - | - | - | - | - | 1 Output | 500 Hz to 100 kHz | Adjustable | - | Adjustable | 1 Channel | - | 1.6 mA | Buck-Boost | - | - | - | - | LED Drivers | PWM Dimming, Short Circuit and Thermal Protection | 8 V to 650 V | - | - | ||
![]() R1700V001A-E2-FE Nisshinbo | In Stock | - | - | - | SSOP-16 | - | - | - | 2000 | - | 650 V | 8 V | + 85 C | - 40 C | - | SMD/SMT | 146 W | - | Details | - | - | - | - | - | Cut Tape | R1700V | - | - | Zero Voltage Switching PFC/LED Driver Controller | - | - | - | - | - | - | 1 Output | 500 Hz to 100 kHz | Adjustable | - | Adjustable | 1 Channel | - | 1.6 mA | Buck-Boost | - | - | - | - | LED Drivers | PWM Dimming, Short Circuit and Thermal Protection | 8 V to 650 V | - | - | ||
![]() R1700V001B-E2-FE Nisshinbo | In Stock | - | - | - | SSOP-16 | - | - | - | 2000 | - | 650 V | 8 V | + 85 C | - 40 C | - | SMD/SMT | 146 W | - | Details | - | - | - | - | - | Cut Tape | R1700V | - | - | Zero Voltage Switching PFC/LED Driver Controller | - | - | - | - | - | - | 1 Output | 500 Hz to 100 kHz | Adjustable | - | Adjustable | 1 Channel | - | 1.6 mA | Buck-Boost | - | - | - | - | LED Drivers | PWM Dimming, Short Circuit and Thermal Protection | 8 V to 650 V | - | - | ||
![]() R1700V001D-E2-FE Nisshinbo | In Stock | - | - | - | SSOP-16 | - | - | - | 2000 | - | 650 V | 8 V | + 85 C | - 40 C | - | SMD/SMT | 146 W | - | Details | - | - | - | - | - | Cut Tape | R1700V | - | - | Zero Voltage Switching PFC/LED Driver Controller | - | - | - | - | - | - | 1 Output | 500 Hz to 100 kHz | Adjustable | - | Adjustable | 1 Channel | - | 1.6 mA | Buck-Boost | - | - | - | - | LED Drivers | PWM Dimming, Short Circuit and Thermal Protection | 8 V to 650 V | - | - | ||
![]() R1203N071B-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-6 | - | - | - | 3000 | White LEDs | 5.5 V | 1.8 V | + 85 C | - 40 C | - | SMD/SMT | 420 mW | MIL-PRF-20 | Details | - | - | - | - | - | MouseReel | R1203N | - | - | White LED Driver | - | - | 51 pF | - | - | - | 1 Output | 1.2 MHz | Adjustable | - | Constant Current | 1 Channel | 1 A | 1 mA | Boost | - | - | - | PWM | LED Drivers | PWM Dimming, Constant Current | 1.8 V to 5.5 V | 4.83 mm | 4.83 x 2.29 x 4.83 |