- Factory Pack Quantity
- RoHS
- Packaging
- Series
- Type
- Gain
- Mounting Styles
- NF - Noise Figure
- Operating Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Current
Attribute column
Manufacturer
Nisshinbo RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack Quantity | Input Return Loss | Isolation dB | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Pd - Power Dissipation | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Packaging | Series | Type | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Gain |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJG1117HA8-TE1 Nisshinbo | 50000 | - | - | USB-6-A8 | 3000 | - | - | + 85 C | - 40 C | SMD/SMT | 0.7 dB | - 2 dBm | - 16.5 dBm | - | Details | - | - | NJG111 | 0.001777 oz | Reel | NJG1117 | Low Noise Amplifiers | 1.5 GHz to 2.4 GHz | 2.7 V | - | 1.575 GHz | 3 mA | 19.5 dB | ||
![]() NJM2278F1-TE1 Nisshinbo | In Stock | - | - | - | 3000 | 13 dB | 27 dB | + 85 C | - 40 C | SMD/SMT | 3 dB | - | - | 200 mW | Details | 5.5 V | 2 V | NJM2278 | - | Reel | NJM2278 | Power Amplifiers | 400 MHz | - | 1 Channel | 400 MHz | 24 mA | 17.5 dB | ||
![]() NJG1126HB6-TE1 Nisshinbo | In Stock | - | - | USB-8-B6 | 3000 | - | - | + 85 C | - 40 C | SMD/SMT | 1.4 dB | - | - | 135 mW | Details | 3.2 V | 2.5 V | NJG112 | - | Reel | NJG1126 | Low Noise Amplifiers | 2.1 GHz | - | 1 Channel | 2.14 GHz | 3.2 mA | 16.5 dB | ||
![]() NJG1144KA1-TE1 Nisshinbo | 75980 | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | Details | - | - | NJG114 | - | Reel | NJG1144 | - | - | - | - | - | - | - | ||
![]() NJM2275F1-TE1 Nisshinbo | In Stock | - | - | SOT-23-6 | 3000 | - 8 dB | 45 dB | + 85 C | - 40 C | SMD/SMT | 2.2 dB | - | - 28 dBm | 200 mW | Details | 6 V | 1.8 V | - | - | Reel | NJM2275 | General Purpose Amplifiers | 800 MHz | 1.8 V to 6 V | 1 Channel | 400 MHz | 800 uA | 15 dB | ||
![]() NJG1142KA1-TE1 Nisshinbo | In Stock | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | NJG11 | - | - | - | - | - | - | - | ||
![]() NJG1740MHH-TE1 Nisshinbo | 50000 | - | - | EQFN2-6 | 1500 | - | - | + 105 C | - 40 C | SMD/SMT | 0.9 dB | - 5 dBm | - | - | Details | - | - | - | - | Cut Tape | NJG17 | Low Noise Amplifiers | 40 MHz to 780 MHz | 5 V | - | 40 MHz to 780 MHz | 40 mA | 18 dB | ||
![]() NJG1143UA2-TE1 Nisshinbo | In Stock | - | - | - | 5000 | - | - | + 105 C | - 40 C | SMD/SMT | 0.7 dB | - | - 16.5 dBm | 590 mW | Details | - | - | - | 0.005046 oz | MouseReel | NJG1143 | Low Noise Amplifiers | 1.575 GHz | 1.5 V to 3.6 V | 1 Channel | 1.575 GHz | 4 mA | 20 dB | ||
![]() NJG1107KB2-TE1 Nisshinbo | In Stock | - | - | FLP-6-B2 | 3000 | - | - | + 85 C | - 40 C | SMD/SMT | 1.2 dB | - | - | 450 mW | Details | 5.5 V | 2.5 V | NJG110 | - | Reel | NJG1107 | Low Noise Amplifiers | 1.5 GHz to 1.9 GHz | - | 1 Channel | - | 3.8 mA | 17 dB | ||
![]() NJG1107HB3-TE2 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | Details | - | - | NJG110 | - | Reel | NJG1107 | Low Noise Amplifiers | - | - | - | - | - | - | ||
![]() NJG1112PB1-TE1 Nisshinbo | In Stock | - | - | - | 4000 | - | 25 dB | + 85 C | - 40 C | SMD/SMT | 1.6 dB | - | - | 300 mW | Details | 4.5 V | 2.5 V | NJG111 | - | Reel | NJG1112 | Low Noise Amplifiers | 800 MHz to 1.5 GHz | - | 2 Channel | - | 3.5 mA | 18.5 dB | ||
![]() NJG1148MD7-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | NJG1148 | - | - | - | - | - | - | - | ||
![]() NT1192FAAE1S Nisshinbo | In Stock | - | - | EPFFP-6 | 5000 | - | - | + 105 C | - 40 C | SMD/SMT | 0.75 dB | - | - 13.5 dBm | - | Details | - | - | - | - | MouseReel | - | Low Noise Amplifiers | 1.164 GHz to 1.3 GHz | 2.8 V | - | - | 4.5 mA | 24 dB | ||
![]() NJG1146KG1-TE1 Nisshinbo | 50000 | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | NJG11 | - | - | - | - | - | - | - | ||
![]() NJG1108HA8-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | Details | - | - | NJG110 | - | Reel | NJG1108 | Low Noise Amplifiers | - | - | - | - | - | - | ||
![]() NJG1127HB6-TE1 Nisshinbo | In Stock | - | - | USB-8-B6 | 3000 | - | - | + 85 C | - 40 C | SMD/SMT | 1.4 dB | - | - | 160 mW | Details | 2.95 V | 2.65 V | NJG112 | - | Reel | NJG1127 | Low Noise Amplifiers | 800 MHz | - | 1 Channel | - | 16 mA | 15 dB | ||
![]() NJG1150UA2-TE1 Nisshinbo | In Stock | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | Details | - | - | NJG115 | - | Reel | NJG1150 | - | - | - | - | - | - | - | ||
![]() NJG1130KA1-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | + 85 C | - 40 C | SMD/SMT | 0.65 dB | 14 dBm | 11 dBm | - | Details | - | - | NJG113 | - | Cut Tape | NJG1130 | Low Noise Amplifiers | 1.575 GHz | 2.85 V | - | 1.575 GHz | 5 mA | 29 dB | ||
![]() NJG1127HB6 Nisshinbo | In Stock | - | - | USB-8-B6 | 3000 | - | - | + 85 C | - 40 C | SMD/SMT | 2.5 dB | - | 9 dBm | 160 mW | Details | 2.95 V | 2.65 V | NJG112 | - | Tube | NJG1127 | Low Noise Amplifiers | 800 MHz | 2.8 V | 1 Channel | 880 MHz | 16 mA | 15 dB | ||
![]() NJG1152KA1-TE1 Nisshinbo | In Stock | - | - | - | 4000 | - | - | + 85 C | - 40 C | SMD/SMT | 1.2 dB | - | - 5 dBm | - | Details | - | - | - | 0.004123 oz | Cut Tape | NJG1152 | Low Noise Amplifiers | 40 MHz to 900 MHz | 3.3 V | - | 40 MHz to 150 MHz | 20 mA | 18 dB |