- Factory Pack Quantity
- RoHS
- Packaging
- Series
- Type
- Gain
- Mounting Styles
- NF - Noise Figure
- Operating Frequency
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Current
Attribute column
Manufacturer
Nisshinbo RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Pd - Power Dissipation | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Packaging | Series | Type | Operating Frequency | Operating Supply Voltage | Number of Channels | Test Frequency | Operating Supply Current | Gain | Frequency Range |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJG1182UX2-TE1 Nisshinbo | In Stock | - | - | EPFFP-6 | 5000 | + 105 C | - 40 C | SMD/SMT | 1.1 dB | - | 7.5 dBm | - | Details | - | - | - | - | Reel | NJG11 | Low Noise Amplifiers | 4.9 GHz to 5.95 GHz | 1.5 V to 3.3 V | - | 5500 MHz | 5 mA | 15 dB | - | ||
![]() NJG1107HB6-TE1 Nisshinbo | In Stock | - | - | USB-8-B6 | 3000 | - | - | SMD/SMT | 1.1 dB | - | - | - | Details | - | - | NJG110 | - | Reel | NJG1107 | Low Noise Amplifiers | 1.5 GHz to 2.4 GHz | - | - | 1.575 GHz | - | 17 dB | - | ||
![]() NJG1108HA8-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | NJG110 | - | Reel | NJG1108 | Low Noise Amplifiers | - | - | - | - | - | - | - | ||
![]() NJG1127HB6-TE1 Nisshinbo | In Stock | - | - | USB-8-B6 | 3000 | + 85 C | - 40 C | SMD/SMT | 1.4 dB | - | - | 160 mW | Details | 2.95 V | 2.65 V | NJG112 | - | Reel | NJG1127 | Low Noise Amplifiers | 800 MHz | - | 1 Channel | - | 16 mA | 15 dB | - | ||
![]() NJG1150UA2-TE1 Nisshinbo | In Stock | - | - | - | 5000 | - | - | - | - | - | - | - | Details | - | - | NJG115 | - | Reel | NJG1150 | - | - | - | - | - | - | - | - | ||
![]() NJG1130KA1-TE1 Nisshinbo | In Stock | - | - | - | 3000 | + 85 C | - 40 C | SMD/SMT | 0.65 dB | 14 dBm | 11 dBm | - | Details | - | - | NJG113 | - | Cut Tape | NJG1130 | Low Noise Amplifiers | 1.575 GHz | 2.85 V | - | 1.575 GHz | 5 mA | 29 dB | - | ||
![]() NJG1127HB6 Nisshinbo | In Stock | - | - | USB-8-B6 | 3000 | + 85 C | - 40 C | SMD/SMT | 2.5 dB | - | 9 dBm | 160 mW | Details | 2.95 V | 2.65 V | NJG112 | - | Tube | NJG1127 | Low Noise Amplifiers | 800 MHz | 2.8 V | 1 Channel | 880 MHz | 16 mA | 15 dB | - | ||
![]() NJG1152KA1-TE1 Nisshinbo | In Stock | - | - | - | 4000 | + 85 C | - 40 C | SMD/SMT | 1.2 dB | - | - 5 dBm | - | Details | - | - | - | 0.004123 oz | Cut Tape | NJG1152 | Low Noise Amplifiers | 40 MHz to 900 MHz | 3.3 V | - | 40 MHz to 150 MHz | 20 mA | 18 dB | - | ||
![]() NJG1138HA8-TE1 Nisshinbo | In Stock | - | - | USB-6-A8 | 3000 | + 85 C | - 40 C | SMD/SMT | 1.4 dB | - | - 8.5 dBm | 150 mW | Details | - | - | NJG113 | - | Reel | NJG1138 | Low Noise Amplifiers | 880 MHz | 2.8 V | - | - | 10 mA | 16 dB | - | ||
![]() NJG1131HA8 Nisshinbo | In Stock | - | - | USB-6-A8 | 3000 | + 85 C | - 40 C | SMD/SMT | 1.4 dB | - | - 5 dBm | 150 mW | Details | - | - | NJG113 | - | - | NJG1131 | Low Noise Amplifiers | 620 MHz | 2.7 V | - | - | 3.4 mA | 10 dB | 470 MHz to 770 MHz | ||
![]() NJG1135MD7 Nisshinbo | In Stock | - | - | QFN-14 | 3000 | + 85 C | - 40 C | SMD/SMT | 1.4 dB | - | - 4 dBm | 1300 mW | Details | - | - | NJG113 | 0.001136 oz | - | NJG1135 | Low Noise Amplifiers | 880 MHz | 2.8 V | - | - | 10 mA | 16 dB | - | ||
![]() NJG1162K64-TE1 Nisshinbo | In Stock | - | - | - | 5000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | NJG1162 | - | - | - | - | - | - | - | - | ||
![]() NJG1739K51-TE1 Nisshinbo | In Stock | - | - | - | 5000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | NJG1739 | - | - | - | - | - | - | - | - | ||
![]() NJG1145UA2-TE1 Nisshinbo | In Stock | - | - | - | 5000 | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | NJG11 | - | - | - | - | - | - | - | - | ||
![]() NJG1187KG1-TE3 Nisshinbo | In Stock | - | - | DFN-6 | 3000 | + 105 C | - 40 C | SMD/SMT | 0.6 dB | 17 dBm | 13 dBm | - | Details | - | - | - | - | Cut Tape | NJG11 | Low Noise Amplifiers | 1.164 GHz to 1.61 GHz | 1.5 V to 3.7 V | - | 1.575 GHz | 8 mA | 34 dB | - | ||
![]() NJG1175KG1-TE3 Nisshinbo | In Stock | - | - | ESON6-G1-6 | 3000 | + 105 C | - 40 C | SMD/SMT | 0.95 dB | - | - 5 dBm | 1200 mW | Details | - | - | - | - | Reel | NJG1175 | Low Noise Amplifiers | 5 GHz | 2.5 V to 5.5 V | 1 Channel | - | 13 mA | 16 dB | - |