- Packaging
- Factory Pack Quantity
- RoHS
- Series
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Maximum Frequency
- Minimum Frequency
- Tradename
- Insertion Loss
Attribute column
Manufacturer
Nisshinbo RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack Quantity | High Control Voltage | Maximum Frequency | Maximum Operating Temperature | Minimum Frequency | Minimum Operating Temperature | Mounting Styles | Off Isolation - Typ | Pd - Power Dissipation | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Switch Configuration | Tradename | Unit Weight | Packaging | Series | Operating Frequency | Operating Supply Current | Insertion Loss | Number of Switches |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJG1730MD7-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | 2.4 GHz | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | - | - | - | - | - | ||
![]() NJG1699MD7-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | NJG1699 | - | - | - | - | ||
![]() NJG1814MD7-TE1 Nisshinbo | In Stock | - | - | EQFN14-D7-14 | 3000 | 1.8 V | 6 GHz | + 105 C | - | - 40 C | SMD/SMT | - | 1300 mW | - | Details | 5 V | 2.5 V | SPDT | - | - | Reel | NJG1814 | - | 200 uA | 0.45 dB | Single | ||
![]() NJG1818K75-TE1 Nisshinbo | In Stock | - | - | DFN-6 | 5000 | 1.8 V | 7.125 GHz | + 105 C | 1 GHz | - 40 C | SMD/SMT | - | 380 mW | - | Details | 5 V | 1.6 V | - | - | - | MouseReel | - | 1 GHz to 7.125 GHz | 15 uA | 0.55 dB | - | ||
![]() NJG1647HD3 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | NJG164 | - | Reel | NJG1647 | - | - | - | - | ||
![]() NJG1682MD7-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | NJG168 | - | Reel | NJG1682 | - | - | - | - | ||
![]() NJG1695ME7-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | NJG169 | - | Reel | NJG1695 | - | - | - | - | ||
![]() NJG1662MD7-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | NJG166 | - | Reel | NJG1662 | - | - | - | - | ||
![]() NJG1665MD7-TE1 Nisshinbo | In Stock | - | - | QFN-14 | 3000 | 1.8 V | 2.5 GHz | + 85 C | - | - 40 C | SMD/SMT | 21 dB | 1300 mW | - | Details | 4.5 V | 2 V | SP5T | - | - | Reel | NJG1665 | - | 45 uA | 0.6 dB | Single | ||
![]() NJG1669MD7-TE1 Nisshinbo | In Stock | - | - | EQFN-14-D7 | 3000 | 2 V to 5 V | 6 GHz | + 85 C | - | - 40 C | SMD/SMT | 29 dB | 1.3 W | - | Details | - | - | SPDT | - | - | Reel | NJG1669 | - | - | 0.45 dB | Single | ||
![]() NJG1648HB6-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | NJG164 | - | Reel | NJG1648 | - | - | - | - | ||
![]() NJG1660HA8-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | 8 GHz | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | NJG16 | - | - | - | - | ||
![]() NJG1666MD7-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | 3 GHz | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | NJG16 | - | - | - | - | ||
![]() NJG1804K64 Nisshinbo | In Stock | - | - | - | 5000 | - | 6 GHz | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | NJG1804 | - | - | - | - | ||
![]() NJG1804K64-TE1 Nisshinbo | In Stock | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Cut Tape | NJG1804 | - | - | - | - | ||
![]() NJG1800NB2-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | 2 GHz | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | NJG1800 | - | - | - | - | ||
![]() NJG1809ME7-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | 6 GHz | + 105 C | - | - 40 C | SMD/SMT | 25 dB | - | - | Details | - | - | SP4T | - | 0.001348 oz | Cut Tape | NJG1809ME7 | - | - | 0.5 dB | - | ||
![]() NJG1801BKGC-A-TE3 Nisshinbo | In Stock | - | - | ESON-6 | 3000 | 5 V | 8.5 GHz | + 125 C | 300 MHz | - 40 C | SMD/SMT | 18 dB | 1.1 W | AEC-Q100 | Details | - | - | SPDT | - | - | Cut Tape | NJG1801 | - | - | 0.6 dB | Single | ||
![]() NJG1522KB2-TE1 Nisshinbo | In Stock | - | - | FLP-6-B2 | 3000 | - | - | + 85 C | - | - 30 C | SMD/SMT | - | - | - | Details | - | - | - | NJG152 | - | Reel | NJG1522 | - | - | - | - | ||
![]() NJG1523KB2-TE2 Nisshinbo | In Stock | - | - | FLP-6-B2 | 3000 | - | - | + 85 C | - | - 30 C | SMD/SMT | - | - | - | Details | 7.5 V | - | - | NJG152 | - | Reel | NJG1523 | - | - | - | - |