- Packaging
- Factory Pack Quantity
- RoHS
- Series
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Maximum Frequency
- Minimum Frequency
- Tradename
- Insertion Loss
Attribute column
Manufacturer
Nisshinbo RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Factory Pack Quantity | High Control Voltage | Maximum Frequency | Maximum Operating Temperature | Minimum Frequency | Minimum Operating Temperature | Mounting Styles | Off Isolation - Typ | Part # Aliases | Pd - Power Dissipation | RoHS | Supply Voltage-Max | Supply Voltage-Min | Switch Configuration | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Part Status | Operating Frequency | Circuit | Test Frequency | Operating Supply Current | Impedance | Topology | Frequency Range | Insertion Loss | Isolation | RF Type | P1dB | Number of Switches |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJG1602HE3-TE1 Nisshinbo | In Stock | - | - | USB-12-E3 | - | 3000 | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | Details | 7.5 V | - | - | NJG160 | - | - | Reel | NJG1602 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJG1522KB2-TE2 Nisshinbo | In Stock | - | - | FLP-6-B2 | - | 3000 | - | - | + 85 C | - | - 30 C | SMD/SMT | - | - | - | Details | - | - | - | NJG152 | - | - | Reel | NJG1522 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJG1617K11-TE1 Nisshinbo | In Stock | - | - | QFN-12-11 | - | 3000 | - | 5 GHz | + 85 C | - | - 40 C | SMD/SMT | - | - | - | Details | - | - | - | NJG161 | - | - | Reel | NJG1617 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJG1818K75-TE1 Nisshinbo | In Stock | - | - | DFN-6 | - | 5000 | 1.8 V | 7.125 GHz | + 105 C | 1 GHz | - 40 C | SMD/SMT | - | - | 380 mW | Details | 5 V | 1.6 V | - | - | - | - | MouseReel | - | - | 1 GHz to 7.125 GHz | - | - | 15 uA | - | - | - | 0.55 dB | - | - | - | - | ||
![]() NJG1667MD7-TE1 Nisshinbo Micro Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJG1524APC1-TE1# Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | 16-FFP | 16-FFP-C1 (2.5x2.5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | Obsolete | - | DPDT | 2GHz | - | 50Ohm | Reflective | 50MHz ~ 3GHz | 0.5dB | 27dB | GSM | 23dBm | - | ||
![]() NJG1524APC1-TE1# Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | 16-FFP | 16-FFP-C1 (2.5x2.5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | Obsolete | - | DPDT | 2GHz | - | 50Ohm | Reflective | 50MHz ~ 3GHz | 0.5dB | 27dB | GSM | 23dBm | - | ||
![]() NJG1649HB6 Nisshinbo | In Stock | - | - | - | - | 3000 | - | 2.5 GHz | + 85 C | 1 GHz | - 40 C | SMD/SMT | 20 dB | NJG1649HB6-TE1 | - | Details | - | - | SPDT | NJG164 | 0.008245 oz | - | MouseReel | - | - | - | - | - | - | - | - | - | 0.45 dB | - | - | - | - | ||
![]() NJG1512HD3-TE1 Nisshinbo | In Stock | - | - | USB-6-D3 | - | 3000 | - | - | - | - | - | SMD/SMT | - | - | - | Details | - | - | - | NJG151 | - | - | Reel | NJG1512 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7640RB1-TE1 Nisshinbo | In Stock | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | NJU764 | - | - | Reel | NJU7640 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJG1608KB2-TE1 Nisshinbo | In Stock | - | - | FLP-6-B2 | - | 3000 | - | - | - | - | - | SMD/SMT | - | - | - | Details | - | - | - | NJG160 | - | - | Reel | NJG1608 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJG1683ME7-TE1 Nisshinbo | In Stock | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | NJG168 | - | - | Reel | NJG1683 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJG1681MD7-TE1 Nisshinbo | In Stock | - | - | QFN-14 | - | 3000 | 1.8 V | 6 GHz | + 105 C | 900 MHz | - 40 C | SMD/SMT | 20 dB | - | 1300 mW | Details | 5 V | 2.375 V | SPDT | NJG168 | 0.016827 oz | - | MouseReel | NJG1681 | - | - | - | - | 95 uA | - | - | - | 0.45 dB | - | - | - | Single | ||
![]() NJG1650HB6-TE1 Nisshinbo | In Stock | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | NJG16 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJG1655ME7-TE1 Nisshinbo | In Stock | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | NJG165 | - | - | Reel | NJG1655 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJG1697EM1 Nisshinbo | In Stock | - | - | DFN-6 | - | 10000 | 4.5 V | 2.7 GHz | + 90 C | - | - 40 C | SMD/SMT | - | - | 440 mW | Details | 4.5 V | 1.5 V | SPDT | - | 0.000744 oz | - | Reel | NJG1697 | - | - | - | - | 15 uA | - | - | - | 0.55 dB | - | - | - | Single | ||
![]() NJG1635AHB6-TE1 Nisshinbo | In Stock | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | NJG1635 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJG1684ME2-TE1 Nisshinbo | In Stock | - | - | QFN-12 | - | 3000 | 1.35 V to 5 V | 2.7 GHz | + 85 C | 900 MHz | - 40 C | SMD/SMT | 25 dB | - | 1200 mW | Details | 5 V | 2.375 V | SP4T | - | 0.013785 oz | - | Cut Tape | NJG1684 | - | - | - | - | 180 uA | - | - | - | 0.35 dB | - | - | - | Single | ||
![]() NJG1802K51-TE1 Nisshinbo | In Stock | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | NJG1802 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJG1697EM1-TE1 Nisshinbo | In Stock | - | - | - | - | 10000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Cut Tape | NJG1697 | - | - | - | - | - | - | - | - | - | - | - | - | - |