- Packaging
- Factory Pack Quantity
- RoHS
- Series
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Maximum Frequency
- Minimum Frequency
- Tradename
- Insertion Loss
Attribute column
Manufacturer
Nisshinbo RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Factory Pack Quantity | High Control Voltage | Maximum Frequency | Maximum Operating Temperature | Minimum Frequency | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Off Isolation - Typ | Pd - Power Dissipation | RoHS | Supply Voltage-Max | Supply Voltage-Min | Switch Configuration | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Part Status | Circuit | Test Frequency | Operating Supply Current | Impedance | Topology | Frequency Range | Insertion Loss | Isolation | RF Type | Number of Switches | IIP3 |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJG1815K75-TE1 Nisshinbo | In Stock | - | - | - | - | 5000 | - | 6 GHz | + 105 C | - | - 40 C | - | SMD/SMT | 25 dB | - | Details | - | - | SPDT | - | 0.001009 oz | - | Cut Tape | NJG1815K75 | - | - | - | - | - | - | - | 0.45 dB | - | - | - | - | ||
![]() NJG1816K75-TE1 Nisshinbo | In Stock | - | - | DFN6-75 | - | 5000 | 1.8 V | 920 MHz | + 105 C | - | - 40 C | - | SMD/SMT | 30 dB | 380 mW | Details | - | - | SPDT | - | - | - | Cut Tape | NJG1816 | - | - | - | 100 nA | - | - | - | 0.45 dB | - | - | Single | - | ||
![]() NJG1806K75-TE1 Nisshinbo | In Stock | - | - | - | - | 5000 | - | 6 GHz | + 105 C | - | - 40 C | - | SMD/SMT | 25 dB | - | Details | - | - | SPDT | - | 0.000773 oz | - | MouseReel | NJG1806 | - | - | - | - | - | - | - | 0.4 dB | - | - | - | - | ||
![]() NJG1812ME4-TE1 Nisshinbo | In Stock | - | - | QFN-12 | - | 3000 | 1.8 V | 3 GHz | + 105 C | - | - 40 C | Yes | SMD/SMT | - | 1.2 W | Details | 5 V | 2.4 V | DPDT | - | - | - | Reel | NJG1812 | - | - | - | 90 uA | - | - | - | 0.25 dB | - | - | Dual | - | ||
![]() NJG1813KG1-TE3 Nisshinbo | In Stock | - | - | ESON6-G1-6 | - | 3000 | 3 V | - | + 105 C | - | - 40 C | - | SMD/SMT | - | 1200 mW | Details | - | - | DPDT | - | - | - | Reel | NJG1813 | - | - | - | 100 nA | - | - | - | 0.45 dB | - | - | Single | - | ||
![]() NJG1535HD3-TE1 Nisshinbo | In Stock | - | - | USB-6-D3 | - | 3000 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | Details | 7.5 V | - | - | NJG153 | - | - | Reel | NJG1535 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJG1615HA8-TE1 Nisshinbo | In Stock | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | NJG161 | - | - | Reel | NJG1615 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJG1801K75-TE1 Nisshinbo | In Stock | - | - | - | - | 5000 | - | 6 GHz | + 105 C | - | - 40 C | - | SMD/SMT | 28 dB | - | Details | - | - | SPDT | - | 0.002230 oz | - | MouseReel | - | - | - | - | - | - | - | - | 0.45 dB | - | - | - | - | ||
![]() NJG1516R-TE1 Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | 8-VSP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | Obsolete | SPDT | 2GHz | - | 50Ohm | Absorptive | 1MHz ~ 3GHz | 0.55dB | 25dB | GSM | - | 62dBm | ||
![]() NJG1817ME4-TE1 Nisshinbo Micro Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |