- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Sensing Method
- Collector- Emitter Voltage VCEO Max
- Maximum Collector Current
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Output Type
- Tradename
Attribute column
Manufacturer
Nisshinbo Optical Sensors - Reflective - Analog Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Collector- Emitter Voltage VCEO Max | Factory Pack Quantity | Fall Time | If - Forward Current | Maximum Collector Current | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part # Aliases | Pd - Power Dissipation | RoHS | Tradename | Unit Weight | Vr - Reverse Voltage | Packaging | Series | Output Type | Number of Channels | Rise Time | Sensing Distance | Wavelength | Sensing Method | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJL5901R-2-TE1 Nisshinbo | 50000 | - | - | 16 V | 2000 | 30 us | 4 mA | 10 mA | + 85 C | - 20 C | - | SMD/SMT | - | 60 mW | Details | NJL590 | - | 6 V | MouseReel | NJL5901 | Phototransistor | 1 Channel | 30 us | 0.7 mm | 880 nm | Reflective | 1.3 V | 0.6 mm | 1.6 mm | 1.3 mm | ||
![]() NJL5501R-TE1 Nisshinbo | In Stock | - | - | 16 V | 2000 | 20 us | - | 10 mA | + 85 C | - 20 C | - | SMD/SMT | - | - | Details | NJL5501 | - | 5 V | MouseReel | NJL5501 | Phototransistor | - | 20 us | - | - | Reflective | 2.1 V | - | - | - | ||
![]() NJL5810R-TE1 Nisshinbo | In Stock | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | NJL58 | - | - | - | - | - | - | - | - | - | - | ||
![]() NJL5911R-TE1 Nisshinbo | In Stock | - | - | - | 2000 | - | - | - | - | - | Yes | - | - | - | Details | - | - | - | Reel | NJL5911 | - | - | - | - | - | - | - | - | - | - | ||
![]() NJL5901AR-TE1 Nisshinbo | In Stock | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | Reel | NJL59 | - | - | - | - | - | - | - | - | - | - | ||
![]() NJL5902R-TE1 Nisshinbo | In Stock | - | - | 16 V | 2000 | 30 us | 4 mA | 10 mA | + 85 C | - 20 C | - | SMD/SMT | - | 60 mW | Details | NJL590 | - | 6 V | Reel | - | Phototransistor | 1 Channel | 30 us | 0.7 mm | 880 nm | Reflective | 1.3 V | 0.8 mm | 2.6 mm | 1.9 mm | ||
![]() NJL5905R-TE3 Nisshinbo | In Stock | - | - | - | 2000 | - | - | - | - | - | Yes | - | - | - | Details | NJL59 | - | - | Reel | NJL5905 | - | - | - | - | - | Reflective | - | - | - | - | ||
![]() NJL5902R-1-TE1 Nisshinbo | 50000 | - | - | 16 V | 2000 | 30 us | 4 mA | 10 mA | + 85 C | - 30 C | - | SMD/SMT | - | 60 mW | Details | NJL590 | 0.082453 oz | 6 V | Reel | - | Phototransistor | 1 Channel | 30 us | 0.7 mm | 880 nm | Reflective | 1.3 V | 0.6 mm | 2 mm | 1.6 mm | ||
![]() NJL5902R-2-TE1 Nisshinbo | In Stock | - | - | 16 V | 2000 | 20 us | 4 mA | 10 mA | + 85 C | - 30 C | - | SMD/SMT | - | 60 mW | Details | NJL590 | 0.029041 oz | 6 V | MouseReel | NJL5902 | Phototransistor | 1 Channel | 20 us | 0.7 mm | 880 nm | Reflective | 1.3 V | 0.6 mm | 1.7 mm | 1.2 mm | ||
![]() NJL5901AR-1-TE1 Nisshinbo | 30000 | - | - | 16 V | 2000 | 30 us | 4 mA | 10 mA | + 85 C | - 30 C | - | SMD/SMT | - | 60 mW | Details | NJL590 | 0.088185 oz | 6 V | MouseReel | NJL5901 | Phototransistor | 1 Channel | 30 us | 0.7 mm | 880 nm | Reflective | 1.3 V | 0.6 mm | 1.6 mm | 1.3 mm | ||
![]() NJL5908AR Nisshinbo | In Stock | - | - | 16 V | 2000 | 20 us | 20 mA | 10 mA | + 85 C | - 30 C | - | SMD/SMT | NJL5908AR-TE1 | - | Details | - | 0.005276 oz | 6 V | MouseReel | NJL5908 | Phototransistor | - | 20 us | - | - | Reflective | 1.3 V | - | - | - | ||
![]() NJL9101R-TE3 Nisshinbo | In Stock | - | - | 16 V | 2000 | - | - | 10 mA | + 70 C | - 30 C | - | SMD/SMT | - | - | Details | NJL9101 | - | 6 V | Reel | NJL9101 | Phototransistor | - | - | 10 mm | - | Reflective | 1.7 V | - | - | - | ||
![]() NJL5909RL-4 Nisshinbo | In Stock | - | - | 16 V | 1500 | 30 us | 30 mA | 10 mA | + 80 C | - 20 C | - | SMD/SMT | NJL5909RL-4-TE1 | - | Details | - | 0.050459 oz | 6 V | MouseReel | NJL5909 | Phototransistor | - | 30 us | 4 mm | - | Reflective | 1.3 V | - | - | - | ||
![]() NJL5303R-TE1 Nisshinbo | In Stock | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | Details | NJL5303 | - | - | Cut Tape | NJL5303 | - | - | - | - | - | - | - | - | - | - | ||
![]() NJL5510R-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | Yes | - | - | - | Details | - | - | - | Reel | NJL5510 | - | - | - | - | - | - | - | - | - | - |