- Series
- Height
- Depth
- Bearing Type
- Noise
- Width
- Approval Agency
- Current Rating (Amps)
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
NMB AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Housing Material | Weight | Conductor Material | Material - Frame | Material - Blade | Airflow | Base Product Number | Current Type | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Life | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Schedule B | Tradename | Unit Weight | Voltage Rated | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Termination | Type | Max Operating Temperature | Color | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Current Rating | Number of Conductors | Termination Style | Approval Agency | Lead Pitch | Operating Supply Voltage | Wire/Cable Type | Speed | Wire/Cable Gauge | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Number of Cores | Features | IP Rating | Height | Width | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 72 |
| - | - | - | - | - | Aluminum | Plastic | - | - | - | - | - | - | 50000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | - | Active | - | - | - | - | 115VAC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | 08038FB | Square - 80mm L x 80mm H | 2 Terminals | - | - | - | 4.00W | - | 0.045A | - | - | - | - | - | - | - | - | - | - | - | - | 1850 RPM | Ball | Tubeaxial | 18.0 CFM (0.504m³/min) | 31.0dB | - | 0.700 in H2O (174.4 Pa) | - | - | - | - | 38.00mm | - | - | ||
Tiny WHSL | 79 |
| - | Cable | - | - | Copper | Aluminum | Plastic | - | - | - | - | PVC | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | - | Active | Compliant | - | - | - | 115VAC | 300 V | 300 V | 300 V | 14 ~ 158°F (-10 ~ 70°C) | 08038PB | Square - 80mm L x 80mm H | 2 Terminals | - | 70 °C | Multiple | 4.50W | - | 0.070A | - | - | 1.4 A | 4 | - | - | 2.54 mm | - | Flat | - | 24 AWG | - | 2300 RPM | Ball | Tubeaxial | 24.0 CFM (0.672m³/min) | 32.0dB | - | 0.120 in H2O (29.9 Pa) | 4 | - | - | - | 38.00mm | No SVHC | - | ||
![]() 09238SB-B2L-EA-00 NMB Technologies Corp. | 48 |
| - | - | Aluminum | - | - | - | - | 44.1 CFM (1.25 m3/min) | - | AC | 25 | - | 100000 Hour | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | 09238SB | - | - | Axial | - | - | - | 7.5 W | - | - | 92 mm | - | - | Wire Leads | - | - | 220 V | - | 3150 RPM | - | 0.32 inH2O | - | Ball | - | - | 33.5 dB | - | - | - | - | - | 38.5 mm | 92 mm | - | - | ||
![]() 09238SB-B4L-EA-00 NMB Technologies Corp. | In Stock | - | - | - | Aluminum | - | - | - | - | 44.1 CFM (1.25 m3/min) | - | AC | 25 | - | 100000 Hour | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | 09238SB | - | - | Axial | - | - | - | 8.5 W | - | - | 92 mm | - | - | Wire Leads | - | - | 240 V | - | 3150 RPM | - | 0.32 inH2O | - | Ball | - | - | 33.5 dB | - | - | - | - | - | 38.5 mm | 92 mm | - | - | ||
![]() 09238SB-A1L-EA-00 NMB Technologies Corp. | 141 | - | - | - | Aluminum | - | - | - | - | 44.1 CFM (1.25 m3/min) | - | AC | 25 | - | 100000 Hour | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | 09238SB | - | - | Axial | - | - | - | 8 W | - | - | 92 mm | - | - | Wire Leads | - | - | 115 V | - | 3150 RPM | - | 0.32 inH2O | - | Ball | - | - | 33.5 dB | - | - | - | - | - | 38.5 mm | 92 mm | - | - | ||
![]() 5915PC-20W-B30-BM0 NMB Technologies Corp. | In Stock | - | - | - | Aluminum | 1.9 lbs (861.8 g) | - | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 212 CFM (6 m3/min) | 15038PB | AC | 15 | - | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Box | 15038PB-B0L-CP-00 | Last Time Buy | Details | - | NMB-MAT | 1.874 lbs | 200VAC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | 5915PC | Rectangular/Rounded - 172mm L x 150mm H | 2 Wire Leads | Axial | - | - | 33.00W | 34 W | 0.210A | - | 38 mm | - | - | Wire Leads | - | - | 200 VAC | - | 3200 RPM | - | 0.863 in H2O | 3200 RPM | Ball | Tubeaxial | 212.0 CFM (5.94m³/min) | 56 DBA | - | 0.865 in H2O (215.6 Pa) | - | Thermal Overload Protector (TOP) | POTTING | 150 mm | 172 mm | - | - | ||
![]() 5915PC-20W-B30-B00 NMB Technologies Corp. | In Stock | - | - | - | Aluminum | 1.9 lbs (861.8 g) | - | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 212 CFM (6 m3/min) | 15038PB | AC | 15 | - | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Box | 15038PB-B0L-AP-00 | Last Time Buy | Details | - | NMB-MAT | 2 lbs | 200VAC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | 5915PC | Rectangular/Rounded - 172mm L x 150mm H | 2 Wire Leads | Axial | - | - | 33.00W | 34 W | 0.210A | - | 38 mm | - | - | Wire Leads | - | - | 200 VAC | - | 3200 RPM | - | 0.865 in H2O | 3200 RPM | Ball | Tubeaxial | 212.0 CFM (5.94m³/min) | 56 DBA | - | 0.865 in H2O (215.6 Pa) | - | Thermal Overload Protector (TOP) | - | 150 mm | 172 mm | - | - | ||
![]() 08038FB-B3K-AA-00 NMB Technologies Corp. | 44 |
| - | - | Aluminum | - | - | Aluminum | Plastic | 28 CFM (0.79 m3/min) | - | AC | 40 | - | - | 50000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 3115FS-23W-B20-A00 | Active | Details | - | NMB-MAT | 12 oz | 230VAC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | 08038FB | Square - 80mm L x 80mm H | 2 Terminals | Axial | - | - | 7.50W | 7.5 W | 0.060A | - | 38 mm | - | - | Wire Leads | - | - | 230 VAC | - | 2750 RPM | - | 0.13 in H2O | 2750 RPM | Ball | Tubeaxial | 28.0 CFM (0.784m³/min) | 40 DBA | - | 0.130 in H2O (32.4 Pa) | - | - | - | 80 mm | 80 mm | - | - | ||
![]() 08038PB-B3L-EA-00 NMB Technologies Corp. | 10 | - | - | - | Aluminum | - | - | Aluminum | Plastic | 26.5 CFM (0.75 m3/min) | - | AC | 40 | - | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 3115PS-23T-B30-A00 | Active | Details | - | NMB-MAT | 9.523970 oz | 230VAC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | 08038PB | Square - 80mm L x 80mm H | 2 Terminals | Axial | - | - | 8.00W | 10 W | 0.055A | - | 38 mm | - | - | Wire Leads | - | - | 230 VAC | - | 3200 RPM | - | 0.14 in H2O, 0.2 in H2O | 3200 RPM | Ball | Tubeaxial | 32.0 CFM (0.896m³/min) | 38 DBA | - | 0.200 in H2O (49.8 Pa) | - | - | - | 80 mm | 80 mm | - | - | ||
![]() 08038FB-B3K-EA-00 NMB Technologies Corp. | 38 |
| - | - | Aluminum | - | - | Aluminum | Plastic | 28 CFM (0.79 m3/min) | - | AC | 40 | - | - | 50000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 3115FS-23T-B20-A00 | Active | Details | - | NMB-MAT | 12 oz | 230VAC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | 08038FB | Square - 80mm L x 80mm H | 2 Terminals | Axial | - | - | 7.50W | 7.5 W | 0.060A | - | 38 mm | - | - | Wire Leads | - | - | 230 VAC | - | 2750 RPM | - | 0.13 in H2O | 2750 RPM | Ball | Tubeaxial | 28.0 CFM (0.784m³/min) | 40 DBA | - | 0.130 in H2O (32.4 Pa) | - | - | - | 80 mm | 80 mm | - | - | ||
![]() 08038FB-A1L-AA-00 NMB Technologies Corp. | 34 |
| - | - | Aluminum | - | - | Aluminum | Plastic | 32 CFM (0.91 m3/min) | - | AC | 40 | - | - | 50000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 3115FS-12W-B30-A00 | Active | Details | - | NMB-MAT | 12 oz | 115VAC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | 08038FB | Square - 80mm L x 80mm H | 2 Terminals | Axial | - | - | 8.50W | 8.5 W | 0.100A | - | 38 mm | - | - | Wire Leads | - | - | 115 VAC | - | 3250 RPM | - | 0.18 in H2O | 3250 RPM | Ball | Tubeaxial | 32.0 CFM (0.896m³/min) | 44 DBA | - | 0.180 in H2O (44.8 Pa) | - | - | - | 80 mm | 80 mm | - | - | ||
![]() 09225PB-B3J-AA-00 NMB Technologies Corp. | 47 |
| - | - | Aluminum | - | - | Aluminum | Plastic | 20 CFM (0.57 m3/min) | - | AC | 30 | - | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 3610PS-23W-B10-A00 | Active | Details | - | NMB-MAT | 10.582189 oz | 230VAC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | 09225PB | Square - 92.5mm L x 92.5mm H | 2 Terminals | Axial | - | - | 6.00W | 7 W | 0.040A | - | 25 mm | - | - | Wire Leads | - | - | 230 VAC | - | 1800 RPM | - | 0.05 in H2O, 0.08 in H2O | 1800 RPM | Ball | Tubeaxial | 20.0 CFM (0.560m³/min) | 26 DBA | - | 0.080 in H2O (19.9 Pa) | - | - | - | 92 mm | 92 mm | - | - | ||
![]() 09225PB-B3L-AA-00 NMB Technologies Corp. | 17 | - | - | - | Aluminum | - | - | Aluminum | Plastic | 34.5 CFM (0.98 m3/min) | - | AC | 30 | - | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 3610PS-23W-B30-A00 | Active | Details | - | NMB-MAT | 10.582189 oz | 230VAC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | 09225PB | Square - 92.5mm L x 92.5mm H | 2 Terminals | Axial | - | - | 10.00W | 13 W | 0.070A | - | 25 mm | - | - | Wire Leads | - | - | 230 VAC | - | 3100 RPM | - | 0.17 in H2O, 0.24 in H2O | 3100 RPM | Ball | Tubeaxial | 34.5 CFM (0.966m³/min) | 39 DBA | - | 0.240 in H2O (59.8 Pa) | - | - | - | 92 mm | 92 mm | - | - | ||
![]() 08038PB-B3L-EP-00 NMB Technologies Corp. | 47 |
| - | - | Aluminum | - | - | Aluminum | Plastic | 26.5 CFM (0.75 m3/min) | - | AC | 40 | - | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 3115PS-23T-B3A-A00 | Active | Details | - | NMB-MAT | 12 oz | 230VAC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | 08038PB | Square - 80mm L x 80mm H | 2 Terminals | Axial | - | - | 8.00W | 10 W | 0.055A | - | 38 mm | - | - | Wire Leads | - | - | 230 VAC | - | 3200 RPM | - | 0.14 in H2O, 0.2 in H2O | 3200 RPM | Ball | Tubeaxial | 32.0 CFM (0.896m³/min) | 38 DBA | - | 0.200 in H2O (49.8 Pa) | - | Thermal Overload Protector (TOP) | - | 80 mm | 80 mm | - | - | ||
![]() 11925PB-B0L-EA-00 NMB Technologies Corp. | 47 |
| - | - | - | - | - | Aluminum | Plastic | 63.5 CFM (1.8 m3/min) | - | AC | 40 | - | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4710PS-20T-B30-B00 | Active | Details | - | NMB-MAT | 12.698626 oz | 200VAC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | 11925PB | Square - 119mm L x 119mm H | 2 Terminals | Axial | - | - | 11.00W | - | 0.090A | - | 25 mm | - | - | - | - | - | 200 VAC | - | - | - | - | 2700 RPM | Ball | Tubeaxial | 70.6 CFM (1.98m³/min) | 38.0dB | - | 0.160 in H2O (39.8 Pa) | - | - | - | 119 mm | 119 mm | - | - | ||
![]() 11938MB-A1N-EA-00 NMB Technologies Corp. | 50 | - | - | - | Aluminum | - | - | Aluminum | Plastic | 102 CFM (2.9 m3/min) | - | AC | 20 | - | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715MS-12T-B50-A00 11938MB-A1N-EA-00-NMBT | Active | Details | 8414599080 | NMB-MAT | 1.213 lbs | 115VAC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | 11938MB | Square - 119mm L x 119mm H | 2 Terminals | Axial | - | - | 14.50W | 15.5 W | 0.210A | - | 38 mm | - | - | Quick Connect Terminal | - | - | 115 VAC | - | 2900 RPM | - | 0.31 in H2O | 2900 RPM | Ball | Tubeaxial | 102.0 CFM (2.86m³/min) | 41 DBA | - | 0.310 in H2O (77.2 Pa) | - | - | - | 119 mm | 119 mm | Unknown | Lead Free | ||
![]() 15038PB-B3L-EP-S0 NMB Technologies Corp. | 30 |
| - | - | - | - | - | Aluminum | Plastic | 222 CFM (6.3 m3/min) | - | AC | 15 | - | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 5915PC-23T-B30-S00 | Active | Details | - | NMB-MAT | 2 lbs | 230VAC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | 15038PB | Rectangular/Rounded - 172mm L x 150mm H | 3 Terminals | Axial | - | - | 35.00W | - | 0.190A | - | 38 mm | - | - | - | - | - | 230 VAC | - | - | - | - | 3200 RPM | Ball | Tubeaxial | 212.0 CFM (5.94m³/min) | 56.0dB | - | 0.865 in H2O (215.6 Pa) | - | Thermal Overload Protector (TOP) | - | 150 mm | 172 mm | - | - | ||
![]() 4715MS-10W-B50-B00 NMB Technologies Corp. | In Stock | - | - | - | Aluminum | - | - | Aluminum | Plastic | 102 CFM (2.9 m3/min) | 11938MB | AC | 20 | - | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Box | 11938MB-A0N-AA-00 | Last Time Buy | Details | - | NMB-MAT | 1.213 lbs | 100VAC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | 4715MS | Square - 119mm L x 119mm H | 2 Wire Leads | Axial | - | - | 14.00W | 15 W | 0.230A | - | 38 mm | - | - | Wire Leads | - | - | 100 VAC | - | 2900 RPM | - | 0.31 in H2O | 2900 RPM | Ball | Tubeaxial | 102.4 CFM (2.87m³/min) | 41 DBA | - | 0.310 in H2O (77.2 Pa) | - | - | - | 119 mm | 119 mm | - | - | ||
![]() 08038FB-A1L-EA-00 NMB Technologies Corp. | 728 |
| - | - | Aluminum | - | - | Aluminum | Plastic | 32 CFM (0.91 m3/min) | - | AC | 40 | - | - | 50000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 3115FS-12T-B30-A00 | Active | Details | - | NMB-MAT | 12 oz | 115VAC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | 08038FB | Square - 80mm L x 80mm H | 2 Terminals | Axial | - | - | 8.50W | 8.5 W | 0.100A | - | 38 mm | - | - | Wire Leads | - | - | 115 VAC | - | 3250 RPM | - | 0.18 in H2O | 3250 RPM | Ball | Tubeaxial | 32.0 CFM (0.896m³/min) | 44 DBA | - | 0.180 in H2O (44.8 Pa) | - | - | - | 80 mm | 80 mm | - | - | ||
![]() 11938MB-B4K-EA-00 NMB Technologies Corp. | 47 |
| - | - | Aluminum | - | - | Aluminum | Plastic | 70.6 CFM (2 m3/min) | - | AC | 20 | - | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715MS-24T-B20-A00 | Active | Details | - | - | 1.213 lbs | 240VAC | - | - | - | 14 ~ 158°F (-10 ~ 70°C) | 11938MB | Square - 119mm L x 119mm H | 2 Terminals | Axial | - | - | 8.00W | 8 W | 0.060A | - | 38 mm | - | - | Quick Connect Terminal | - | - | 240 VAC | - | 2100 RPM | - | 0.15 in H2O | 1900 RPM | Ball | Tubeaxial | 67.0 CFM (1.88m³/min) | 32 DBA | - | 0.100 in H2O (24.9 Pa) | - | - | - | 119 mm | 119 mm | - | - |