- Series
- Height
- Depth
- Bearing Type
- Noise
- Width
- Approval Agency
- Current Rating (Amps)
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
NMB AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Base Product Number | Current Type | Factory Pack QuantityFactory Pack Quantity | Life | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Type | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Approval Agency | Operating Supply Voltage | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15038PB-B4J-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | - | AC | 15 | - | - | - | - | 5915PC-24T-B10-A00 | - | Details | NMB-MAT | 1.764 lbs | - | - | 15038PB | - | - | Axial | - | - | - | - | 38 mm | - | - | 240 VAC | - | - | - | Ball | - | - | - | - | - | - | 150 mm | 172 mm | ||
![]() 11938MB-B3K-AA-00 NMB Technologies Corp. | 47 |
| - | Aluminum | - | Aluminum | Plastic | 70.6 CFM (2 m3/min) | - | AC | 20 | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715MS-23W-B20-A00 | Active | Details | - | 1.213 lbs | 230VAC | 14 ~ 158°F (-10 ~ 70°C) | 11938MB | Square - 119mm L x 119mm H | 2 Terminals | Axial | 7.50W | 7.5 W | 0.060A | - | 38 mm | Quick Connect Terminal | - | 230 VAC | 2100 RPM | 0.14 in H2O | 1900 RPM | Ball | Tubeaxial | 67.0 CFM (1.88m³/min) | 32 DBA | - | 0.090 in H2O (22.4 Pa) | - | 119 mm | 119 mm | ||
![]() 4715HS-20W-B5A-B00 NMB Technologies Corp. | In Stock | - | - | - | 1.4 lbs (635 g) | Aluminum | Plastic | 106 CFM (3 m3/min) | 11938SB | AC | 20 | - | - | NMB Technologies Corporation | Box | 11938SB-B0N-JP-00 | Last Time Buy | Details | NMB-MAT | 1.257 lbs | 200VAC | 14 ~ 149°F (-10 ~ 65°C) | 4715HS | Square - 119mm L x 119mm H | 3 Wire Leads | Axial | 15.50W | - | 0.150A | - | 38 mm | Wire Leads | - | 200 VAC | - | - | 3100 RPM | Ball | Tubeaxial | 105.9 CFM (2.97m³/min) | 44.0dB | - | 0.401 in H2O (100.0 Pa) | Locked Rotor Sensor | 119 mm | 119 mm | ||
![]() 11938MB-A1M-NP-00 NMB Technologies Corp. | In Stock | - | - | - | - | Aluminum | Plastic | 95 CFM (2.7 m3/min) | - | AC | 20 | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | - | Active | Details | - | - | 115VAC | 14 ~ 158°F (-10 ~ 70°C) | 11938MB | Square - 119mm L x 119mm H | 2 Terminals | Axial | 13.00W | - | 0.190A | - | 38 mm | Wire Leads | - | 115 VAC | - | - | 2750 RPM | Ball | Tubeaxial | 95.0 CFM (2.66m³/min) | 39.0dB | - | 0.260 in H2O (64.8 Pa) | Thermal Overload Protector (TOP) | 119 mm | 119 mm | ||
![]() 11938MB-B3N-EP-00 NMB Technologies Corp. | 749 | - | - | Aluminum | - | Aluminum | Plastic | 102 CFM (2.9 m3/min) | - | AC | 20 | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715MS-23T-B5A-A00 | Active | Details | NMB-MAT | 1.213 lbs | 230VAC | 14 ~ 158°F (-10 ~ 70°C) | 11938MB | Square - 119mm L x 119mm H | 2 Terminals | Axial | 14.00W | 15 W | 0.100A | - | 38 mm | Quick Connect Terminal | - | 230 VAC | 2900 RPM | 0.28 in H2O | 2900 RPM | Ball | Tubeaxial | 102.0 CFM (2.86m³/min) | 41 DBA | - | 0.280 in H2O (69.7 Pa) | Thermal Overload Protector (TOP) | 119 mm | 119 mm | ||
![]() 3115PS-22W-B30-B00 NMB Technologies Corp. | In Stock | - | - | - | 0.604 lb (273.97 g) | Aluminum | Plastic | 32 CFM (0.91 m3/min) | 08038PB | AC | 40 | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Box | 08038PB-B2L-AA-00 | Last Time Buy | Details | NMB-MAT | 12 oz | 220VAC | 14 ~ 158°F (-10 ~ 70°C) | 3115PS | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | 7.00W | - | 0.060A | - | 38 mm | Wire Leads | - | 200 VAC | - | - | 3200 RPM | Ball | Tubeaxial | 32.1 CFM (0.899m³/min) | 38.0dB(A) | - | 0.200 in H2O (49.8 Pa) | - | 80 mm | 80 mm | ||
![]() 11938FB-B3N-EP-00 NMB Technologies Corp. | 47 |
| - | - | - | Aluminum | Plastic | 110 CFM (3.1 m3/min) | - | AC | 20 | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715FS-23T-B5A-D00 | Active | Details | NMB-MAT | 1.213 lbs | 230VAC | 14 ~ 158°F (-10 ~ 70°C) | 11938FB | Square - 119mm L x 119mm H | 2 Terminals | Axial | 14.00W | - | 0.080A | - | 38 mm | - | - | 230 VAC | - | - | 3100 RPM | Ball | Tubeaxial | 110.0 CFM (3.08m³/min) | 45.0dB | - | 0.370 in H2O (92.2 Pa) | Thermal Overload Protector (TOP) | 119 mm | 119 mm | ||
![]() 11938TB-B4N-NP-00 NMB Technologies Corp. | 34 |
| - | Aluminum | - | Aluminum | Steel | 116 CFM (3.3 m3/min) | - | AC | 20 | - | 90000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715TS-24T-B5A-A00 | Active | Details | NMB-MAT | 1.345 lbs | 240VAC | 14 ~ 140°F (-10 ~ 60°C) | 11938TB | Square - 119mm L x 119mm H | 2 Terminals | Axial | 17.00W | 20 W | 0.140A | - | 38 mm | Wire Leads | - | 240 VAC | 3100 RPM | 0.4 in H2O | 3100 RPM | Ball | Tubeaxial | 116.5 CFM (3.26m³/min) | 50 DBA | - | 0.400 in H2O (99.6 Pa) | Thermal Overload Protector (TOP) | 119 mm | 119 mm | ||
![]() 09225PB-A1J-EA-00 NMB Technologies Corp. | 50 | - | - | Aluminum | - | Aluminum | Plastic | 20 CFM (0.57 m3/min) | - | AC | 30 | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 3610PS-12T-B10-A00 | Active | Details | NMB-MAT | 10.582189 oz | 115VAC | 14 ~ 158°F (-10 ~ 70°C) | 09225PB | Square - 92.5mm L x 92.5mm H | 2 Terminals | Axial | 6.00W | 7 W | 0.080A | - | 25 mm | Wire Leads | - | 115 VAC | 1800 RPM | 0.05 in H2O, 0.08 in H2O | 1800 RPM | Ball | Tubeaxial | 20.0 CFM (0.560m³/min) | 25 DBA | - | 0.080 in H2O (19.9 Pa) | - | 92 mm | 92 mm | ||
![]() 11938MB-A1M-AA-00 NMB Technologies Corp. | 47 |
| - | Aluminum | - | Aluminum | Plastic | 95 CFM (2.7 m3/min) | - | AC | 20 | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715MS-12W-B40-A00 | Active | Details | - | 1.213 lbs | 115VAC | 14 ~ 158°F (-10 ~ 70°C) | 11938MB | Square - 119mm L x 119mm H | 2 Terminals | Axial | 13.00W | 15 W | 0.190A | - | 38 mm | Quick Connect Terminal | - | 115 VAC | 2750 RPM | 0.26 in H2O | 2750 RPM | Ball | Tubeaxial | 95.0 CFM (2.66m³/min) | 39 DBA | - | 0.260 in H2O (64.8 Pa) | - | 119 mm | 119 mm | ||
![]() 09225PB-B0L-EA-00 NMB Technologies Corp. | 34 |
| - | Aluminum | - | Aluminum | Plastic | 34.5 CFM (0.98 m3/min) | - | AC | 30 | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 3610PS-20T-B30-B00 | Active | Details | NMB-MAT | 10.582189 oz | 200VAC | 14 ~ 158°F (-10 ~ 70°C) | 09225PB | Square - 92.5mm L x 92.5mm H | 2 Terminals | Axial | 10.00W | 13 W | 0.080A | - | 25 mm | Wire Leads | - | 200 VAC | 3100 RPM | 0.17 in H2O, 0.24 in H2O | 3100 RPM | Ball | Tubeaxial | 34.5 CFM (0.966m³/min) | 38 DBA | - | 0.240 in H2O (59.8 Pa) | - | 92 mm | 92 mm | ||
![]() 11938FB-A1L-EA-00 NMB Technologies Corp. | 49 |
| - | - | - | Aluminum | Plastic | 90 CFM (2.5 m3/min) | - | AC | 20 | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715FS-12T-B30-D00 | Active | Details | NMB-MAT | 1.213 lbs | 115VAC | 14 ~ 158°F (-10 ~ 70°C) | 11938FB | Square - 119mm L x 119mm H | 2 Terminals | Axial | 14.50W | - | 0.180A | - | 38 mm | - | - | 115 VAC | - | - | 2650 RPM | Ball | Tubeaxial | 90.0 CFM (2.52m³/min) | 39.0dB | - | 0.220 in H2O (54.8 Pa) | - | 119 mm | 119 mm | ||
![]() 11938MB-B3L-AA-00 NMB Technologies Corp. | 34 |
| - | Aluminum | - | Aluminum | Plastic | 88.2 CFM (2.5 m3/min) | - | AC | 20 | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715MS-23W-B30-A00 | Active | Details | - | 1.213 lbs | 230VAC | 14 ~ 158°F (-10 ~ 70°C) | 11938MB | Square - 119mm L x 119mm H | 2 Terminals | Axial | 11.00W | 12 W | 0.080A | - | 38 mm | Quick Connect Terminal | - | 230 VAC | 2600 RPM | 0.21 in H2O | 2600 RPM | Ball | Tubeaxial | 88.2 CFM (2.47m³/min) | 37 DBA | - | 0.210 in H2O (52.3 Pa) | - | 119 mm | 119 mm | ||
![]() 3115PS-22W-B10-B00 NMB Technologies Corp. | In Stock | - | - | - | 0.604 lb (273.97 g) | Aluminum | Plastic | 19.4 CFM (0.55 m3/min) | 08038PB | AC | 40 | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Box | 08038PB-B2J-AA-00 | Last Time Buy | Details | NMB-MAT | 12 oz | 220VAC | 14 ~ 158°F (-10 ~ 70°C) | 3115PS | Square - 80mm L x 80mm H | 2 Wire Leads | Axial | - | - | - | - | 38 mm | Wire Leads | - | 200 VAC | - | - | - | Ball | Tubeaxial | - | - | - | - | - | 80 mm | 80 mm | ||
![]() 09225PB-A0L-EA-00 NMB Technologies Corp. | 22 |
| - | Aluminum | - | Aluminum | Plastic | 34.5 CFM (0.98 m3/min) | - | AC | 30 | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 3610PS-10T-B30-B00 | Active | Details | NMB-MAT | 10.582189 oz | 100VAC | 14 ~ 158°F (-10 ~ 70°C) | 09225PB | Square - 92.5mm L x 92.5mm H | 2 Terminals | Axial | 10.00W | 13 W | 0.150A | - | 25 mm | Wire Leads | - | 100 VAC | 3100 RPM | 0.17 in H2O, 0.24 in H2O | 3100 RPM | Ball | Tubeaxial | 34.5 CFM (0.966m³/min) | 38 DBA | - | 0.240 in H2O (59.8 Pa) | - | 92 mm | 92 mm | ||
![]() 09225PB-B0J-EA-00 NMB Technologies Corp. | 34 |
| - | Aluminum | - | Aluminum | Plastic | 21 CFM (0.59 m3/min) | - | AC | 30 | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 3610PS-20T-B10-B00 | Active | Details | NMB-MAT | 10.582189 oz | 200VAC | 14 ~ 158°F (-10 ~ 70°C) | 09225PB | Square - 92.5mm L x 92.5mm H | 2 Terminals | Axial | 6.00W | 7 W | 0.040A | - | 25 mm | Wire Leads | - | 200 VAC | 1900 RPM | 0.05 in H2O, 0.08 in H2O | 1900 RPM | Ball | Tubeaxial | 21.0 CFM (0.588m³/min) | 27 DBA | - | 0.080 in H2O (19.9 Pa) | - | 92 mm | 92 mm | ||
![]() 15038PB-B3K-EA-00 NMB Technologies Corp. | 40 | - | - | - | - | Aluminum | Plastic | - | - | AC | 15 | - | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 5915PC-23T-B20-A00 | Active | Details | NMB-MAT | 1.764 lbs | 230VAC | 14 ~ 158°F (-10 ~ 70°C) | 15038PB | Rectangular/Rounded - 172mm L x 150mm H | 2 Terminals | Axial | 26.00W | - | 0.140A | - | 38 mm | - | - | 230 VAC | - | - | 2600 RPM | Ball | Tubeaxial | 166.0 CFM (4.65m³/min) | 50.0dB | - | 0.472 in H2O (117.6 Pa) | - | 150 mm | 172 mm | ||
![]() 09238SB-B0L-EA-00 NMB Technologies Corp. | In Stock | - | - | Aluminum | - | - | - | 44.1 CFM (1.25 m3/min) | - | AC | 25 | 100000 hour | - | - | - | - | - | Details | - | - | - | - | 09238SB | - | - | Axial | - | 9 W | - | - | 92 mm | Wire Leads | - | 200 V | 3150 RPM | 0.32 inH2O | - | Ball | - | - | 33.5 dB | - | - | - | 38.5 mm | 92 mm | ||
![]() 09238SB-B2L-EA-00 NMB Technologies Corp. | 48 |
| - | Aluminum | - | - | - | 44.1 CFM (1.25 m3/min) | - | AC | 25 | 100000 Hour | - | - | - | - | - | Details | - | - | - | - | 09238SB | - | - | Axial | - | 7.5 W | - | - | 92 mm | Wire Leads | - | 220 V | 3150 RPM | 0.32 inH2O | - | Ball | - | - | 33.5 dB | - | - | - | 38.5 mm | 92 mm | ||
![]() 09238SB-B4L-EA-00 NMB Technologies Corp. | In Stock | - | - | Aluminum | - | - | - | 44.1 CFM (1.25 m3/min) | - | AC | 25 | 100000 Hour | - | - | - | - | - | Details | - | - | - | - | 09238SB | - | - | Axial | - | 8.5 W | - | - | 92 mm | Wire Leads | - | 240 V | 3150 RPM | 0.32 inH2O | - | Ball | - | - | 33.5 dB | - | - | - | 38.5 mm | 92 mm |