- Series
- Height
- Depth
- Bearing Type
- Noise
- Width
- Approval Agency
- Current Rating (Amps)
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
NMB AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Current Rating | Frequency | Approval Agency | Operating Supply Voltage | Life (Hours) | Speed | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Thermal Support Device Type | Rated Power | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4715FS-23T-B30-D00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 1.2lbs 544.3g | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | 2002 | FS | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Terminals | - | - | 12.00W | 12W | 0.090A | 12W | - | 119mm | 90mA | 60Hz | CE, CSA, TUV, UL | - | - | - | 2650 RPM | Ball | Tubeaxial | 39.0 dB | 0.220 in H2O (54.8 Pa) | - | - | - | 38mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 3110MS-23W-B30-AM0 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 0.529lb 239.95g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 20°C | 230VAC | 14~158°F -10°C~70°C | 2009 | MS | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 6.50W | - | 0.045A | 6.5W | IP54 - Dust Protected, Water Resistant | - | 45mA | - | CE, UL, VDE | - | 100000 hours | - | 3000 RPM | Ball | Tubeaxial | 31.0 dB | 0.220 in H2O (54.8 Pa) | - | - | - | 80mm | - | 25.00mm | - | - | RoHS Compliant | - | ||
![]() 5915PC-12T-B20-A00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 1.8lbs 816.5g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 115VAC | 14~158°F -10°C~70°C | 2004 | PC | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 2 Terminals | - | - | 22.00W | 22W | 0.210A | 22W | - | 172mm | 210mA | - | CE, CSA, UL, VDE | - | - | - | 2600 RPM | Ball | Tubeaxial | 50.0 dB | 0.472 in H2O (117.6 Pa) | - | - | 150mm | 38mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() 4715HS-23T-B5A-A00 NMB Technologies Corporation | 39 |
| Datasheet | 18 Weeks | Axial | - | 1.3lbs 589.7g | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 100000 Hrs @ 25°C | 230VAC | 14~149°F -10°C~65°C | 2008 | HS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 15.50W | - | 0.012A | 15.5W | - | 119mm | 120mA | - | CE, UL, VDE | 230V | - | - | 3100 RPM | Ball | Tubeaxial | 44.0 dB | 0.400 in H2O (99.6 Pa) | - | - | - | 119mm | - | - | No | - | RoHS Compliant | - | ||
![]() 4715FS-23W-B50-D00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 1.2lbs 544.3g | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | 2002 | FS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 14.00W | 14W | 0.080A | 14W | - | - | 80mA | - | CE, CSA, TUV, UL | - | - | - | 3100 RPM | Ball | Tubeaxial | 45.0 dB | 0.370 in H2O (92.2 Pa) | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 4715FS-23T-B10-D00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 1.2lbs 544.3g | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | 2002 | FS | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Terminals | 158°C | 14°C | 9.00W | 9W | 0.050A | 9W | - | 119mm | 50mA | 60Hz | CE, CSA, TUV, UL | - | - | - | 1900 RPM | Ball | Tubeaxial | 33.0 dB | 0.120 in H2O (30.0 Pa) | - | - | - | 38mm | 119mm | 38.00mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() 4715MS-22T-B50-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 220VAC | 14~158°F -10°C~70°C | 2004 | MS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 13.00W | - | 0.100A | 13W | - | 119mm | 100mA | - | CE, CSA, TUV, UL, VDE | - | 50000 hours | - | 2900 RPM | Ball | Tubeaxial | 41.0 dB | 0.302 in H2O (75.2 Pa) | - | - | - | 38mm | - | - | No | Unknown | RoHS Compliant | - | ||
![]() 4715FS-12T-B20-D00 NMB Technologies Corporation | 41 |
| Datasheet | 18 Weeks | Axial | Aluminium | 1.2lbs 544.3g | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | 2002 | FS | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Terminals | 158°C | 14°C | 9.80W | 9.8W | 0.100A | 9.8W | - | 119mm | 100mA | 60Hz | CE, CSA, TUV, UL | - | - | - | 2300 RPM | Ball | Tubeaxial | 36.0 dB | 0.130 in H2O (32.5 Pa) | - | - | - | 38mm | 119mm | 38.00mm | No | - | RoHS Compliant | Lead Free | ||
![]() 4715FS-12T-B30-D00 NMB Technologies Corporation | 32 |
| Datasheet | 18 Weeks | Axial | Aluminium | 1.2lbs 544.3g | Aluminum | Plastic | - | 115VAC | 14~158°F -10°C~70°C | 2002 | FS | Square - 119mm Lx119mm H | Active | Not Applicable | 2 Terminals | - | - | 14.50W | 14.5W | 0.180A | 14.5W | - | 119mm | 180mA | 60Hz | CE, CSA, TUV, UL | - | - | - | 2650 RPM | Ball | Tubeaxial | 39.0 dB | 0.220 in H2O (54.8 Pa) | - | - | - | 38mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 3610PS-20T-B20-B00 NMB Technologies Corporation | 10 |
| Datasheet | 18 Weeks | Axial | - | 0.661lb 299.82g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 200VAC | 14~158°F -10°C~70°C | 2009 | PS | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 6.00W | - | 0.050A | 6W | - | 92.5mm | 50mA | - | CE, CSA, TUV, UL, VDE | - | - | - | 2500 RPM | Ball | Tubeaxial | 35.0 dB | 0.156 in H2O (39.0 Pa) | - | - | - | 92.5mm | - | - | No | - | RoHS Compliant | - | ||
![]() 5915PC-24T-B20-A00 NMB Technologies Corporation | 27 |
| Datasheet | 18 Weeks | Axial | Aluminium | 1.8lbs 816.5g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 240VAC | 14~158°F -10°C~70°C | 2009 | PC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 26.00W | - | 0.110A | 26W | - | 172mm | 110mA | - | CE, CSA, UL, VDE | - | - | - | 2600 RPM | Ball | Tubeaxial | 50.0 dB | 0.472 in H2O (117.6 Pa) | - | - | - | 38mm | - | - | No | - | RoHS Compliant | - | ||
![]() 3610PS-24T-B10-A00 NMB Technologies Corporation | 10 |
| Datasheet | 18 Weeks | Axial | - | 0.661lb 299.82g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 240VAC | 14~158°F -10°C~70°C | 2009 | PS | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 7.00W | - | 0.045A | 7W | - | 92.5mm | 45mA | - | CE, CSA, TUV, UL, VDE | - | - | - | 1800 RPM | Ball | Tubeaxial | 27.0 dB | 0.079 in H2O (19.6 Pa) | - | - | - | 92.5mm | - | - | No | - | RoHS Compliant | - | ||
![]() 5915PC-12T-B10-A00 NMB Technologies Corporation | 310 |
| Datasheet | 18 Weeks | Axial | Aluminium | 1.8lbs 816.5g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 115VAC | 14~158°F -10°C~70°C | 2004 | PC | Rectangular/Rounded - 172mm Lx150mm H | Active | Not Applicable | 2 Terminals | - | - | 18.00W | 18W | 0.190A | 18W | - | 172mm | 190mA | - | CE, CSA, UL, VDE | - | - | - | 1650 RPM | Ball | Tubeaxial | 38.0 dB | 0.243 in H2O (60.7 Pa) | - | - | 150mm | 38mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 3115FS-23T-B20-A00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 0.74lb 335.66g | Aluminum | Plastic | - | 230VAC | 14~158°F -10°C~70°C | 2002 | FS | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Terminals | - | - | 7.50W | 7.5W | 0.060A | 7.5W | - | 80mm | 60mA | 60Hz | CE, CSA, TUV, UL, VDE | - | - | - | 2750 RPM | Ball | Tubeaxial | 40.0 dB | 0.130 in H2O (32.5 Pa) | - | - | - | 38mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() 3110MS-23W-B30-A00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 0.529lb 239.95g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 20°C | 230VAC | 14~158°F -10°C~70°C | 2009 | MS | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 6.50W | 6.5W | 0.045A | 6.5W | - | 80mm | 45mA | - | CE, UL, VDE | - | 100000 hours | - | 3000 RPM | Ball | Tubeaxial | 31.0 dB | 0.220 in H2O (54.8 Pa) | - | - | - | 25.3mm | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() 4710PS-10T-B20-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 0.8lb 362.87g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 100VAC | 14~158°F -10°C~70°C | 2009 | PS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 7.00W | - | 0.100A | 7W | - | 119mm | 100mA | - | CE, CSA, UL, VDE | - | - | 1900 rpm | 2100 RPM | Ball | Tubeaxial | 30.0 dB | 0.086 in H2O (21.5 Pa) | AC FAN | 8W | - | 25.4mm | - | 105mm | No | - | RoHS Compliant | - | ||
![]() 3110MS-20W-B30-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 0.529lb 239.95g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 100000 Hrs @ 25°C | 200VAC | 14~158°F -10°C~70°C | 2009 | MS | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 6.00W | 6W | 0.050A | 6W | - | 80mm | 50mA | - | CE, UL, VDE | - | - | - | 3000 RPM | Ball | Tubeaxial | 31.0 dB | 0.220 in H2O (54.8 Pa) | - | - | - | 25.3mm | - | - | No | - | RoHS Compliant | - | ||
![]() 4715TS-20T-B50-BM0 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 1.4lbs 635g | Aluminum | Steel | 50000 Hrs @ 25°C | 200VAC | 14~140°F -10°C~60°C | 2009 | TS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 17.00W | - | 0.170A | 17W | - | 119mm | 170mA | - | CE, UL, VDE | - | - | - | 3100 RPM | Ball | Tubeaxial | 50.0 dB | 0.400 in H2O (99.6 Pa) | - | - | - | 38mm | - | - | No | - | RoHS Compliant | - | ||
![]() 4715HS-22T-B5A-B00 NMB Technologies Corporation | In Stock | - | Datasheet | - | Axial | - | 1.3lbs 589.7g | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 100000 Hrs @ 25°C | 220VAC | 14~149°F -10°C~65°C | 2009 | HS | Square - 119mm Lx119mm H | Obsolete | 1 (Unlimited) | 2 Terminals | - | - | 15.50W | - | 0.130A | 15.5W | - | - | 130mA | - | CE, UL, VDE | - | - | - | 3100 RPM | Ball | Tubeaxial | 44.0 dB | 0.400 in H2O (99.6 Pa) | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 3115PS-22T-B20-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 0.595lb 269.89g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 220VAC | 14~158°F -10°C~70°C | 2009 | PS | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 5.00W | - | 0.040A | 5W | - | 80mm | 40mA | - | CE, CSA, TUV, UL, VDE | - | - | - | 2400 RPM | Ball | Tubeaxial | 34.0 dB | 0.126 in H2O (31.3 Pa) | - | - | - | 38mm | - | - | No | - | RoHS Compliant | - |