- Series
- Height
- Depth
- Bearing Type
- Noise
- Width
- Approval Agency
- Current Rating (Amps)
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
NMB AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Depth | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Features | Height | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11938TB-A0N-LP-00 NMB Technologies Corporation | 40 |
| Datasheet | 18 Weeks | - | - | 1.4lbs 635g | Aluminum | Steel | - | 100VAC | 14~140°F -10°C~60°C | 2013 | TS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 17.00W | - | 0.340A | 17W | - | 340mA | - | - | 3100 RPM | Ball | Tubeaxial | 50.0 dB | 0.401 in H2O (100.0 Pa) | Locked Rotor Sensor | - | - | - | RoHS Compliant | - | ||
![]() 11938SB-B0N-JP-00 NMB Technologies Corporation | 10 |
| Datasheet | 18 Weeks | - | - | 1.4lbs 635g | Aluminum | Plastic | - | 200VAC | 14~149°F -10°C~65°C | 2013 | HS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 15.50W | - | 0.150A | 15.5W | - | 150mA | - | - | 3100 RPM | Ball | Tubeaxial | 44.0 dB | 0.401 in H2O (100.0 Pa) | Locked Rotor Sensor | - | - | - | RoHS Compliant | - | ||
![]() 4715HS-20T-B5A-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 1.3lbs 589.7g | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 100000 Hrs @ 25°C | 200VAC | 14~149°F -10°C~65°C | 2009 | HS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 15.50W | - | 0.150A | 15.5W | - | 150mA | CE, UL, VDE | - | 3100 RPM | Ball | Tubeaxial | 44.0 dB | 0.400 in H2O (99.6 Pa) | - | - | - | - | RoHS Compliant | - | ||
![]() 11938TB-B0N-LP-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | - | 1.4lbs 635g | Aluminum | Steel | - | 200VAC | 14~140°F -10°C~60°C | 2013 | TS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 17.00W | - | 0.170A | 17W | - | 170mA | - | - | 3100 RPM | Ball | Tubeaxial | 50.0 dB | 0.401 in H2O (100.0 Pa) | Locked Rotor Sensor | - | - | - | RoHS Compliant | - | ||
![]() 5915PC-22T-B30-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 1.8lbs 816.5g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 220VAC | 14~158°F -10°C~70°C | 2009 | PC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 38.00W | 38W | 0.180A | 38W | 172mm | 180mA | CE, CSA, UL, VDE | - | 3200 RPM | Ball | Tubeaxial | 56.0 dB | 0.865 in H2O (215.6 Pa) | - | 38mm | - | No | RoHS Compliant | - | ||
![]() 3610PS-12W-B20-A00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 0.66lb 299.37g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 115VAC | 14~158°F -10°C~70°C | 2009 | PS | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | - | - | 6.00W | 6W | 0.090A | 6W | - | 90mA | CE, CSA, TUV, UL, VDE | - | 2500 RPM | Ball | Tubeaxial | 35.0 dB | 0.160 in H2O (40.0 Pa) | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 3115PS-23T-B3A-A00 NMB Technologies Corporation | 10 |
| Datasheet | 18 Weeks | Axial | - | 0.595lb 269.89g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 230VAC | 14~158°F -10°C~70°C | 2009 | PS | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 8.00W | - | 0.055A | 8W | - | 55mA | CE, CSA, TUV, UL, VDE | 50000 hours | 3200 RPM | Ball | Tubeaxial | 38.0 dB | 0.200 in H2O (49.8 Pa) | - | - | - | - | RoHS Compliant | - | ||
![]() 11938MB-A1J-AP-00 NMB Technologies Corporation | 10 |
| Datasheet | 18 Weeks | - | - | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 100000 Hrs @ 25°C | 115VAC | 14~158°F -10°C~70°C | 2013 | MS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 5.50W | - | 0.080A | - | - | - | - | - | 1450 RPM | Ball | Tubeaxial | 28.0 dB | 0.070 in H2O (17.4 Pa) | Thermal Overload Protector (TOP) | - | - | - | RoHS Compliant | - | ||
![]() 11938MB-A1J-EP-00 NMB Technologies Corporation | 41 |
| Datasheet | 18 Weeks | - | - | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 100000 Hrs @ 25°C | 115VAC | 14~158°F -10°C~70°C | 2013 | MS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 5.50W | - | 0.080A | - | - | - | - | - | 1450 RPM | Ball | Tubeaxial | 28.0 dB | 0.070 in H2O (17.4 Pa) | Thermal Overload Protector (TOP) | - | - | - | RoHS Compliant | - | ||
![]() 3610PS-10T-B10-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 0.661lb 299.82g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 100VAC | 14~158°F -10°C~70°C | 2009 | PS | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 6.00W | - | 0.090A | 6W | 92.5mm | 90mA | CE, CSA, TUV, UL, VDE | - | 1800 RPM | Ball | Tubeaxial | 26.0 dB | 0.079 in H2O (19.6 Pa) | - | 92.5mm | - | No | RoHS Compliant | - | ||
![]() 08038PB-B0L-AA-00 NMB Technologies Corporation | 27 |
| Datasheet | 18 Weeks | - | - | 0.604lb 273.97g | Aluminum | Plastic | 100000 Hrs @ 25°C | 200VAC | 14~158°F -10°C~70°C | 2013 | PB | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 7.00W | - | 0.060A | 7W | - | 60mA | - | - | 3200 RPM | Ball | Tubeaxial | 38.0 dB(A) | 0.200 in H2O (49.8 Pa) | - | - | - | - | RoHS Compliant | - | ||
![]() 08038PB-A0K-AA-00 NMB Technologies Corporation | 40 |
| Datasheet | 18 Weeks | - | - | 0.604lb 273.97g | Aluminum | Plastic | 100000 Hrs @ 25°C | 100VAC | 14~158°F -10°C~70°C | 2013 | PB | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 11925PB-A0L-AA-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | - | 0.8lb 362.87g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 100VAC | 14~158°F -10°C~70°C | 2013 | PB | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 11.00W | - | 0.180A | 11W | - | 180mA | - | - | 2700 RPM | Ball | Tubeaxial | 38.0 dB | 0.165 in H2O (41.1 Pa) | - | - | - | - | RoHS Compliant | - | ||
![]() 15038PB-B0L-CP-00 NMB Technologies Corporation | 47 |
| Datasheet | 18 Weeks | - | - | 1.9lbs 861.8g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 100000 Hrs @ 25°C | 200VAC | 14~158°F -10°C~70°C | 2013 | PB | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 33.00W | - | 0.210A | - | - | - | - | - | 3200 RPM | Ball | Tubeaxial | 56.0 dB | 0.865 in H2O (215.6 Pa) | Thermal Overload Protector (TOP) | - | - | - | RoHS Compliant | - | ||
![]() 15038PB-B2L-CP-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | - | 1.9lbs 861.8g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 100000 Hrs @ 25°C | 220VAC | 14~158°F -10°C~70°C | 2013 | PB | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 38.00W | - | 0.180A | - | - | - | - | - | 3200 RPM | Ball | Tubeaxial | 56.0 dB | 0.865 in H2O (215.6 Pa) | Thermal Overload Protector (TOP) | - | - | - | RoHS Compliant | - | ||
![]() 08038PB-B0K-AA-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | - | 0.604lb 273.97g | Aluminum | Plastic | 100000 Hrs @ 25°C | 200VAC | 14~158°F -10°C~70°C | 2013 | PB | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 15038PB-B3L-CP-U0 NMB Technologies Corporation | 10 |
| Datasheet | 18 Weeks | - | - | 1.9lbs 861.8g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 100000 Hrs @ 25°C | 230VAC | 14~158°F -10°C~70°C | 2013 | PB | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 35.00W | - | 0.190A | - | - | - | - | - | 3200 RPM | Ball | Tubeaxial | 56.0 dB | 0.865 in H2O (215.6 Pa) | Thermal Overload Protector (TOP) | - | - | - | RoHS Compliant | - | ||
![]() 3610PS-12W-B30-A00 NMB Technologies Corporation | 59 |
| Datasheet | 18 Weeks | Axial | - | 0.66lb 299.37g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 115VAC | 14~158°F -10°C~70°C | 2005 | PS | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 158°C | 14°C | 9.00W | 9W | 0.130A | 9W | - | 130mA | CE, CSA, TUV, UL, VDE | 50000 hours | 3100 RPM | Ball | Tubeaxial | 38.0 dB | 0.243 in H2O (60.7 Pa) | - | - | 25.00mm | - | RoHS Compliant | Lead Free | ||
![]() 3610PS-24T-B20-A00 NMB Technologies Corporation | 10 |
| Datasheet | 18 Weeks | Axial | - | 0.661lb 299.82g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 240VAC | 14~158°F -10°C~70°C | 2009 | PS | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Terminals | - | - | 8.00W | - | 0.050A | 8W | 92.5mm | 50mA | CE, CSA, TUV, UL, VDE | - | 2500 RPM | Ball | Tubeaxial | 35.0 dB | 0.157 in H2O (39.2 Pa) | - | 92.5mm | - | No | RoHS Compliant | - | ||
![]() 08038PB-A0J-AA-00 NMB Technologies Corporation | 27 |
| Datasheet | 18 Weeks | - | - | 0.604lb 273.97g | Aluminum | Plastic | 100000 Hrs @ 25°C | 100VAC | 14~158°F -10°C~70°C | 2013 | PB | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | - | RoHS Compliant | - |