- Series
- Height
- Depth
- Bearing Type
- Noise
- Width
- Approval Agency
- Current Rating (Amps)
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
NMB AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Depth | Current Rating | Approval Agency | Life (Hours) | Speed | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Thermal Support Device Type | Rated Power | Features | Height | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3115PS-10T-B20-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 0.595lb 269.89g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 100VAC | 14~158°F -10°C~70°C | 2009 | PS | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Terminals | 4.00W | - | 0.070A | 4W | 80mm | 70mA | CE, CSA, TUV, UL, VDE | - | - | 2300 RPM | Ball | Tubeaxial | 32.0 dB | 0.118 in H2O (29.4 Pa) | - | - | - | 38mm | - | No | RoHS Compliant | - | ||
![]() 11938SB-B3N-LA-U0 NMB Technologies Corporation | 47 |
| Datasheet | 18 Weeks | - | - | 1.4lbs 635g | Aluminum | Plastic | - | 230VAC | 14~149°F -10°C~65°C | 2013 | HS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | 15.50W | - | 0.120A | 15.5W | - | 120mA | - | - | - | 3100 RPM | Ball | Tubeaxial | 44.0 dB | 0.401 in H2O (100.0 Pa) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 11925PB-B3L-AA-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | - | 0.8lb 362.87g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 230VAC | 14~158°F -10°C~70°C | 2013 | PB | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | 11.00W | - | 0.090A | 11W | - | 90mA | - | - | - | 2700 RPM | Ball | Tubeaxial | 38.0 dB | 0.160 in H2O (40.0 Pa) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4715MS-22T-B50-BE0 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 220VAC | 14~158°F -10°C~70°C | 2011 | MS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | 13.00W | - | - | 13W | - | - | CE, CSA, TUV, UL, VDE | - | - | 2900 RPM | Ball | Tubeaxial | 41.0 dB | 0.302 in H2O (75.2 Pa) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 4710PS-22T-B20-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 0.8lb 362.87g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 220VAC | 14~158°F -10°C~70°C | 2004 | PS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | 8.00W | - | 0.050A | 8W | 119mm | 50mA | CE, CSA, UL, VDE | - | 1900 rpm | 2100 RPM | Ball | Tubeaxial | 30.0 dB | 0.086 in H2O (21.5 Pa) | AC FAN | 9W | - | 25.5mm | 105mm | No | RoHS Compliant | Lead Free | ||
![]() 4715MS-24T-B30-A00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 240VAC | 14~158°F -10°C~70°C | 2004 | MS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | 11.00W | - | 0.080A | 11W | 119mm | 80mA | CE, CSA, TUV, UL, VDE | - | - | 2600 RPM | Ball | Tubeaxial | 37.0 dB | 0.204 in H2O (51.0 Pa) | - | - | - | 38mm | - | No | RoHS Compliant | - | ||
![]() 5915PC-20T-B30-BM0 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 1.9lbs 861.8g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 200VAC | 14~158°F -10°C~70°C | 2009 | PC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | 33.00W | - | 0.210A | 33W | 172mm | 210mA | CE, CSA, UL, VDE | - | - | 3200 RPM | Ball | Tubeaxial | 56.0 dB | 0.863 in H2O (215.0 Pa) | - | - | - | 38mm | - | No | RoHS Compliant | - | ||
![]() 5915PC-24T-B30-SM0 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 2.1lbs 952.5g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 240VAC | 14~140°F -10°C~60°C | 2009 | PC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | 39.00W | 39W | 0.200A | 39W | 172mm | 200mA | CE, CSA, UL, VDE | - | - | 3150 RPM | Ball | Tubeaxial | 53.0 dB | 0.655 in H2O (163.2 Pa) | - | - | - | 38mm | - | No | RoHS Compliant | - | ||
![]() 5915PC-10T-B10-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 1.8lbs 816.5g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 100VAC | 14~158°F -10°C~70°C | 2009 | PC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | 18.00W | - | 0.020A | 18W | 172mm | 20mA | CE, CSA, UL, VDE | - | - | 1650 RPM | Ball | Tubeaxial | 38.0 dB | 0.243 in H2O (60.7 Pa) | - | - | - | 38mm | - | No | RoHS Compliant | - | ||
![]() 4715MS-20T-B40-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 200VAC | 14~158°F -10°C~70°C | 2004 | MS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | 13.00W | - | 0.110A | 13W | 119mm | 110mA | CE, CSA, TUV, UL, VDE | - | - | 2750 RPM | Ball | Tubeaxial | 39.0 dB | 0.255 in H2O (63.7 Pa) | - | - | - | 38mm | - | No | RoHS Compliant | - | ||
![]() 4715MS-22T-B40-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 220VAC | 14~158°F -10°C~70°C | 2004 | MS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | 12.00W | - | 0.100A | 12W | 119mm | 100mA | CE, CSA, TUV, UL, VDE | - | - | 2750 RPM | Ball | Tubeaxial | 39.0 dB | 0.255 in H2O (63.7 Pa) | - | - | - | 38mm | - | No | RoHS Compliant | - | ||
![]() 4715MS-23T-B4A-A00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 230VAC | 14~158°F -10°C~70°C | 2011 | MS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | 13.00W | - | 0.100A | 13W | - | 100mA | CE, CSA, TUV, UL, VDE | 50000 hours | - | 2750 RPM | Ball | Tubeaxial | 39.0 dB | 0.255 in H2O (63.7 Pa) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 5915PC-10T-B30-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 1.8lbs 816.5g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 100VAC | 14~158°F -10°C~70°C | 2009 | PC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | 33.00W | - | 0.440A | 33W | 172mm | 440mA | CE, CSA, UL, VDE | - | - | 3200 RPM | Ball | Tubeaxial | 56.0 dB | 0.865 in H2O (215.6 Pa) | - | - | - | 38mm | - | No | RoHS Compliant | - | ||
![]() 11938FB-A1M-AA-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | - | - | Aluminum | Plastic | 100000 Hrs @ 25°C | 115VAC | 14~158°F -10°C~70°C | 2013 | FS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | 14.00W | - | 0.170A | - | - | - | - | - | - | 2800 RPM | Ball | Tubeaxial | 42.0 dB | 0.291 in H2O (72.5 Pa) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 11938FB-A1N-AA-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | - | - | Aluminum | Plastic | 100000 Hrs @ 25°C | 115VAC | 14~158°F -10°C~70°C | 2013 | FS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | 14.40W | - | 0.190A | - | - | - | - | - | - | 3100 RPM | Ball | Tubeaxial | 45.0 dB | 0.370 in H2O (92.2 Pa) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 11938FB-A1J-AA-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | - | - | Aluminum | Plastic | 100000 Hrs @ 25°C | 115VAC | 14~158°F -10°C~70°C | 2013 | FS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | 10.00W | - | 0.110A | - | - | - | - | - | - | 1900 RPM | Ball | Tubeaxial | 33.0 dB | 0.120 in H2O (30.0 Pa) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 11938FB-B3J-AA-00 NMB Technologies Corporation | 10 |
| Datasheet | 18 Weeks | - | - | - | Aluminum | Plastic | 100000 Hrs @ 25°C | 230VAC | 14~158°F -10°C~70°C | 2013 | FS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | 9.00W | - | 0.050A | - | - | - | - | - | - | 1900 RPM | Ball | Tubeaxial | 33.0 dB | 0.120 in H2O (30.0 Pa) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 11938FB-A1K-AA-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | - | - | Aluminum | Plastic | 100000 Hrs @ 25°C | 115VAC | 14~158°F -10°C~70°C | 2013 | FS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | 9.80W | - | 0.100A | - | - | - | - | - | - | 2300 RPM | Ball | Tubeaxial | 36.0 dB | 0.130 in H2O (32.5 Pa) | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 09225PB-B2L-AA-00 NMB Technologies Corporation | 10 |
| Datasheet | 18 Weeks | - | - | 0.604lb 273.97g | Aluminum | Polycarbonate (PC) | 50000 Hrs @ 25°C | 200VAC | 14~158°F -10°C~70°C | 2013 | PB | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 10.00W | - | 0.080A | 10W | - | 80mA | - | - | - | 3100 RPM | Ball | Tubeaxial | 38.0 dB(A) | - | - | - | - | 92.5mm | - | - | RoHS Compliant | - | ||
![]() 11938TB-B2N-JP-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | - | 1.4lbs 635g | Aluminum | Steel | - | 220VAC | 14~140°F -10°C~60°C | 2013 | TS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 3 Wire Leads | 17.00W | - | 0.150A | 17W | - | 150mA | - | - | - | 3100 RPM | Ball | Tubeaxial | 50.0 dB | 0.401 in H2O (100.0 Pa) | - | - | Locked Rotor Sensor | - | - | - | RoHS Compliant | - |