- Series
- Height
- Depth
- Bearing Type
- Noise
- Width
- Approval Agency
- Current Rating (Amps)
- Fan Type
- Material - Blade
- Material - Frame
- Operating Temperature
Attribute column
Manufacturer
NMB AC Fans
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Depth | Current Rating | Approval Agency | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Static Pressure | Features | Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09225PB-B0L-AA-00 NMB Technologies Corporation | 27 |
| Datasheet | 18 Weeks | - | - | 0.604lb 273.97g | Aluminum | Polycarbonate (PC) | 50000 Hrs @ 25°C | 220VAC | 14~158°F -10°C~70°C | 2013 | PB | Square - 92.5mm Lx92.5mm H | Active | 1 (Unlimited) | 2 Wire Leads | 10.00W | - | 0.080A | 10W | - | 80mA | - | - | 3100 RPM | Ball | Tubeaxial | 39.0 dB(A) | - | - | 92.5mm | - | RoHS Compliant | - | ||
![]() 4715MS-23W-B10-A00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 230VAC | 14~158°F -10°C~70°C | 2004 | MS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | 6.00W | 6W | 0.045A | 6W | - | 45mA | CE, CSA, TUV, UL, VDE | 50000 hours | 1450 RPM | Ball | Tubeaxial | 28.0 dB | 0.059 in H2O (14.7 Pa) | - | - | - | RoHS Compliant | Lead Free | ||
![]() 4715HS-24T-B5A-A00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 1.3lbs 589.7g | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 100000 Hrs @ 25°C | 240VAC | 14~149°F -10°C~65°C | 2009 | HS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | 15.50W | - | 0.120A | 15.5W | 119mm | 120mA | CE, UL, VDE | - | 3100 RPM | Ball | Tubeaxial | 44.0 dB | 0.400 in H2O (99.6 Pa) | - | 38mm | No | RoHS Compliant | - | ||
![]() 5915PC-20T-B20-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 1.8lbs 816.5g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 200VAC | 14~158°F -10°C~70°C | 2009 | PC | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | 23.00W | - | 0.140A | 23W | 172mm | 140mA | CE, CSA, UL, VDE | - | 2600 RPM | Ball | Tubeaxial | 50.0 dB | 0.472 in H2O (117.6 Pa) | - | 38mm | No | RoHS Compliant | - | ||
![]() 11925PB-B4L-AA-00 NMB Technologies Corporation | 47 |
| Datasheet | 18 Weeks | - | - | 0.8lb 362.87g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 240VAC | 14~158°F -10°C~70°C | 2013 | PB | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | 13.00W | - | 0.080A | 13W | - | 80mA | - | - | 2700 RPM | Ball | Tubeaxial | 38.0 dB | 0.165 in H2O (41.1 Pa) | - | - | - | RoHS Compliant | - | ||
![]() 11938MB-B3M-AP-00 NMB Technologies Corporation | 10 |
| Datasheet | 18 Weeks | - | - | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 100000 Hrs @ 25°C | 230VAC | 14~158°F -10°C~70°C | 2013 | MS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | 13.00W | - | 0.100A | - | - | - | - | - | 2750 RPM | Ball | Tubeaxial | 39.0 dB | 0.260 in H2O (64.8 Pa) | Thermal Overload Protector (TOP) | - | - | RoHS Compliant | - | ||
![]() 11938MB-B3N-AP-00 NMB Technologies Corporation | 40 |
| Datasheet | 18 Weeks | - | - | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 100000 Hrs @ 25°C | 230VAC | 14~158°F -10°C~70°C | 2013 | MS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | 14.00W | - | 0.100A | - | - | - | - | - | 2900 RPM | Ball | Tubeaxial | 41.0 dB | 0.280 in H2O (69.7 Pa) | Thermal Overload Protector (TOP) | - | - | RoHS Compliant | - | ||
![]() 15038PB-A0J-GA-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | - | 1.9lbs 861.8g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 100000 Hrs @ 25°C | 100VAC | 14~158°F -10°C~70°C | 2013 | PB | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Terminals | 18.00W | - | 0.020A | - | - | - | - | - | 1650 RPM | Ball | Tubeaxial | 38.0 dB | 0.243 in H2O (60.7 Pa) | - | - | - | RoHS Compliant | - | ||
![]() 08038PB-A0L-AA-00 NMB Technologies Corporation | 10 |
| Datasheet | 18 Weeks | - | - | 0.604lb 273.97g | Aluminum | Plastic | 100000 Hrs @ 25°C | 100VAC | 14~158°F -10°C~70°C | 2013 | PB | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 7.00W | - | 0.120A | 7W | - | 120mA | - | - | 3200 RPM | Ball | Tubeaxial | 38.0 dB(A) | 0.200 in H2O (49.8 Pa) | - | - | - | RoHS Compliant | - | ||
![]() 11925PB-B0L-AA-00 NMB Technologies Corporation | 47 |
| Datasheet | 18 Weeks | - | - | 0.8lb 362.87g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 200VAC | 14~158°F -10°C~70°C | 2013 | PB | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | 11.00W | - | 0.090A | 11W | - | 90mA | - | - | 2700 RPM | Ball | Tubeaxial | 38.0 dB | 0.165 in H2O (41.1 Pa) | - | - | - | RoHS Compliant | - | ||
![]() 11925PB-B2L-AA-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | - | 0.8lb 362.87g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 220VAC | 14~158°F -10°C~70°C | 2013 | PB | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | 11.00W | - | 0.080A | 11W | - | 80mA | - | - | 2700 RPM | Ball | Tubeaxial | 38.0 dB | 0.165 in H2O (41.1 Pa) | - | - | - | RoHS Compliant | - | ||
![]() 08038PB-B4L-AA-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | - | 0.604lb 273.97g | Aluminum | Plastic | 100000 Hrs @ 25°C | 240VAC | 14~158°F -10°C~70°C | 2013 | PB | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | 9.00W | - | 0.060A | 9W | - | 60mA | - | - | 3200 RPM | Ball | Tubeaxial | 38.0 dB(A) | 0.200 in H2O (49.8 Pa) | - | - | - | RoHS Compliant | - | ||
![]() 15038PB-A1L-CP-U0 NMB Technologies Corporation | 10 |
| Datasheet | 18 Weeks | - | - | 1.9lbs 861.8g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 100000 Hrs @ 25°C | 115VAC | 14~158°F -10°C~70°C | 2013 | PB | Rectangular/Rounded - 172mm Lx150mm H | Active | 1 (Unlimited) | 2 Wire Leads | 32.00W | - | 0.360A | - | - | - | - | - | 3200 RPM | Ball | Tubeaxial | 56.0 dB | 0.865 in H2O (215.6 Pa) | Thermal Overload Protector (TOP) | - | - | RoHS Compliant | - | ||
![]() 08038PB-B4J-AA-00 NMB Technologies Corporation | 47 |
| Datasheet | 18 Weeks | - | - | 0.604lb 273.97g | Aluminum | Plastic | 100000 Hrs @ 25°C | 240VAC | 14~158°F -10°C~70°C | 2013 | PB | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | RoHS Compliant | - | ||
![]() 08038PB-B0J-AA-00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | - | 0.604lb 273.97g | Aluminum | Plastic | 100000 Hrs @ 25°C | 200VAC | 14~158°F -10°C~70°C | 2013 | PB | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | RoHS Compliant | - | ||
![]() 08038PB-B2K-AA-00 NMB Technologies Corporation | 40 |
| Datasheet | 18 Weeks | - | - | 0.604lb 273.97g | Aluminum | Plastic | 100000 Hrs @ 25°C | 220VAC | 14~158°F -10°C~70°C | 2013 | PB | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | - | - | - | Ball | Tubeaxial | - | - | - | - | - | RoHS Compliant | - | ||
![]() 11925PB-B4L-EP-00 NMB Technologies Corporation | 10 |
| Datasheet | 18 Weeks | - | - | 0.8lb 362.87g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 240VAC | 14~158°F -10°C~70°C | 2013 | PB | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | 13.00W | - | 0.080A | 13W | - | 80mA | - | - | 2700 RPM | Ball | Tubeaxial | 38.0 dB | 0.165 in H2O (41.1 Pa) | - | - | - | RoHS Compliant | - | ||
![]() 4715MS-20W-B52-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 200VAC | 14~158°F -10°C~70°C | 2011 | MS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Wire Leads | 13.00W | - | 0.120A | 13W | - | 120mA | CE, CSA, TUV, UL, VDE | - | 2900 RPM | Ball | Tubeaxial | 41.0 dB | 0.306 in H2O (76.4 Pa) | - | - | - | RoHS Compliant | - | ||
![]() 2412PS-10W-B30-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | Aluminium | 0.309lb 140.16g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 100VAC | 14~158°F -10°C~70°C | 2008 | PS | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | 5.00W | - | 0.070A | 5W | 60mm | 70mA | CE, CSA, UL, VDE | - | 2600 RPM | Ball | Tubeaxial | 29.0 dB | 0.090 in H2O (22.5 Pa) | - | 30mm | No | RoHS Compliant | - | ||
![]() 4715MS-12T-B5A-A00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | Axial | - | 1.2lbs 544.3g | Aluminum | Polycarbonate (PC), Fiberglass Reinforced | 50000 Hrs @ 25°C | 115VAC | 14~158°F -10°C~70°C | 2011 | MS | Square - 119mm Lx119mm H | Active | 1 (Unlimited) | 2 Terminals | 14.50W | - | 0.210A | 14.5W | - | 210mA | CE, CSA, TUV, UL, VDE | 50000 hours | 2900 RPM | Ball | Tubeaxial | 41.0 dB | 0.306 in H2O (76.4 Pa) | - | - | - | RoHS Compliant | - |