- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Mfr | Package | Part # Aliases | Product Status | RoHS | Schedule B | Tradename | Unit Weight | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Color | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Current Rating | Termination Style | Approval Agency | Lead Length | Operating Supply Voltage | Life (Hours) | Speed | Pressure Type | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15050VA-48R-GA-00 NMB Technologies Corporation | 31 |
| Datasheet | 18 Weeks | - | - | - | - | 1.9lbs 861.8g | Aluminum | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | 48VDC | 14~158°F -10°C~70°C | 2005 | 15050VA | Rectangular/Rounded - 172.7mm Lx150mm H | Active | Not Applicable | 2 Wire Leads | - | - | 43.2W | - | - | 0.900A | - | IP69K - Dust Tight, High Temp Water Jets, Waterproof | - | - | - | - | - | - | - | - | - | 4600 RPM | Ball | Tubeaxial | - | - | 68.0 dB(A) | 38V~52.8VDC | 1.250 in H2O (312.0 Pa) | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09232KA-12N-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | - | - | - | 69.9 CFM (1.98 m3/min) | DC | 60 | - | - | - | 3612KL-04W-B50-B00 | - | Details | - | NMB-MAT | - | - | - | - | 09232KA | - | - | - | - | Axial | - | - | - | - | - | - | - | 32 mm | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | 92 mm | 92 mm | - | - | - | - | - | ||
![]() 06015KA-24M-AL-00 NMB Technologies Corp. | 7 |
| - | - | - | - | - | - | - | Plastic | Plastic | 15.9 CFM (0.45 m3/min) | DC | 150 | 70000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 2406KL-05W-B49-L00 | Active | Details | - | NMB-MAT | 1.587328 oz | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | - | 06015KA | Square - 60mm L x 60mm H | - | - | 3 Terminals | - | - | 1.68 W | - | - | 0.070A | - | - | 15 mm | - | Wire Leads - 3 | - | - | 24 VDC | - | - | - | 4100 RPM | Ball | Tubeaxial | 15.9 CFM (0.445m³/min) | - | 31.0dB | 10 ~ 27.6VDC | 0.160 in H2O (39.8 Pa) | - | Locked Rotor Sensor | 60 mm | 60 mm | - | - | - | - | - | ||
![]() 15025PA-48Q-AA-00 NMB Technologies Corp. | 6 |
| - | - | - | - | - | - | - | Aluminum | Plastic | 268 CFM (7.6 m3/min) | DC | 15 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 5910PL-07W-B70-L00 | Active | Details | - | NMB-MAT | - | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 15025PA | Rectangular/Rounded - 172.7mm L x 150mm H | - | - | 2 Terminals | Axial | - | 35.5 W | - | - | 0.740A | - | - | 25 mm | - | - | - | - | 48 VDC | - | - | - | 4100 RPM | Ball | Tubeaxial | 290.0 CFM (8.12m³/min) | - | 65.4dB | 25 ~ 60VDC | 0.890 in H2O (221.7 Pa) | - | Auto Restart | 150 mm | 172 mm | - | - | - | - | - | ||
![]() 05115GA-12L-AL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | - | - | - | 2.1 CFM (0.06 m3/min) | DC | 200 | - | - | - | BM5115-04W-B39-L00 | - | Details | - | NMB-MAT | - | - | - | - | 05115GA | - | - | - | - | - | - | - | - | - | - | - | - | 51 mm | - | Wire Leads - 3 | - | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 51 mm | 15 mm | - | - | - | - | - | ||
![]() 2406KL-05W-B50-L00 NMB Technologies Corporation | 1091 | - | Datasheet | 18 Weeks | - | Axial | Plastic | - | 0.099lb 44.91g | - | - | - | - | - | 70000 Hrs @ 25°C | - | - | - | - | - | - | - | - | - | 14~140°F -10°C~60°C | 2004 | 06015KA | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | Black | - | 2.4W | 24V | 0.100A | 2.4W | - | 60mm | 100mA | - | CE, CSA, UL, VDE | 200mm | - | 70000 hours | - | - | 4600 RPM | Ball | Tubeaxial | - | 2.4W | 34.0 dB | 10V~27.6VDC | 0.205 in H2O (51.2 Pa) | DC FAN | - | 15mm | - | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 09225SA-24N-AA-D0 NMB Technologies Corp. | 249 |
| - | - | - | - | - | Plastic | - | Plastic | Plastic | 51.2 CFM (1.45 m3/min) | DC | 60 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | - | Active | Details | - | - | 3.597944 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 09225SA | Square - 92mm L x 92mm H | - | - | 2 Wire Leads | Axial | - | 1.9 W | 1.92 W | - | 0.080A | - | - | 25 mm | - | Wire Leads | - | - | 24 VDC | - | 3100 RPM | 0.18 in H2O | 3100 RPM | Ball | Tubeaxial | 51.2 CFM (1.43m³/min) | - | 32 dBA | 12 ~ 26.4VDC | 0.180 in H2O (44.8 Pa) | - | Auto Restart | 92 mm | 92 mm | - | - | - | - | - | ||
![]() 12032GA-24N-AA-00 NMB Technologies Corp. | 69 |
| - | - | Wire | - | Plastic | Plastic | 270 g | Plastic | Plastic | 33.2 CFM (0.94 m3/min) | DC | 30 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG1203-B055-000-00 12032GA-24N-AA-00-NMBT | Active | Details | 8414599080 | NMB-MAT | 9.523970 oz | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | - | 12032GA | Square/Rounded - 120mm L x 120mm H | - | - | 2 Wire Leads | - | Black | 11.52 W | 11.52 W | - | 0.480A | - | - | 120 mm | 480 mA | Wire Leads | - | 300 mm | 24 VDC | - | 2650 RPM | 1.04 in H2O | 2650 RPM | Ball | Blower | 33.1 CFM (0.927m³/min) | 11.52 W | 54 DBA | 11.52 ~ 25.2VDC | 1.040 in H2O (258.0 Pa) | - | Auto Restart | 120 mm | 32 mm | - | Unknown | - | - | Lead Free | ||
![]() 09225VA-24N-AA-00 NMB Technologies Corp. | 334 |
| - | - | - | - | - | - | - | Plastic | Plastic | 77 CFM (2.2 m3/min) | DC | 90 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Box | 3610VL-05W-B50-B00 09225VA-24N-AA-00-NMBT | Active | Details | 8414599080 | NMB-MAT | 4.761985 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 09225VA | Square - 92mm L x 92mm H | - | - | 2 Wire Leads | Axial | - | 5.28 W | - | - | 0.220A | - | - | 25 mm | - | - | - | - | 24 VDC | - | - | - | 4500 RPM | Ball | Tubeaxial | 77.0 CFM (2.16m³/min) | - | 45.0dB(A) | 14 ~ 27.6VDC | 0.390 in H2O (97.1 Pa) | - | Auto Restart | 92 mm | 92 mm | - | - | - | - | Lead Free | ||
![]() 09225SA-24Q-AA-D0 NMB Technologies Corp. | 44 |
| - | - | - | - | - | Plastic | - | Plastic | Plastic | 65 CFM (1.84 m3/min) | DC | 60 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | - | Active | Details | - | - | 3.597944 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 09225SA | Square - 92mm L x 92mm H | - | - | 2 Wire Leads | Tubeaxial | - | 3.12 W | 3.12 W | - | 0.130A | - | - | 25 mm | - | Wire Leads - 2 | - | - | 24 VDC | - | 3900 RPM | 0.29 in H2O | 3900 RPM | Ball | Tubeaxial | 65.0 CFM (1.82m³/min) | - | 40 dBA | 12 ~ 27.6VDC | 0.290 in H2O (72.2 Pa) | - | Auto Restart, Polarity Protection | 92 mm | 92 mm | - | - | - | - | - | ||
![]() 09533GA-24K-AT-00 NMB Technologies Corp. | 6 |
| - | - | - | - | - | Plastic | - | Plastic | Plastic | 20.5 CFM (0.58 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG0903-B052-00S-00 | Active | Details | - | NMB-MAT | 7.407532 oz | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | - | 09533GA | Square/Rounded - 97mm L x 93.5mm H | - | - | 3 Wire Leads | - | - | 5.04 W | 5.04 W | - | 0.210A | - | - | 95 mm | - | Wire Leads - 3 | - | - | 24 VDC | - | 2700 RPM | 0.61 in H2O | 2700 RPM | Ball | Blower | 20.4 CFM (0.571m³/min) | - | 47.5 DBA | 10 ~ 27.6VDC | 0.610 in H2O (151.9 Pa) | - | Tachometer | 95 mm | 33 mm | - | - | - | - | - | ||
![]() 09533GA-12K-AT-00 NMB Technologies Corp. | 44 |
| - | - | - | - | - | Plastic | - | - | - | 20.5 CFM (0.58 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG0903-B042-00S-00 | Active | Details | - | NMB-MAT | 7.407532 oz | 12VDC | - | - | 09533GA | Square/Rounded - 97mm L x 93.5mm H | - | - | 3 Wire Leads | - | - | 4.8 W | 4.8 W | - | 0.400A | - | - | 95 mm | - | Wire Leads - 3 | - | - | 12 VDC | - | 2700 RPM | 0.61 in H2O | 2700 RPM | Ball | Blower | 20.2 CFM (0.566m³/min) | - | 47.5 DBA | 6 ~ 13.8VDC | 0.610 in H2O (151.9 Pa) | - | Tachometer | 95 mm | 33 mm | - | - | - | - | - | ||
![]() 09225SA-24N-EL-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | - | - | - | - | 54.4 CFM (1.54 m3/min) | DC | 90 | - | - | - | 3610SB-05W-B59-E00 | - | Details | - | NMB-MAT | 3.597944 oz | - | - | - | 09225SA | - | - | - | - | - | - | - | - | - | - | - | - | 25 mm | - | Wire Leads - 3 | - | - | 24 VDC | - | - | - | - | - | - | - | - | - | - | - | - | Locked Rotor Sensor | 92 mm | 92 mm | - | - | - | - | - | ||
![]() 11938KA-24K-EA-00 NMB Technologies Corp. | 142 |
| - | - | - | - | - | Plastic | - | Plastic | Plastic | 97 CFM (2.7 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715KL-05W-B20-E00 | Active | Details | - | NMB-MAT | 9.171230 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 11938KA | Square - 119mm L x 119mm H | - | - | 2 Wire Leads | Axial | - | 5 W | 5.04 W | - | 0.210A | - | - | 38 mm | - | Wire Leads | - | - | 24 VDC | - | 2650 RPM | 0.22 in H2O | 2650 RPM | Ball | Tubeaxial | 97.0 CFM (2.72m³/min) | - | 41 dBA | 10 ~ 27.6VDC | 0.220 in H2O (54.8 Pa) | - | Auto Restart | 119 mm | 119 mm | - | - | - | - | - | ||
![]() 08025SA-24N-AL-D0 NMB Technologies Corp. | 46 |
| - | - | - | - | - | Plastic | - | Plastic | Plastic | 41.3 CFM (1.17 m3/min) | DC | 80 | 40000 Hrs @ 60°C | NMB Technologies Corporation | - | - | Active | Details | - | NMB-MAT | 2.821917 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 08025SA | Square - 80mm L x 80mm H | - | - | 3 Wire Leads | - | - | 1.92 W | 1.92 W | - | 0.080A | - | - | 25 mm | - | Wire Leads - 3 | - | - | 24 VDC | - | 3100 RPM | 0.15 in H2O | 3100 RPM | Ball | Tubeaxial | 41.3 CFM (1.16m³/min) | - | 30 dBA | 12 ~ 27.6VDC | 0.150 in H2O (37.3 Pa) | - | Locked Rotor Sensor | 80 mm | 80 mm | - | - | - | - | - | ||
![]() 08025SA-12N-ET-D0 NMB Technologies Corp. | 114 |
| - | - | - | - | - | - | - | Plastic | Plastic | 41.3 CFM (1.17 m3/min) | DC | 80 | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | - | Active | Details | - | NMB-MAT | 2.821917 oz | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 08025SA | Square - 80mm L x 80mm H | - | - | 3 Wire Leads | - | - | 1.68 W | - | - | 0.140A | - | - | 25 mm | - | Wire Leads - 3 | - | - | 12 VDC | - | - | - | 3100 RPM | Ball | Tubeaxial | 41.3 CFM (1.16m³/min) | - | 30.0dB | 6 ~ 13.8VDC | 0.150 in H2O (37.3 Pa) | - | Tachometer | 80 mm | 80 mm | - | - | - | - | - | ||
![]() 12032GA-12M-AT-00 NMB Technologies Corp. | 6 |
| - | - | - | - | - | Plastic | - | Plastic | Plastic | 28.2 CFM (0.8 m3/min) | DC | 30 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG1203-B044-00S-00 | Active | Details | - | NMB-MAT | 9.523970 oz | 12VDC | 14 ~ 140°F (-10 ~ 60°C) | - | 12032GA | Square/Rounded - 120mm L x 120mm H | - | - | 3 Wire Leads | - | - | 7.8 W | 7.8 W | - | 0.650A | - | - | 120 mm | - | Wire Leads - 3 | - | - | 12 VDC | - | 2250 RPM | 0.7 in H2O | 2250 RPM | Ball | Blower | 28.2 CFM (0.790m³/min) | - | 48.5 DBA | 6 ~ 13.8VDC | 0.700 in H2O (174.4 Pa) | - | Tachometer | 120 mm | 32 mm | - | - | - | - | - | ||
![]() 11938KA-24L-EL-00 NMB Technologies Corp. | 247 |
| - | - | - | - | - | Plastic | - | Plastic | Plastic | 108 CFM (3.1 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | 4715KL-05W-B39-E00 | Active | Details | - | NMB-MAT | 9.171230 oz | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | - | 11938KA | Square - 119mm L x 119mm H | - | - | 3 Wire Leads | - | - | 7.4 W | 7.44 W | - | 0.310A | - | - | 38 mm | - | Wire Leads - 3 | - | - | 24 VDC | - | 2950 RPM | 0.27 in H2O | 2950 RPM | Ball | Tubeaxial | 108.4 CFM (3.03m³/min) | - | 42.5 dBA | 10 ~ 27.6VDC | 0.270 in H2O (67.3 Pa) | - | Locked Rotor Sensor | 119 mm | 119 mm | - | - | - | - | - | ||
![]() 12032GA-12K-AA-00 NMB Technologies Corp. | In Stock | - | - | - | - | - | - | Plastic | - | - | - | 22.2 CFM (0.63 m3/min) | DC | 30 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG1203-B042-000-00 | Active | Details | - | NMB-MAT | 9.523970 oz | 12VDC | - | - | 12032GA | Square/Rounded - 120mm L x 120mm H | - | - | 2 Wire Leads | - | - | 3.6 W | 3.6 W | - | 0.300A | - | - | 120 mm | - | Wire Leads | - | - | 12 VDC | - | 1800 RPM | 0.4 in H2O | 1800 RPM | Ball | Blower | 22.2 CFM (0.622m³/min) | - | 41.5 DBA | 6 ~ 13.8VDC | 0.400 in H2O (99.6 Pa) | - | Auto Restart | 120 mm | 32 mm | - | - | - | - | - | ||
![]() 09533GA-24K-AL-00 NMB Technologies Corp. | 14 |
| - | - | - | - | - | Plastic | - | Plastic | Plastic | 20.5 CFM (0.58 m3/min) | DC | 40 | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | BG0903-B052-00L-00 | Active | Details | - | NMB-MAT | 7.407532 oz | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | - | 09533GA | Square/Rounded - 97mm L x 93.5mm H | - | - | 3 Wire Leads | - | - | 5.04 W | 5.04 W | - | 0.210A | - | - | 95 mm | - | Wire Leads - 3 | - | - | 24 VDC | - | 2700 RPM | 0.61 in H2O | 2700 RPM | Ball | Blower | 20.4 CFM (0.571m³/min) | - | 47.5 DBA | 10 ~ 27.6VDC | 0.610 in H2O (151.9 Pa) | - | Locked Rotor Sensor | 95 mm | 33 mm | - | - | - | - | - |