- Series
- Depth
- Height
- Airflow
- Current Type
- Factory Pack QuantityFactory Pack Quantity
- Operating Supply Voltage
- RoHS
- Width
- Part # Aliases
- Tradename
- Unit Weight
Attribute column
Manufacturer
NMB DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 19 |
| - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 08025SA | Square - 80mm L x 80mm H | 3 Wire Leads | 720 mW | 0.060A | - | - | 2300 RPM | Ball | Tubeaxial | 30.4 CFM (0.851m³/min) | 22.0dB | 6 ~ 13.8VDC | 0.090 in H2O (22.4 Pa) | Auto Restart, Locked Rotor Sensor | 25.00mm | ||
Tiny WHSL | 19 |
| - | - | - | - | 50000 Hrs @ 40°C | NMB Technologies Corporation | Bulk | Active | 5VDC | - | 04010SA | Square - 40mm L x 40mm H | 3 Wire Leads | 400 mW | 0.080A | - | - | 5500 RPM | Ball | Tubeaxial | 4.9 CFM (0.137m³/min) | 21.5dB | 4.5 ~ 5.5VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, Locked Rotor Sensor | 10.00mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NMB Technologies Corporation | Bulk | Active | - | - | 05115GS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 69 |
| - | - | Aluminum | Plastic | 100000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | 48VDC | 14 ~ 158°F (-10 ~ 70°C) | 17250VA | Round - 172.7mm Dia | 2 Wire Leads | 26.4 W | 0.550A | - | - | 3750 RPM | Ball | Tubeaxial | 282.0 CFM (7.90m³/min) | 56.0dB | 38 ~ 52.8VDC | 0.930 in H2O (231.7 Pa) | Auto Restart | 50.80mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NMB Technologies Corporation | Bulk | Active | - | - | 05115GS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 28 |
| - | - | Plastic | Plastic | 70000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 07530GA | Square/Rounded - 75.7mm L x 75.7mm H | 2 Wire Leads | 2.16 W | 0.180A | - | - | 2550 RPM | Ball | Blower | 8.8 CFM (0.246m³/min) | 34.5dB | 6 ~ 13.8VDC | 0.300 in H2O (74.7 Pa) | Auto Restart | 30.00mm | ||
Tiny WHSL | 216 |
| - | - | Plastic | Plastic | 40000 Hrs @ 40°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 05015SS | Square - 50mm L x 50mm H | 2 Wire Leads | 840 mW | 0.070A | - | - | 5050 RPM | Sleeve | Tubeaxial | 10.9 CFM (0.305m³/min) | 27.5dB | 6 ~ 13.8VDC | 0.120 in H2O (29.9 Pa) | Auto Restart | 15.00mm | ||
Tiny WHSL | 45 | - | - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 11925SA | Square - 119mm L x 119mm H | 2 Wire Leads | 7.44 W | 0.620A | - | - | 3500 RPM | Ball | Tubeaxial | 128.2 CFM (3.59m³/min) | 47.0dB | 7 ~ 13.2VDC | 0.360 in H2O (89.6 Pa) | Auto Restart | 25.00mm | ||
Tiny WHSL | 19 |
| - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 11925SA | Square - 119mm L x 119mm H | 3 Wire Leads | 1.92 W | 0.080A | - | - | 2200 RPM | Ball | Tubeaxial | 79.4 CFM (2.22m³/min) | 33.5dB | 12 ~ 27.6VDC | 0.150 in H2O (37.3 Pa) | Auto Restart, Locked Rotor Sensor | 25.00mm | ||
Tiny WHSL | 28 |
| - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 08025SA | Square - 80mm L x 80mm H | 3 Wire Leads | 1.44 W | 0.060A | - | - | 2700 RPM | Ball | Tubeaxial | 36.0 CFM (1.01m³/min) | 26.0dB | 12 ~ 27.6VDC | 0.120 in H2O (29.9 Pa) | Auto Restart, Speed Sensor (Tach) | 25.00mm | ||
Tiny WHSL | 19 |
| - | - | Plastic | Steel | 60000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | 06023GA | Square/Rounded - 60.6mm L x 59.9mm H | 2 Wire Leads | - | - | - | - | - | Ball | Blower | - | - | - | - | Auto Restart | 23.00mm | ||
Tiny WHSL | 36 |
| - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 08025SA | Square - 80mm L x 80mm H | 3 Wire Leads | 3.12 W | 0.260A | - | - | 4100 RPM | Ball | Tubeaxial | 54.7 CFM (1.53m³/min) | 39.5dB | 7 ~ 13.8VDC | 0.270 in H2O (67.3 Pa) | Auto Restart, Locked Rotor Sensor | 25.00mm | ||
Tiny WHSL | 53 |
| - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225SA | Square - 92mm L x 92mm H | 2 Wire Leads | 1.2 W | 0.100A | - | - | 2400 RPM | Ball | Tubeaxial | 39.9 CFM (1.12m³/min) | 25.0dB | 6 ~ 13.8VDC | 0.120 in H2O (29.9 Pa) | Auto Restart | 25.00mm | ||
Tiny WHSL | 28 |
| - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225SA | Square - 92mm L x 92mm H | 3 Wire Leads | 1.2 W | 0.050A | - | - | 2400 RPM | Ball | Tubeaxial | 39.9 CFM (1.12m³/min) | 25.0dB | 12 ~ 27.6VDC | 0.120 in H2O (29.9 Pa) | Auto Restart, Speed Sensor (Tach) | 25.00mm | ||
Tiny WHSL | 19 |
| - | - | Plastic | Plastic | 80000 Hrs @ 25°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 06038RA | Square - 60mm L x 60mm H | 3 Wire Leads | 12 W | 1.00A | - | - | 11000 RPM | Ball | Tubeaxial | 59.0 CFM (1.65m³/min) | 58.0dB | 7 ~ 13.8VDC | 1.520 in H2O (378.6 Pa) | Auto Restart, Speed Sensor (Tach) | 38.00mm | ||
Tiny WHSL | 28 |
| - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 11925SA | Square - 119mm L x 119mm H | 3 Wire Leads | 2.88 W | 0.240A | - | - | 2500 RPM | Ball | Tubeaxial | 91.0 CFM (2.55m³/min) | 37.0dB | 7 ~ 13.8VDC | 0.190 in H2O (47.3 Pa) | Auto Restart, Locked Rotor Sensor | 25.00mm | ||
Tiny WHSL | 19 |
| - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 140°F (-10 ~ 60°C) | 11925SA | Square - 119mm L x 119mm H | 2 Wire Leads | 10.56 W | 0.440A | - | - | 3500 RPM | Ball | Tubeaxial | 128.2 CFM (3.59m³/min) | 47.0dB | 12 ~ 26.4VDC | 0.360 in H2O (89.6 Pa) | Auto Restart | 25.00mm | ||
Tiny WHSL | 167 | - | - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 12VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225SA | Square - 92mm L x 92mm H | 3 Wire Leads | 2.28 W | 0.190A | - | - | 3550 RPM | Ball | Tubeaxial | 59.0 CFM (1.65m³/min) | 37.0dB | 7 ~ 13.8VDC | 0.216 in H2O (53.9 Pa) | Auto Restart, Speed Sensor (Tach) | 25.00mm | ||
Tiny WHSL | 133 | - | - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 09225SA | Square - 92mm L x 92mm H | 2 Wire Leads | 2.64 W | 0.110A | - | - | 3550 RPM | Ball | Tubeaxial | 59.0 CFM (1.65m³/min) | 37.0dB | 12 ~ 27.6VDC | 0.216 in H2O (53.9 Pa) | Auto Restart | 25.00mm | ||
Tiny WHSL | 32 |
| - | - | Plastic | Plastic | 40000 Hrs @ 60°C | NMB Technologies Corporation | Bulk | Active | 24VDC | 14 ~ 158°F (-10 ~ 70°C) | 11925SA | Square - 119mm L x 119mm H | 3 Wire Leads | 1.44 W | 0.060A | - | - | 1900 RPM | Ball | Tubeaxial | 67.1 CFM (1.88m³/min) | 30.0dB | 12 ~ 27.6VDC | 0.110 in H2O (27.4 Pa) | Auto Restart, Speed Sensor (Tach) | 25.00mm |